• Home
  • QUESTIONS & ANSWERS
  • Integrated Circuits (ICs)
  • What types of ARM data processing instructions are there?

    * Question

    What types of ARM data processing instructions are there?

    * Answer

    ARM processors support a variety of data processing instructions, which perform operations on registers and immediate values. These instructions can be categorized into the following types:

    1. Arithmetic Instructions

    These perform basic arithmetic operations:

    • ADD– Addition (Rd = Rn + Operand2)
    • ADC– Addition with carry (Rd = Rn + Operand2 + Carry)
    • SUB– Subtraction (Rd = Rn – Operand2)
    • SBC– Subtraction with carry (Rd = Rn – Operand2 – NOT Carry)
    • RSB– Reverse subtract (Rd = Operand2 – Rn)
    • RSC– Reverse subtract with carry (Rd = Operand2 – Rn – NOT Carry)

    2. Logical Instructions

    These perform bitwise logical operations:

    • AND– Bitwise AND (Rd = Rn & Operand2)
    • ORR– Bitwise OR (Rd = Rn | Operand2)
    • EOR– Bitwise Exclusive OR (Rd = Rn ^ Operand2)
    • BIC– Bitwise Clear (Rd = Rn & ~Operand2)

    3. Comparison Instructions

    These set condition flags based on the result but do not store the result:

    • CMP– Compare (Rn – Operand2)
    • CMN– Compare with negate (Rn + Operand2)
    • TST– Test bits using AND (Rn & Operand2)
    • TEQ– Test bits using XOR (Rn ^ Operand2)

    4. Shift and Rotate Instructions

    These modify register values using shift or rotate operations:

    • LSL (Logical Shift Left)– Shifts bits left, filling with zeros.
    • LSR (Logical Shift Right)– Shifts bits right, filling with zeros.
    • ASR (Arithmetic Shift Right)– Shifts bits right, preserving the sign bit.
    • ROR (Rotate Right)– Rotates bits right without carry.
    • RRX (Rotate Right with Extend)– Rotates bits right through the carry flag.

    5. Multiply and Multiply-Accumulate Instructions

    Used for multiplication operations:

    • MUL– Multiply (Rd = Rn * Rm)
    • MLA– Multiply-Accumulate (Rd = (Rn * Rm) + Ra)
    • UMULL– Unsigned Multiply Long (RdLo, RdHi = Rn * Rm)
    • UMLAL– Unsigned Multiply-Accumulate Long (RdLo, RdHi = (Rn * Rm) + RdLo, RdHi)
    • SMULL– Signed Multiply Long (RdLo, RdHi = Rn * Rm)
    • SMLAL– Signed Multiply-Accumulate Long (RdLo, RdHi = (Rn * Rm) + RdLo, RdHi)

    6. Bit Manipulation Instructions (for ARMv6 and later)

    • CLZ– Count leading zeros in a register.
    • REV, REV16, REVSH– Byte reversal operations.

    7. Saturation Instructions (for DSP extensions)

    Used in DSP (Digital Signal Processing) applications:

    • SSAT– Signed saturation.
    • USAT– Unsigned saturation.

    8. Miscellaneous Instructions

    • MOV– Move (Rd = Operand2)
    • MVN– Move NOT (Rd = ~Operand2)

    These instructions allow efficient data manipulation, arithmetic computation, and logical operations in ARM architectures.