1. Product Overview
The BMX160 from Bosch Sensortec is a highly integrated 9-axis MEMS inertial measurement unit (IMU) that combines a 3-axis accelerometer, 3-axis gyroscope, and 3-axis magnetometer in a single compact package. It offers a complete 9DoF sensor solution ideal for low-power, space-constrained embedded systems. The magnetometer leverages Bosch’s proprietary BMM150 technology, delivering excellent sensitivity and thermal stability.
2. Key Technical Specifications
Parameter | Specification |
Accelerometer Range | ±2g / ±4g / ±8g / ±16g (configurable) |
Gyroscope Range | ±125°/s to ±2000°/s (configurable) |
Magnetometer Range | ±1300 μT (X/Y), ±2500 μT (Z) |
Operating Voltage | 1.71V – 3.6V (typical 1.8V) |
Output Data Rate (ODR) | Up to 1600 Hz |
Interfaces | I²C / SPI with multi-device bus compatibility |
Typical Power Consumption | 0.9 mA (Normal mode) |
Power Modes | Normal / Low Power / Suspend (as low as 2 μA) |
Package | LGA-24, 2.5 × 3.0 × 0.8 mm |
Operating Temperature | -40°C to +85°C |
Environmental Compliance | RoHS, REACH compliant |
3. System-Level Advantages
- Integrated 3-in-1 Package: Reduces component count and PCB footprint—ideal for compact hardware designs.
- Flexible Communication: Supports both I²C and SPI with configurable slave addresses, enabling shared-bus architectures.
- On-Chip FIFO and Interrupts: Minimizes host processor load through hardware buffering and event management.
- Software Ecosystem: Bosch offers open-source drivers and a Sensor Fusion Library to streamline application development involving orientation tracking and heading estimation.
4. Typical Application Scenarios
Application Area | Use Case Examples |
Wearables | Gesture recognition, gait monitoring, heading tracking |
Mobile Devices | Screen orientation detection, AR/VR motion input |
Industrial Automation | Tool activity monitoring, motion compensation |
Smart Logistics | Package orientation detection, inertial navigation aid |
Education Platforms | Embedded system development, posture recognition demos |
5. Product Comparison: BMX160 vs. Related Bosch IMUs
Model | Sensor Combo | Performance | Power (Typ.) | Package (mm) | Features & Use Cases |
BMX160 | Acc + Gyro + Magnetometer | Full 9DoF, ODR up to 1600 Hz | 0.9 mA | 2.5 × 3.0 × 0.8 | Compact, high-integration IMU for multi-axis sensing |
Acc + Gyro + Fuser Core | Integrated fusion + ML | 1.5 mA (incl. MCU) | 3.0 × 4.1 × 0.95 | AI-enabled, suitable for smart wearables | |
9DoF + MCU + Fusion Engine | Euler/quaternion output | 12 mA | 3.8 × 5.2 × 1.1 | Built-in MCU and fusion logic, plug-and-play | |
Accelerometer + Gyroscope | 6DoF baseline IMU | 0.8 mA | 2.5 × 3.0 × 0.8 | Simplified version of BMX160, without magnetometer |
Note: All specifications are typical values. The final selection should consider system-level power budgeting, algorithm requirements, and packaging constraints.
With its compact footprint, low power consumption, high sensor integration, and flexible interface options, the BMX160 delivers a reliable and efficient 9-axis sensing solution for modern embedded systems. It offers excellent trade-offs in terms of system design flexibility, sensor fusion compatibility, and hardware efficiency, making it a strong choice for applications requiring motion tracking, trajectory analysis, and orientation detection.
To explore more component specifications, packaging models, and inventory availability, please visit the official WIN SOURCE website.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS