As electronic devices continue to shrink in size and reduce power consumption, the need for negative voltage rails in analog circuits remains critical. In operational amplifier (Op-Amp) applications, the negative supply rail directly affects signal integrity, dynamic range, and linear output capability. Engineers often face the challenge of generating a reliable negative voltage without increasing system size or power loss.
The ADM8660ARZ is a charge-pump-based inverter designed specifically for such scenarios. With a minimal external component count, ultra-low power consumption, and excellent system compatibility, it offers a compact and integrated power solution for analog designs.
Why Op-Amp Systems Still Need a Negative Rail
Modern Op-Amps often support single-supply operation. However, for AC signal processing, symmetrical driving, or extended common-mode input range, a negative rail is still essential.
Without a negative voltage rail, signals dipping below 0V may be clipped or distorted. Applications requiring ±5V output cannot be fulfilled with a single-supply setup. Furthermore, Op-Amps operating near ground often exhibit saturation behavior, reducing linearity and increasing distortion.
In high-precision scenarios like audio amplification, sensor front-ends, and analog filters, a stable negative supply is vital for maintaining signal fidelity and system performance.
Overview of ADM8660ARZ: Structure and Key Features
The ADM8660ARZ is an inverting charge pump converter. It transforms a positive input voltage into a negative output with equal magnitude (−Vin). Unlike traditional inductive DC-DC converters, it does not require an inductor. The entire conversion process uses just two external ceramic capacitors, simplifying design and layout.
Key specifications include:
- Input voltage range:5V to 7.0V
- Output voltage:−Vin (automatically inverted)
- Max output current:100mA
- Switching frequency:25kHz or 120kHz (integrated oscillator)
- Quiescent current:<120μA
- Package:8-SOIC (ideal for automated SMT production)
- Temperature range:−40°C to +85°C (industrial grade)
Its internal switching network enables high-frequency polarity inversion with low noise. This makes it well-suited for space-constrained and EMI-sensitive designs.
Typical Use in Analog Systems
In Op-Amp circuits, the ADM8660ARZ can supply a clean negative voltage to the Op-Amp’s V− pin. When paired with a +5V supply, it enables a symmetrical ±5V configuration. This setup is ideal for applications like audio preamps, sensor signal conditioning, and analog filters. It extends the signal’s dynamic range and improves linearity near ground.
For instance, in a microcontroller-based analog acquisition module with only a +5V rail, adding the ADM8660ARZ provides a −5V rail. The Op-Amp now operates within its full linear range, enabling proper handling of AC signals.
The design needs only two small capacitors — one for charge transfer, the other for output filtering. It’s simple yet robust.
Simplified Design, Reliable Operation
The inductorless architecture of the ADM8660ARZ reduces design complexity and system cost. It eliminates EMI from magnetic components and avoids the challenges of inductor selection and layout. Its low power profile also fits well in low-noise, battery-powered analog systems.
Still, a few design considerations are advised:
- Use low-ESR, X7R ceramic capacitors for stability.
- Evaluate thermal behavior under high load or elevated temperatures.
- For noise-sensitive circuits, add an RC filter at the output to reduce ripple.
A Practical, Integrated Negative Voltage Solution
The ADM8660ARZ is a compact, reliable, and efficient charge-pump inverter. It is ideal for powering Op-Amps, handling bipolar analog signals, and supporting portable systems where board space and power budget are limited.
For engineers seeking high performance with minimal footprint, the ADM8660ARZ is a top-tier option.
WIN SOURCE, as a global leader in electronic component distribution, offers long-term, stable supply of ADM8660ARZ and other genuine power solution ICs. We also provide full technical support and inventory assurance to help bring your designs to market faster and more efficiently.

COMMENTS