The CR2032 battery, a popular type of coin cell battery. It has gained traction due to its compact size, long lifespan, and range of uses. CR2032 batteries remain a reliable power source for a wide range of devices.
Check the comprehensive guide from WIN SOURCE, to get valuable knowledge about cr2032 batteries. We at WIN SOURCE offer high quality electronic components at a fair price.
Table of Contents
ToggleOverview
The CR2032 battery is a lithium coin cell battery. The batteries have a diameter of 20 mm and a thickness of 3.2 mm. The batteries are non-rechargeable disposal batteries.
CR2032 battery features
● The nominal voltage is 3.0 volts
● The maximum current is 0.19
● Typical Capacity: 240 mAh @ 20°C 15kΩ Load
● Service Life: ~720 Hrs @20°C 15kΩ Load
● Temperature: -30C to 60C
● Self-Discharge is ~1% / year
Benefits:
● CR2032 batteries are ideal for small devices and gadgets
● The CR2032 battery maintains a consistent voltage output. It ensures steady power to devices until they are depleted.
● High energy density makes the CR2032 battery ideal for devices requiring a reliable power source.
● This battery type has a lower leakage rate than some other battery types due to its lithium chemistry.
Applications:
● Electronics: CR2032 batteries are commonly used in various small electronics.
● They are best for fitness trackers, smartwatches, and heart rate monitors
● Glucose monitors, hearing aids, and medical sensors,
● Automotive key fobs and tire pressure monitors use CR2032 batteries.
● Motherboards for real-time clocks (RTCs)
● Small LED lights, especially those in remote controls or decorative items
● Laser pens
● RFID/checking devices
● Digital altimeter
You should not recharge the CR2032 battery. Make sure to keep it always from children.
What is the main difference between CR2016 and CR2032?
The CR2016 battery has a thickness of 1.6 mm. On the other hand, the CR2032 battery is thicker, measuring 3.2 mm.
● CR2016 Battery: It has a nominal capacity of 75mAh.
● CR2032 Battery: The nominal capacity of the CR2032 battery falls within the range of 200-240mAh.
What is the lifespan of CR2032?
The life span of CR2032 batteries is from 3–5 years.
When should I remove the CR2032 battery?
You can check the voltage in the multimeter. If it is lower than 2.2V, then remove it from your device.
CR2032 batteries are popular for a wide range of devices across various devices. The CR2032 battery remains an essential component, ensuring that our devices continue to function reliably.
It is best to choose from a reputed company to buy electronic components. WIN SOURCE offering premium and quality. Our certified company can help you to get desired electronics parts, from resistors to ICs, you will find everything here.
Check the product category for a wide selection of products.

COMMENTS