• Home
  • Electronics Expo
  • Quality Articles
  • Detailed Information about ITT Cannon and Ix40 Connector 

    The ITT / Cannon XLR-3-12C is a specific type of connector widely used in audio and sound equipment, especially in professional settings. It is a specific model within the XLR series, distinguished by its 3-pin male configuration intended for cable-mounted connections in professional audio settings. These connectors are known for their reliability, durability, and ability to transmit balanced audio signals, making them an industry-standard in many audio applications. Here’s a breakdown of its key features:

    Connector Type

    XLR Connector: It’s part of the XLR series, which is a common type of electrical connector primarily utilized in professional audio equipment and stage lighting setups.

    Gender and Configuration

    Male Connector: The “M” in the designation stands for male, indicating that this connector typically plugs into a corresponding female connector.

    3 Positions: Refers to the number of pins or terminals within the connector. In this case, it has three positions for connections.

    Mounting and Termination

    Cable Mount: Designed to be attached to the end of a cable.

    Solder Termination: Typically requires soldering to attach wires to the connector for a secure connection.

    Technical Specifications

    Physical Build: Constructed with a metal body and silver-plated contacts.

    Fastening Type: Utilizes a latch mechanism to securely fasten the connection.

    Voltage and Current Rating: Rated for a maximum current of 15A and a maximum voltage of 133V AC.

    Temperature Range: Operates within a temperature range of -35°C to 125°C.

    Common Application

    Balanced Audio Transmission: It’s designed to transmit balanced audio signals, which minimizes noise and interference and ensures high-quality sound transmission.

    Secure Connection: The XLR connectors have a locking mechanism, providing a secure and stable connection. This is particularly crucial in live performances or studio environments where accidental disconnection can cause interruptions.

    Versatility: They are widely used in various audio devices, such as microphones, amplifiers, mixers, speakers, and other sound equipment. Their standardized design and reliability make them a popular choice.

    Durability: These connectors are built to withstand heavy usage, making them ideal for professional settings where equipment undergoes frequent setups and teardowns.

    Industry Standard: XLR connectors have become an industry standard in audio equipment due to their reliable performance and widespread use. This makes them compatible and interchangeable across various devices.

    Signal Quality: They help maintain signal integrity over long cable runs, ensuring minimal signal loss and preserving the quality of the audio being transmitted.

    The need for the ITT / Cannon XLR-3-12C connector arises from its ability to provide reliable, high-quality, and noise-free audio connections, meeting the demands of professionals in the music, entertainment, broadcasting, and sound engineering industries.

    What is the LX40-16P connector? 

    The LX40-16P connector, manufactured by HIROSE ELECTRIC, is a specialized component primarily used in cellular phones and related electronic devices. It’s a compact and high-density connector designed to facilitate the connection of various internal components within these devices.

    Key features of the LX40-16P connector

    Design: Compact and space-saving, ideal for devices where miniaturization is crucial.

    Connectivity: It consists of 16 positions, allowing multiple connections within the device.

    Materials: The connector is constructed with durable materials like stainless steel and copper, with gold plating for enhanced conductivity and longevity.

    Mounting: The LX40-16P connector is cable-mounted and can be used in free-hanging configurations.

    Electrical Properties: Its voltage rating is 50V, and its current rating is 500mA, ensuring adequate power transmission within the device.

    How to use the LX40-16P connector?

    Using the LX40-16P connector involves a few key steps, especially when integrating it into a device:

    Understanding Pinout: Identify the pin configuration and layout of the LX40-16P connector. This involves understanding which pins correspond to specific functions (power, data, etc.) per the device’s requirements.

    Prepare the Cable: Strip the ends of the cable to expose the conductive wires. Ensure proper alignment and trimming to fit the connector’s terminals.

    Soldering: Attach the wires to their corresponding terminals on the connector. Soldering is commonly used for secure and stable connections. Ensure each wire is appropriately soldered to the designated pin without crossover or short circuits.

    Connector Mounting: Depending on the device’s design, the connector might need to be mounted or fixed to a specific location within the device’s housing. Ensure proper alignment and orientation for successful integration.

    Testing: After the assembly, continuity and functionality tests are performed to ensure the connections are secure and functioning correctly. Use a multimeter or appropriate testing equipment to verify the conductivity and integrity of the connections.

    Integration into Device: Once tested and confirmed, integrate the LX40-16P

    Benefits of using the LX40-16P connector? 

    The LX40-16P connector offers several benefits due to its specific design and functionality, particularly in devices like cellular phones and other compact electronics:

    Space Efficiency: Its compact design with 16 positions allows for a high density of connections within limited space, which is crucial for miniaturized devices like smartphones.

    Reliability: It is constructed with durable materials such as stainless steel and copper, with gold plating on contacts, ensuring reliable and stable connections even with frequent usage.

    Enhanced Conductivity: The gold plating provides excellent conductivity, minimizing signal loss and interference for optimal data and power transmission.

    Flexibility: Its cable-mounting feature allows flexibility in design and assembly, accommodating various configurations within the device’s internal components.

    Durability: The sturdy construction and quality materials make the LX40-16P connector robust and resistant to wear, ensuring a longer lifespan for the connector and the device.

    Electrical Performance: With a maximum voltage rating of 50V and a current rating of 500mA, it meets the power transmission needs of most small electronic devices.

    Ease of Integration: Its standardized design and compatibility make it easy for manufacturers to integrate into their devices, simplifying production and assembly processes.

    The LX40-16P connector balances space-saving design, durability, and reliable performance, which is essential for the efficient functioning of modern compact electronic devices like mobile phones.

    WIN SOURCE is a reliable source for top-quality electronic components, including connectors. Whether you need connectors for circuit boards, power supplies, or other electronic devices, WIN SOURCE offers a diverse range of high-quality options.

    Their inventory of connectors includes various types, such as USB connectors, HDMI ports, PCB connectors, and more, ensuring a comprehensive selection for different applications. These connectors are sourced directly from trusted manufacturers, assuring authenticity and reliability.

    Additionally, WIN SOURCE’s ability to accommodate bulk orders ensures that you can get what you need, whether you need a few connectors or a large quantity. Besides, they offer a range of electronic components, such as capacitors, resistors, and sensors. 

    Their commitment to offering fair prices alongside quality components makes them a preferred choice for businesses and individuals seeking electronic components. 

     

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0