• Home
  • Electronics Expo
  • Quality Articles
  • Exploring Board-to-Board Connectors: Unveiling the 3660-PXXX-XXXXXR01 Connector

    Flexible and Easy Installation

    One of the key attributes of the 3660-PXXX-XXXXXR01 connector is its flexibility and ease of installation. Designed to provide a reliable connection between circuit boards, this connector offers a convenient solution for various electronic applications. Its removable nature makes it particularly user-friendly, allowing for easy assembly and disassembly in electronic devices.

    Ultra-Low Height for Thinner Profiles

    The 3660-PXXX-XXXXXR01 connector is engineered with an ultra-low height to achieve the goal of thinning the overall body thickness of electronic devices. This feature is especially valuable in modern electronics where slim and compact designs are highly desirable. The connector’s reduced height contributes to the sleek and streamlined appearance of electronic devices without compromising functionality.

    Strict Coplanarity Requirements for SMT Processes

    To meet the demands of Surface Mount Technology (SMT) processes, the 3660-PXXX-XXXXXR01 connector imposes strict requirements on the coplanarity of its terminal welding area. This ensures that the connector integrates seamlessly into SMT assembly, promoting precision and reliability during the manufacturing process.

    Simple Construction for Efficient Circuit Design

    The board-to-board connectors, including the 3660-PXXX-XXXXXR01, allow for straightforward machine circuit design. The incorporation of an insulating wall on the connector’s bottom facilitates proper alignment of the PCB boards, enabling metal terminals to be wired without direct contact. This construction simplifies the overall design process, making it more accessible for engineers and designers.

    Superior Contact Structure for Environmental Resistance

    The 3660-PXXX-XXXXXR01 boasts a contact structure with superb environmental resistance. This not only ensures flexibility in various operating conditions but also enhances the combination of socket and plug forces. The connector’s ability to withstand challenging environmental factors makes it a reliable choice for applications across different industries.

    Specifications of the 3660-PXXX-XXXXXR01 Connector

    The specifications of the 3660-PXXX-XXXXXR01 connector are carefully engineered to meet the demands of modern electronic applications, providing a comprehensive set of parameters that ensure optimal performance and reliability. Let’s delve deeper into each specification to gain a more thorough understanding of the capabilities of this board-to-board connector.

    Current Rating: 0.5 AMP

    The current rating of 0.5 amperes underscores the connector’s capability to handle electrical currents of up to half an ampere. This is particularly crucial in applications where power requirements are moderate, making the 3660-PXXX-XXXXXR01 suitable for a wide range of electronic devices that demand a balance between power efficiency and performance.

    Contact Resistance: 40 Milliohm Max

    Low contact resistance is imperative for maintaining efficient electrical conductivity and minimizing energy losses. With a maximum contact resistance of 40 milliohms, the 3660-PXXX-XXXXXR01 ensures that electrical signals can traverse the connector with minimal impedance. This feature is essential for applications where signal integrity is paramount, such as in high-speed data transmission.

    Insulation Resistance: 100 Milliohm Min

    The insulation resistance specification, with a minimum value of 100 milliohms, highlights the connector’s ability to prevent unwanted electrical leakage between adjacent conductors. This ensures that the connector maintains the integrity of electrical signals by preventing any unintended crosstalk or interference, crucial for maintaining the reliability of complex electronic systems.

    Withstand Voltage: 250V AC/Minute

    The ability of the 3660-PXXX-XXXXXR01 connector to withstand a voltage of 250 volts AC per minute attests to its robust design and resilience. This specification is vital for applications where the connector may be exposed to fluctuating voltages, ensuring that it can endure variations in electrical potential without compromising its structural integrity or performance.

    Operation Temperature: -55℃ to +85℃

    The operational temperature range of -55℃ to +85℃ showcases the connector’s adaptability to a diverse array of environmental conditions. This wide temperature tolerance makes the 3660-PXXX-XXXXXR01 suitable for deployment in both extreme cold and hot environments, enhancing its versatility across various industries and applications.

    Contact Material: Phosphor Bronze

    Phosphor bronze, employed as the contact material in the 3660-PXXX-XXXXXR01 connector, is renowned for its excellent electrical conductivity and corrosion resistance. This choice of material ensures that the connector maintains stable electrical performance over extended periods, even in challenging environmental conditions.

    Contact Plating: Au Over Ni

    The use of gold (Au) plating over nickel (Ni) for the connector’s contacts further enhances its performance. Gold is corrosion-resistant and provides a low-contact resistance surface, while nickel acts as a barrier to prevent diffusion between the gold and the underlying material. This combination ensures reliable and durable electrical connections.

    Insulator Material: Polyester (UL94V-0) or Standard LCP or PPS: +30%GF(UL94V-0)

    The insulator material of the 3660-PXXX-XXXXXR01 connector is available in two options: polyester (UL94V-0) or standard LCP (Liquid Crystal Polymer) or PPS (Polyphenylene Sulfide) with +30% glass fiber. These materials are chosen for their high mechanical strength, flame-retardant properties, and resistance to heat and chemicals, ensuring the longevity and reliability of the connector in various operating conditions.

    Applications Across Industries

    The versatility of the 3660-PXXX-XXXXXR01 connector makes it applicable in a wide range of industries, including:

    • Carrier systems
    • Communication networks
    • Financial manufacturing
    • Elevators
    • Industrial automation
    • Medical equipment
    • Office equipment
    • Household appliances
    • Military manufacturing industries

    The 3660-PXXX-XXXXXR01 Connector boasts an excellent design and functionality, showcasing its potential applications in various electronic systems. The connector’s features and specifications make it a noteworthy choice for board-to-board connections, offering reliability and performance.

    For those interested in acquiring high-quality board-to-board connectors and other electronic components, WIN SOURCE is a distributor that can be considered. Known for delivering top-notch products, with the standards demanded by industries relying on efficient and dependable interconnect solutions.

    © 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0