Medical electronics demand precision and reliability, requiring a medical power supply engineered for optimal performance. The RPS-300/12-C (300/12) is among the pillars of this technological convergence.
This comprehensive guide will help you understand 300/12’s complex features and provide insights into its capabilities, applications, and compatibility with strict standards.
Ready to decode the technology that powers progressive strides in medical electronics? Sit back and prepare to learn what makes Mean Well 300/12 power supply a stealth combination of reliability, efficiency, and tech excellence.
300/12 Description
The 300/12 boasts a robust design customized for efficiency and reliability. As part of Mean Well’s RPS-300 series, this power supply covers a power density that stands out within its compact 5″ by 3″ footprint.
Accepting input voltages ranging from 90V to 264V AC, it offers versatile output voltages between 12V and 48V, catering to diverse medical equipment requirements.
Moreover, it enables no-load power consumption, a mere 0.5W, fostering much-needed sustainability. The power supply aligns with international medical regulations, complying with high ANSI/AAMI ES60601-1 and IEC/EN60601-1 safety standards.
300/12 Model Encoding and Variants
The RPS-300 series features different models, each carrying a specific code. For instance, RPS-300/12 means a 12V output model, while RPS-300/24 indicates a 24V output model.
This intuitive system allows users to swiftly identify and choose the variant that matches their equipment’s voltage requirements. The series also includes an enclosed style model named RPS-300/C.
The RPS-300/C variant offers additional flexibility, catering to diverse application scenarios. But whether opting for the standard RPS-300/12 or the enclosed RPS-300-C, users can expect consistent performance, reliability, and compliance with medical safety standards.
300/12 Detailed Specifications
The 300/12 is versatile and caters to different medical equipment needs by offering output voltages and ensuring reliable power delivery. Whether operating under natural convection or with forced air, the power supply consistently delivers within a power range of 200W to 300W, meeting the demands of diverse clinical applications.
Ripple and noise levels, critical elements in maintaining stable power, are meticulously controlled, ensuring a consistent and clean power output across different scenarios. The 300/12 specifications also include voltage adjustment ranges, tolerance levels, and line and load regulations, providing users with a comprehensive understanding of the power supply’s performance parameters.
Wide Medical RPS-300/12-C Applications
The applications of the RPS-300-12-C extend far beyond its technical specifications, highlighting its adaptability and reliability in various medical settings. Its compact 5″ by 3″ size makes it an ideal power solution for different clinical devices, ensuring seamless integration into diverse equipment setups.
With its ability to operate under different conditions, including convection and forced air, the 300/12 proves compatible with uses such as oral irrigators, hemodialysis machines, medical computer monitors, sleep apnea devices, pump machines, and electric beds. Besides, its three-year warranty underscores Mean Well’s dedication to the longevity and reliability of its products, assuring users of consistent performance in critical medical environments.
300/12 Safety Standards and Certifications
The isolation levels of 300/12 categorized as Primary-Secondary: 2xMOPP, Primary-Earth: 1xMOPP, and Secondary-Earth: 1xMOPP, provide an extra layer of protection in medical environments. The withstand voltage of the 300/12 is equally impressive, with I/P-O/P at 4KVAC, I/P-FG at 2KVAC, and O/P-FG at 1.5KVAC, ensuring resilience against potential electrical hazards.
The isolation resistance of 100M Ohms at 500VDC adds an extra dimension to the power supply’s safety profile. Thanks to that, users can trust that this power supply exceeds the rigorous safety requirements, providing peace of mind in deploying critical healthcare equipment.
300-12 Protections and Reliability
The 300-12 power supply has impressive protection features, including short circuits, overload, over-voltage, and over-temperature safeguards. In cases of an abnormal condition, the hiccup mode protection ensures automatic recovery, contributing to the system’s overall reliability.
Moreover, the 300/12-C has a remarkable power supply lifetime of over 40,000 hours, attesting to its longevity and consistent performance. This power supply also has 5V standby output, 12V fan supply, Power Good, Power Fail, and remote sense features, further improving its durability and usability in medical settings.
300/12 Environmental Possibilities
The 300/12 power supply operates within a temperature range of -30 to +70℃, ensuring reliable performance even in challenging environments.
After all, its well-thought-out design enables it to thrive in diverse conditions, with a working humidity range of 20 percent to 90 percent RH, allowing stability in various healthcare setups.
For storage, the power supply can withstand temperatures from -40 to +85℃ with a humidity range of 10 percent to 95 percent RH, demonstrating resilience during transport and periods of non-use. The temperature coefficient of ±0.03%/℃ from 0 to 50℃ reinforces this power supply’s ability to maintain consistent performance across varying climate conditions.
Besides, vibration resistance up to 10-500Hz, 2G for 10 minutes along the X, Y, and Z axes guarantees stability in installations with possible vibrations.
EMC Compliance
Electromagnetic compliance (EMC) is the foundation of the 300/12 design, ensuring seamless integration into diverse medical environments. It adheres to industry standards and demonstrates exceptional EMC, minimizing the risk of interference with other electronic devices. It complies with conducted emission standards (EN55011 Class B) and radiated emission standards (EN55011 Class B), guaranteeing a clean and interference-free power supply operation.
Concerning immunity, the 300/12 meets EN60601-1-2 standards, preventing external factors from impacting its performance. From Electrostatic Discharge (ESD) to Radio Frequency (RF) field susceptibility, this power supply’s engineering enables it to withstand and recover from various EMC challenges.
The 300/12 is a durable and efficient power supply solution tailored to the continuously evolving demands of medical technology. Its compact design and solid safety features make it an ideal choice for various healthcare applications.
If you want to learn more about the RPS-300/12-C and its diverse applications, feel free to contact us!
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS