LCD displays have become a fundamental part of modern technology, catering to a diverse range of applications. Varitronix, a trusted brand, offers various quality LCD display solutions. At WIN SOURCE, we provide access to authentic Varitronix products with extraordinary customer service and fast delivery.
Among the different models of LCD displays, the Varitronix MGLS-160128-HT-G-LED04 is known for its remarkable quality and versatility. This graphic LCD module boasts a pixel-rich 160 x 128 dot display with a generous viewing area of 92.76 mm in width and 74.20 mm in height.
Let’s look at the applications and unique aspects of the MGLS-160128-HT-G-LED04.
What are LCDs and LCD dot displays
LCD, short for Liquid Crystal Display, is a flat panel display technology that utilizes liquid crystals. LCDs have found their way into various consumer and business devices, including smartphones, televisions, computer monitors, and instrument panels. These displays are known for their versatility and are used in applications such as LCD televisions, computer monitors, aircraft cockpit displays, indoor and outdoor signage, electronic billboards, and more.
LCD dot displays, also known as dot matrix displays or dot segment displays, are graphical displays consisting of a grid of individual pixels or dots arranged in rows and columns.
LCD dot matrix displays encompass text and graphic displays, predominantly utilizing LCD or OLED technology. These displays function by activating specific points or pixels, allowing the presentation of text or graphics. They are incredibly versatile and find applications in a wide range of industries.
Each dot can be individually controlled to emit light (for backlit displays) or block it, creating patterns, characters, or graphics.
Dot Matrix LCD vs. Segment LCD
Dot matrix LCD screens offer higher resolution, increased flexibility, and the ability to display more complex graphics compared to segment LCD screens. Segment LCDs are simpler, cost-effective, and suitable for applications that require basic character or symbol display.
Why are LCD dot displays important
- Information Display: Dot displays provide a visual means to convey information, making them essential in devices where data presentation is critical.
- Versatility: They can display numbers, letters, symbols, and even custom images, offering versatility in various applications.
- Energy Efficiency: LCDs are energy-efficient as they only consume power when the state of a pixel changes, making them suitable for battery-powered devices.
- Compactness: LCD dot displays are compact and lightweight, making them suitable for small and portable devices.
How are LCD dot displays used?
- Digital Clocks: These are commonly used to display information on time and date.
- Thermometers: Digital thermometers are used to show temperature readings.
- Calculators: In scientific calculators for numeric and symbolic calculations.
- Industrial Equipment: In control panels and instruments for data visualization.
- Consumer Electronics: This is used in appliances like microwaves, ovens, and digital cameras for user interfaces.
- Automotive Displays: In-car dashboards and infotainment systems.
- Gaming Devices: These are handheld gaming consoles for game graphics and text.
- Medical Devices: Equipment like pulse oximeters and blood pressure monitors for displaying vital signs.
In short, LCD dot displays are essential components in a wide range of devices, providing a means to convey information, control, and user interface, making them a crucial part of modern technology.
MGLS-160128-HT-G-LED04: A Closer Look
The MGLS-160128-HT-G-LED04 is a popular LCD dot display known for its versatility and reliability. Its widespread use can be attributed to its ability to effectively convey information in various applications, thanks to its clear dot matrix layout and backlighting. Whether in digital clocks, industrial equipment, consumer electronics, or other devices, the MGLS-160128-HT-G-LED04 serves as a trusted choice for data visualization and user interface needs. Its compatibility with different devices and readability make it a preferred option in many industries, making it one of the most-used LCD dot displays in the market.
Let’s zoom in on the Varitronix MGLS-160128-HT-G-LED04 graphic LCD display module. Here are the key specifications:
- Diagonal Size (in): 2.7″
- Interface: MCU 8080
- Product Type: Passive Displays
- Resolution: 128 x 64
- Display Type: Transflective
- Display Mode: Positive Yellow-green
- Module Size (mm): 78.0 x 70.0 x 13.5
- Operating Temp: -10°C ~ +60°C
- Panel Type: Dot matrix STN
- Viewing Direction: 6:00
- Active Area (mm): 56.27 x 38.35
Applications of the Varitronix MGLS-160128-HT-G-LED04
The MGLS-160128-HT-G-LED04 graphic LCD display module finds applications across various industries due to its versatile features:
- Automotive: Used in vehicle dashboard displays and entertainment systems.
- Industrial: Ideal for control panels, instrumentation, and process monitoring.
- Medical: In medical equipment interfaces and patient monitoring devices.
Unique Features of MGLS-160128-HT-G-LED04
- High-resolution 160 x 128-pixel display.
- Transflective display mode for enhanced visibility.
- Wide operating temperature range from -10°C to +60°C.
- Robust dot matrix STN panel type.
- MCU 8080 interface for seamless integration.
MGLS-160128-HT-G-LED04 is a remarkable graphic LCD module. Its versatility and impressive features make it a top choice for automotive, industrial, and medical applications.
WIN SOURCE offers a comprehensive selection of LCD dot displays catering to diverse project requirements and industry needs. Whether searching for a specific display module like the MGLS-160128-HT-G-LED04 or exploring other options, our range of LCD dot displays provides ample choices to meet your project demands.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS