In industrial automation, efficiency, reliability, and precise control are paramount. Engineers and professionals rely on essential components like AC-DC industrial DIN rail power supplies to achieve these goals. These unassuming devices ensure that the power required for various industrial processes is stable, regulated, and efficient.
What is the EDR-75-12
The Mean Well EDR-75-12 is an industrial AC-DC power supply designed to meet the demanding needs of industrial applications. It provides a single regulated output of 12 Volts DC at 6.3 amps, equating to 76 watts of power. This compact and efficient power converter is a workhorse in industrial settings, offering a range of features and capabilities that make it indispensable.
To fully understand the features and functionality of EDR-75-12, let’s first examine the AC-DC industrial DIN rail power supply and its operation.
What is an AC-DC Industrial DIN Rail Power Supply, and why is it Important
An AC-DC industrial DIN rail power supply converts input voltage, whether from an AC or DC source, into a regulated DC output. This regulated DC power is essential for various industrial automation components, including sensors, controllers, relays, and more.
These power supplies are important for several reasons:
- Improve Efficiency: By providing stable and regulated power, AC-DC DIN rail power supplies help manufacturers reduce costs associated with downtime, equipment failures, and inefficient operations. This improved efficiency translates into higher productivity and lower operational expenses.
- Enhance Reliability: In industrial environments, where precision and reliability are essential, these power supplies ensure critical components receive the consistent power required. This reliability is vital for monitoring, automation, control, assembly, and testing functions.
- Compact Design: DIN rail power supplies are designed to be compact and easy to install. Their space-saving form factor makes them ideal for industrial settings with limited space.
- Versatility: These power supplies can accept a wide range of input voltages, making them adaptable to various electrical systems and industrial applications.
- Robust Protections: They have essential protection features, including safeguards against short circuits, overloads, overvoltage, and overtemperature conditions. These safeguards ensure the safety of the power supply unit and the connected equipment.
Understanding the Features & Function of EDR-75-12
EDR-75-12, with its 12V DC output of 6.3 amps and 76 watts, exemplifies the capabilities of an industrial DIN rail power supply. It features a universal AC input range of 90264 and operates efficiently with an impressive 86% efficiency rating.
This DIN rail package device is designed to endure industrial conditions. Its operating temperature range is -20°C to +60°C. It operates without an onboard fan, reducing noise and maintenance needs.
Key Features of the Mean Well EDR-75-12
- Output: 12 volts, 6.3 amps, 76 watts
- Universal AC input / Full range
- Protections: Short circuit / Overload / Over voltage / Over temperature
- Cooling by free air convection
- Can be installed on DIN rail TS-35/7.5 or 15
- UL508 (industrial control equipment) approved
- EN61000-6-2(EN500822) industrial immunity level
What Users Love About This Power Supply Unit
When it comes to ensuring the reliability of your power supply, EDR-75-12 leaves no room for doubt. Each unit undergoes a rigorous 100% full-load burn-in test, guaranteeing it can perform flawlessly under the most demanding conditions. Moreover, your investment in the EDR-75-12 brings the added peace of mind of a 2-year warranty. With these assurances, you can confidently integrate the EDR-75-12 into your automation projects, knowing it’s built to stand the test of time.
Versatile Applications for the EDR-75-12
- Industrial Automation: EDR-75-12 finds a natural home in industrial automation setups. It powers various automated processes, ensuring the machinery and equipment operate smoothly and reliably. Whether in a manufacturing plant, automotive facility, or any other industrial setting, this power supply is up to the task.
- Control Systems: Precision is the game in control systems, and the EDR-75-12 delivers. It provides a stable source of regulated power critical for control systems in aerospace, energy, and process control. Your control systems can rely on the EDR-75-12 to maintain consistent performance.
- Assembly Lines: Efficiency on the assembly line can make or break production targets. With the EDR-75-12, you can keep assembly lines running at full throttle, ensuring that each component and product is crafted precisely and quickly.
- Testing Equipment: Accurate and reliable testing equipment is crucial in various industries, from electronics to healthcare. The EDR-75-12’s regulated power output provides the stability and consistency needed for precise testing and analysis.
- Robotics: Robots are at the heart of modern manufacturing and logistics. The EDR-75-12’s compact design and robust performance make it ideal for powering robotic systems, ensuring they function flawlessly in dynamic environments.
- Monitoring and Control Panels: In control rooms and monitoring stations, the EDR-75-12 powers the vital displays and control panels that keep operations running smoothly. Its regulated output voltage guarantees that these panels operate without interruption, even in mission-critical applications.
How Can You Use the EDR-75-12
To harness the power and efficiency of the Mean Well EDR-75-12 in your industrial projects, simply install it on a compatible DIN rail and connect it to your equipment. Its robust design and protections ensure reliable performance, while its compact size allows for flexible installation.
WIN SOURCE prioritizes affordability, effectiveness, reliability, and safety when providing top-notch automation and control solutions. EDR-75-12 stands for powering critical components reliably and effectively. Its ability to provide stable and regulated power enhances efficiency, reduces costs, and ensures the reliability of industrial processes.
As you embark on your automation projects, consider the Mean Well EDR-75-12 as an essential ally in achieving precision and productivity.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS