Ceramic resonators are frequency-control devices known for their exceptional stability, reliability, and compact size. They utilize the piezoelectric properties of certain ceramic materials to vibrate at precise frequencies, making them ideal for clocking, filtering, and oscillation applications in electronic circuits.
Circuit performance encompasses various aspects, including frequency accuracy, signal integrity, noise, power consumption, and thermal stability. Optimizing these factors is crucial for reliable operation, efficient data transmission, and extended circuit lifespan.
The AWSCR-10.00CELB-C33-T3 is a high-performance ceramic resonator featuring a nominal frequency of 10 MHz and outstanding stability (±0.2%). This CELB model integrates a built-in capacitor (33 pF) and boasts a compact 3-SMD package, making it ideal for space-constrained designs.
Features of AWSCR-10.00CELB-C33-T3 and How it Improves Circuit Performance
Frequency Control and Stability
Compared to crystal oscillators, the AWSCR-10.00CELB-C33-T3 offers superior frequency stability and lower aging, minimizing timekeeping errors and jitter. This translates to cleaner signals, improved data integrity, and enhanced system performance.
The resonator’s precise frequency and low phase noise contribute to cleaner signal transmission within the circuit and minimize crosstalk between components. This results in improved data accuracy, reduced bit errors, and reliable communication.
The AWSCR-10.00CELB-C33-T3 forms the core of frequency synthesizers used in various communication systems, instrumentation, and test equipment. Its accuracy and stability ensure precise signal generation and accurate measurements.
Compact Size Advantage
The CELB resonator’s small footprint allows engineers to pack more functionality into smaller devices. This is crucial for portable electronics, wearable technology, and miniaturized industrial systems.
The resonator’s compatibility with surface-mount technology simplifies integration into densely populated PCBs, enabling designers to create compact and lightweight circuits without compromising performance.
Replacing bulky components with the AWSCR-10.00CELB-C33-T3 frees up valuable PCB space. This allows for additional functionality, enhanced thermal management, or improved component layout for better signal routing and noise reduction.
Reliability for Critical Applications
The AWSCR-10.00CELB-C33-T3 boasts a high Mean Time Between Failures (MTBF), exceeding that of many alternative resonators. This translates to a significantly lower failure rate, minimizing downtime and maintenance costs in critical applications like medical devices, industrial control systems, and avionics.
The CELB resonator’s robust ceramic construction and wide operating temperature range make it suitable for harsh environments with extreme temperatures, humidity, and shock/vibration. This ensures reliable operation in outdoor applications, industrial settings, and challenging operating conditions.
The resonator’s exceptional frequency stability and aging characteristics contribute to long-term performance consistency. This eliminates the need for frequent recalibration or adjustments, reducing maintenance effort and ensuring reliable operation throughout the device’s lifespan.
Temperature Stability
The AWSCR-10.00CELB-C33-T3 maintains exceptional frequency accuracy (±0.2%) across a wide operating temperature range (-40°C to 125°C). This eliminates the need for complex temperature compensation circuitry, simplifies design, and reduces costs.
The resonator’s outstanding temperature stability makes it ideal for applications in extreme environments, such as automotive systems, outdoor wireless infrastructure, and industrial equipment exposed to fluctuating temperatures.
By minimizing the need for additional temperature compensation components, the AWSCR-10.00CELB-C33-T3 simplifies thermal management strategies within the circuit. This can lead to a more efficient overall system design and reduced heat dissipation requirements.
Low Power Consumption Benefits
The AWSCR-10.00CELB-C33-T3 operates with minimal power consumption, contributing to the circuit’s overall energy efficiency. This particularly benefits battery-powered devices like wearables, wireless sensors, and portable electronics, extending battery life and reducing operating costs.
In battery-powered applications, every milliamp counts. The AWSCR-10.00CELB-C33-T3’s low power consumption can significantly extend battery life, allowing devices to operate longer between charges.
By minimizing the clocking element’s power consumption, the CELB resonator contributes to a lower overall system power budget. This can lead to smaller power supplies, reduced heat generation, and improved system efficiency.
Implementation Guidelines
Soldering and Mounting
Follow the manufacturer’s recommended soldering techniques for surface-mount components to ensure proper performance and long-term reliability. This includes using appropriate solder paste, reflow profiles, and cleaning methods.
Optimize the PCB layout for minimal trace lengths and proper grounding practices around the resonator. This helps minimize noise pickup and ensures clean signal transmission.
Use recommended mechanical mounting practices to prevent excessive stress on the resonator during assembly and operation. This can involve using appropriate board stiffeners or vibration-damping materials.
Electrical Characteristics
Operate the resonator within its specified voltage and current ranges to ensure optimal performance and avoid damage.
Match the resonator’s output impedance (40 Ohms) to the input impedance of the following circuit stage for optimal signal transfer and minimize power loss. Consider using impedance matching techniques like series or parallel capacitors.
Pay attention to signal routing and component placement to minimize crosstalk and noise coupling between the resonator and other sensitive circuit elements. This ensures optimal signal integrity and accurate timing performance.
The utilization of the AWSCR-10.00CELB-C33-T3 Ceramic Resonator has proven to be instrumental in enhancing circuit performance. Its precision and reliability contribute significantly to achieving optimal functionality in electronic applications. The seamless integration of this resonator facilitates improved signal stability and overall efficiency, making it a valuable component for electronic circuits.
For convenient access to the AWSCR-10.00CELB-C33-T3 Ceramic Resonator and a wide range of electronic components, consider WIN SOURCE, a trusted electronic component distributor.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS