In modern embedded networking equipment, system architects face the challenge of delivering high-throughput wireless communication, stable multi-port Ethernet connectivity, and flexible peripheral expansion within limited hardware resources. Qualcomm’s IPQ-4018-0-180DRQFN-MT-00-0 addresses these requirements as a highly integrated SoC solution. It combines a quad-core processor, dual-band Wi-Fi module, five-port Gigabit Ethernet subsystem, and mainstream memory controllers in a single chip, widely deployed in wireless access points, home gateways, enterprise routers, and edge IoT communication nodes.
Product Overview
The IPQ-4018-0-180DRQFN-MT-00-0 belongs to the Qualcomm IPQ40xx platform and is designed for mid-to-low power embedded networking applications. Built on a quad-core ARM Cortex-A7 architecture running at approximately 717 MHz (typical), it supports mainstream embedded Linux systems. The integrated dual-band Wi-Fi subsystem provides simultaneous 2.4 GHz and 5 GHz operation and supports IEEE 802.11n/ac standards.
On the wired side, the SoC integrates a five-port Gigabit Ethernet subsystem (MAC/switch) to simplify LAN distribution and bridging. Storage interfaces include DDR3L, SPI, NAND Flash, and SDIO, meeting requirements for embedded boot and data buffering. Additional features include an AES security engine, hardware QoS support, and USB 3.0/2.0 host interfaces—enabling complete edge communication platforms.
Key Specifications
Category | Specification |
Processor | Quad-core ARM Cortex-A7, ~717 MHz (typical) |
Wireless | 802.11n/ac W2, 2×2, dual-band concurrent, MU-MIMO/TxBF |
Data Rate | Up to ~1.27 Gbps aggregate (2.4 GHz ≈ 400 Mbps + 5 GHz ≈ 867 Mbps) |
Ethernet | Integrated 5-port Gigabit Ethernet subsystem (MAC/switch) |
Memory Interfaces | DDR3L, SPI, NAND, SDIO |
Package | 180-pin DRQFN / QFN, 14 × 14 mm; suffix MT (Tray) |
Application Scenarios
With its system-level integration of communication processing, wireless connectivity, and data handling, the IPQ4018 is ideal for compact yet function-rich embedded networking designs:
- Wi-Fi Routers and Extenders:Acts as the main controller for 2×2 MIMO dual-band wireless links, enabling home or office coverage.
- Enterprise Wireless APs:Supports MU-MIMO and concurrent multi-client connectivity for medium-density deployment.
- Smart Home Gateways:Combines Wi-Fi, Ethernet, and USB to coordinate ZigBee/BLE subsystems, security devices, and Internet backhaul.
- Edge Computing/Data Collection Nodes:Supports external sensor arrays and storage via SPI/NAND/SDIO, with remote OTA updates and local buffering.
- Industrial IoT Gateways– Provides dual-band wireless bridging and LAN forwarding for centralized management of multiple devices.
PCB Design and System Integration Guidelines
To ensure stable performance and full functionality of the IPQ4018, the following design considerations are recommended:
- Thermal Design:Use a large ground pad beneath the chip and provide heat conduction via copper planes or chassis paths, especially under simultaneous full wireless and LAN load.
- RF Subsystem Matching:External PA/LNA and RF filters are required. 2.4 GHz and 5 GHz signal paths should be physically isolated with proper RF layout practices to avoid coupling.
- Power Isolation and Filtering:Provide separate power rails for the CPU, power management, and RF units. Use LC filters to reduce noise coupling.
- Antenna Layout:Maintain spacing and symmetry between antennas. Dual-band or discrete PCB trace antennas can be used where appropriate.
- Linux Firmware Development:Supported by OpenWRT, QSDK, and mainstream BSPs, with strong community and ecosystem backing. Firewall, bridging, VPN, and other networking functions can be deployed directly.
The IPQ-4018-0-180DRQFN-MT-00-0 is a well-balanced SoC designed for medium-class networking equipment. It delivers robust wireless performance, stable wired connectivity, and versatile peripheral support. With a mature platform and extensive software ecosystem, it strikes an effective balance between cost and integration, making it highly suitable for next-generation smart gateways, enterprise access devices, and IoT network nodes.
To explore more component specifications, packaging models, and inventory availability, please visit the WIN SOURCE official website.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS