NRF52832-QFAA-R-650x361.jpg)
1. Product Overview
The NRF52832-QFAA-R is a high-performance, ultra-low-power Bluetooth Low Energy (BLE) System-on-Chip (SoC) developed by Nordic Semiconductor. Based on the ARM® Cortex®-M4 processor, it integrates a 2.4 GHz multiprotocol radio, on-chip power management, rich peripheral interfaces, and ample embedded memory—offering a flexible, efficient, and compact wireless communication solution for next-generation smart devices.
Combining exceptional wireless performance with minimal power consumption, the NRF52832-QFAA-R is widely adopted in wearable electronics, smart home systems, medical devices, and industrial IoT applications that require reliable BLE connectivity.
2. Key Technical Features
The NRF52832-QFAA-R strikes a balance between performance, power efficiency, and system integration in BLE SoC design. Its core features include:
Feature Category | Description |
Core Processor | ARM Cortex-M4 @ 64 MHz with FPU, optimized for mid- to high-end BLE use cases |
Protocol Support | BLE 5.2, ANT, and proprietary 2.4GHz protocols with fast switching capability |
Memory Configuration | 512 KB Flash + 64 KB RAM; supports OTA updates and SoftDevice stacks |
Interfaces & Peripherals | UART, SPI, I²C, PWM, ADC, and more, with support for PPI hardware triggering |
Package & Power | QFN-48 (6×6 mm) with built-in DC-DC converter; typical power as low as 11 mW |
Operating Conditions | Industrial-grade temperature range (–40°C to +85°C), suitable for harsh environments |
3. Architectural Advantages & System Integration
The NRF52832-QFAA-R features a fully integrated SoC design, eliminating the complexity of discrete MCU + RF module architectures. Key advantages include:
- Multiprotocol Support: BLE, ANT, and proprietary 2.4GHz protocols for broad wireless ecosystem compatibility
- Low-Power Architecture: Technologies like PPI (Programmable Peripheral Interconnect) and EasyDMA reduce CPU load and lower energy consumption
- SoftDevice Stack: Nordic’s precompiled BLE stack decouples protocol handling from application code, improving stability and development agility
4. Comparison with Other NRF52 Series SoCs
Within Nordic’s NRF52 family, the NRF52832 is positioned as a balanced SoC in terms of power and performance. The table below highlights comparisons with other popular models:
Model | Flash / RAM | Protocol Support | Key Features | Package | Typical Applications |
192 KB / 24 KB | BLE 5.0 | Cost-optimized | QFN-32 | Beacons, simple controllers | |
192 KB / 24 KB | BLE 5.1 | AoA/AoD support for direction finding | QFN-32 | Indoor positioning | |
256 KB / 32 KB | BLE 5.2 + USB | USB support, cost-efficient | QFN-32 | Dongles, wireless peripherals | |
NRF52832-QFAA-R | 512 KB / 64 KB | BLE 5.2 / ANT | Balanced SoC for mainstream use | QFN-48 | Wearables, smart home |
512 KB / 128 KB | BLE 5.2 + Thread/Zigbee | Mesh, long range, industrial temp. | QFN-40 | Lighting, mesh gateways | |
1 MB / 256 KB | BLE 5.2 + Thread/Zigbee + USB + NFC | High-end SoC with BLE Audio support | QFN-73 | Audio terminals, IoT hubs |
5. Typical Application Scenarios
The NRF52832-QFAA-R is widely used in the following systems:
- Wearables: Smart bands, heart rate monitors, fitness trackers
- Smart Home: Wireless remotes, BLE-controlled lighting, smart locks
- Medical Devices: BLE-enabled thermometers, blood pressure monitors, EMG/ECG sensors
- Industrial IoT: Wireless sensor nodes, asset tracking, condition monitoring
- Consumer Electronics: BLE keyboards, mice, gaming peripherals, voice remotes
6. Engineering Value & Selection Advantages
Dimension | Engineering Value |
Power Efficiency | Ultra-low power design with deep sleep and fast wake-up modes |
Communication Range | High sensitivity and link budget for stable, long-range BLE connections |
System Simplification | Integrated SoC reduces BOM cost and board complexity |
Development Flexibility | Multi-protocol support, programmable peripherals, SoftDevice framework |
Broad Application Coverage | Suitable for both low-power sensors and complex central controllers |
As a flagship product in the Nordic NRF52 family, the NRF52832-QFAA-R combines excellent protocol versatility, computational performance, and low-power operation—making it a reliable cornerstone for wireless connectivity in the IoT era. It serves both constrained power nodes and complex protocol hubs, providing a solid foundation for any BLE-centric application.
To explore more component specifications, packaging models, and inventory availability, please visit the WIN SOURCE official website.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.
COMMENTS