Types of Relay Sockets
Relay sockets come in various types, each tailored to specific applications and relay configurations. The diverse requirements of industries necessitate different socket designs to accommodate various relay forms and functions. Below, we explore some common types of relay sockets and their applications:
Octal Sockets:
Octal sockets are widely used in industrial applications and are designed to accommodate relays with eight pins. They are commonly employed in control panels, motor control systems, and other industrial automation settings. The octal configuration is a standard in many industrial relays, providing a reliable and standardized connection.
DIN Rail Sockets:
DIN rail sockets are designed for easy mounting on DIN rails, which are standard in many industrial enclosures. These sockets are versatile and widely used in industrial automation, process control, and power distribution systems. DIN rail-mounted relay sockets simplify installation and maintenance, making them a popular choice in industrial settings where space optimization is crucial.
Panel-Mount Sockets:
Panel-mount relay sockets are designed for direct installation on panels or control cabinets. These sockets are often used in applications where relays need to be easily accessible for maintenance or replacement. The panel-mount design allows for quick and convenient installation, making them suitable for a range of applications in various industries.
Socket Bases for PCB Mounting:
For applications where relays are mounted directly on printed circuit boards (PCBs), socket bases for PCB mounting are used. These sockets facilitate the integration of relays onto the circuit board, providing a stable and secure connection. This type of socket is commonly employed in electronic devices and appliances.
Socket Bases with Screw Terminals:
Socket bases with screw terminals offer a versatile and secure connection method. These sockets are designed to accept relay pins and provide a reliable connection through screw terminals. The screw terminal design allows for easy and secure wiring, making them suitable for a variety of applications where a robust connection is essential.
Ice Cube Sockets:
Ice cube sockets, named for their compact and cubic shape, are commonly used in control panels and automation systems. They are designed to accommodate relays with a compact form factor, providing a space-efficient solution. Ice cube sockets are prevalent in applications where multiple relays are arranged closely together.
Plug-In Sockets:
Plug-in sockets are designed for relays that can be easily plugged in and removed without the need for tools. This type of socket is prevalent in applications where quick and frequent replacement of relays is necessary, minimizing downtime and simplifying maintenance. Plug-in sockets are often used in industrial control systems.
Rail-Mounted Sockets:
Rail-mounted sockets are designed to be mounted on standard DIN rails, providing a standardized and efficient solution for relay installation. These sockets are commonly used in control panels and switchgear, offering a neat and organized arrangement of relays. Rail-mounted sockets simplify the wiring process and enhance the overall reliability of the electrical system.
Features And Benefits of Littelfuse Relay Sockets
While the market is flooded with various relay sockets, Littelfuse stands out as a renowned name, recognized for manufacturing some of the best relay sockets available. The 99025 and 99026 series exemplify Littelfuse’s commitment to innovation and quality in the realm of heavy-duty relay sockets and high-power relays.
Dovetail Design:
Littelfuse relay sockets distinguish themselves with a dovetail design, allowing these sockets to seamlessly dovetail together. This innovative feature ensures a secure and reliable connection, providing an elegant solution for applications requiring the mounting of multiple relays.
Compatibility with Quick Connect Terminals:
Littelfuse relay sockets are engineered to effortlessly accept standard quick connect terminals. This user-friendly design simplifies the installation process, allowing for swift connection of wires without the need for intricate adaptations. The versatility in terminal compatibility enhances the overall efficiency of electrical systems.
Versatility in Relay Compatibility:
The 99025 and 99026 series showcase remarkable versatility by accepting both Littelfuse Heavy Duty and High Power Relays, as well as standard ISO relays. This adaptability makes these relay sockets suitable for a wide range of applications, addressing the diverse needs of various industries.
Easy Mounting with Brackets:
Equipped with brackets for easy mounting, Littelfuse relay sockets facilitate a straightforward installation process. These brackets provide a secure and stable foundation for the relays, simplifying integration into different systems and contributing to the overall efficiency of the electrical setup.
Rugged Construction with Glass-Filled Polyamide:
Crafted from rugged glass-filled polyamide, Littelfuse relay sockets boast durability that can withstand the rigors of demanding environments. This robust construction ensures longevity and reliability, making them ideal for heavy-duty applications where resilience is paramount.
Weatherproof Design:
Recognizing the importance of resilience in diverse settings, Littelfuse relay sockets feature a weatherproof construction. This design element safeguards the sockets from environmental factors such as moisture and dust, ensuring consistent performance in both indoor and outdoor applications.
Wide Temperature Range:
Littelfuse relay sockets are designed to operate within a broad temperature range, from -40 °C to 85 °C. This wide temperature tolerance makes them suitable for deployment in a variety of climates and conditions, offering flexibility and reliability across different applications.
In a market saturated with options, Littelfuse relay sockets shine as examples of reliability and innovation. Their commitment to quality is evident in features like the dovetail design, compatibility with quick connect terminals, and rugged construction, setting them apart as a trusted choice for heavy-duty and high-power applications.
Applications of Littelfuse Relay Sockets
Littelfuse’s relay sockets, particularly the 99025 and 99026 series, find applications in various scenarios, showcasing their adaptability and effectiveness. The 99025 series is specifically designed for use with Tyco (AMP) terminals 280756 or 280755, while the 99026 series is tailored for use with Tyco (AMP) terminals 42281 or Ark-Les 3000H112A series.
99025 Series: High Power Relays, Form A (SPST):
The 99025 series is engineered to work seamlessly with High Power Relays, specifically those configured in Form A (Single Pole, Single Throw). This makes them well-suited for applications where a simple on/off functionality is required, providing a reliable solution for high-power circuits.
99026 Series: Heavy Duty Relays, Form A (SPST) or Form C (SPDT):
The 99026 series offers even greater versatility, catering to both Form A (SPST) and Form C (Single Pole, Double Throw) configurations. This adaptability makes the 99026 series suitable for a wider range of applications, where switching between two circuits is necessary.
Littelfuse has undeniably played a pivotal role in shaping the landscape of relay sockets, and their 99025 and 99026 series are prime examples of this commitment to excellence. The innovative features, such as the dovetail design, compatibility with quick connect terminals, and rugged construction, underscore Littelfuse’s dedication to providing reliable solutions for heavy-duty and high-power applications.
For those seeking to integrate Littelfuse relay sockets into their systems, WIN SOURCE serves as a reliable partner. As a trusted distributor of electronic components, WIN SOURCE offers a platform for sourcing genuine Littelfuse products, ensuring that businesses have access to the latest advancements in relay socket technology.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS