Overview
STM32F217VGT6is a 32-bit microcontroller based on the ARM Cortex-M3 core launched by STMicroelectronics. It is widely used in embedded systems, IoT devices, industrial control and consumer electronics. With its high performance, rich peripheral interfaces and low power consumption, STM32F217VGT6 has become an ideal choice for design engineers in a variety of application scenarios.

Core parameters
parameter | value |
Kernel | ARM Cortex-M3 |
Operating frequency | 120 MHz |
Flash storage capacity | 1 MB |
SRAM | 128 KB |
Operating voltage range | 1.8V to 3.6V |
Peripherals | UART, SPI, I2C, USB |
Package Type | LQFP-100 |
Features and benefits of STM32F217VGT6
High-performance processing capabilities
The ARM Cortex-M3 processor on the STM32F217VGT6 runs at up to 120 MHz, providing powerful computing power for complex embedded applications and is suitable for scenarios that require fast data processing and real-time response.
Rich peripheral interfaces
This model provides a variety of peripheral interfaces, including UART, SPI, I2C and USB, to meet diverse communication needs. Its integrated Ethernet and CAN interfaces make it excellent in industrial automation and IoT applications.
Low power design
Through its low-power design, the STM32F217VGT6 supports multiple power consumption modes (such as standby mode and sleep mode), making it suitable for battery-powered devices and can significantly extend the product’s usage time.
Advanced encryption
To meet the needs of information security, the STM32F217VGT6 is equipped with a hardware encryption unit that supports AES encryption and a random number generator (RNG). This makes it perform well in applications that require data security (such as financial equipment and medical equipment).
Application Scenario
IoT devices
The STM32F217VGT6’s low power consumption, high performance, and rich interfaces make it an ideal choice for IoT devices. Whether it is smart home, industrial IoT, or medical monitoring equipment, this model can provide stable performance.
Industrial Automation
In the field of industrial automation, the STM32F217VGT6 can achieve efficient data acquisition and instruction execution in complex control systems with its high-speed processing capability and stable communication interfaces such as CAN and Ethernet.
Consumer Electronics
Consumer electronics usually have high power requirements, and the low power consumption of the STM32F217VGT6 ensures that the device still has excellent performance after long-term use. Whether it is smart home devices, wearable devices or portable electronic products, this microcontroller can provide strong support for them.
STM32F217VGT6 Competitive Analysis
Compared with other similar microcontrollers on the market, the outstanding advantages of STM32F217VGT6 are its rich peripheral integration, efficient power management and powerful processing capabilities. For example, compared with similar products, it provides higher frequency and more peripheral interface options, especially in applications that require Ethernet and encryption functions.
Features/Specifications | STM32F217VGT6 | Other Microcontrollers |
core | ARM Cortex-M3 | ARM Cortex-M0/M4 |
Maximum frequency | 120 MHz | 80-100 MHz |
Operating voltage | 1.8V – 3.6V | 3.3V |
Encryption | Support AES encryption | Partially not supported |
Why choose STM32F217VGT6?
With its excellent performance, rich peripherals and low power design, STM32F217VGT6 is an ideal choice for efficient embedded systems. Whether in the Internet of Things, industrial control, or consumer electronics, STM32F217VGT6 can provide high reliability and stability to ensure efficient operation of the system.
FAQ
Q1: How does the STM32F217VGT6 maintain high performance in low-power applications?
The STM32F217VGT6 uses a variety of low-power designs and can operate in the voltage range of 1.8V to 3.6V, ensuring efficient computing capabilities in power-sensitive applications.
Q2: What is the package type of STM32F217VGT6?
STM32F217VGT6 adopts LQFP-100 package, which is compact and can meet the strict space requirements of embedded systems and provide good heat dissipation performance.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – STM32F217VGT6
Price: Win Source – RFQ for STM32F217VGT6
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.
COMMENTS