The 206037-1 CPC Connector Housing
Connector Type: Plug Housing
The 206037-1 is a Plug Housing designed for Female Sockets, making it a versatile component suitable for various applications. This connector is meticulously engineered to accommodate 16 positions, providing extensive connectivity options.
Shell Size – Insert: 17-16
The shell size and insert design of 17-16 contribute to the compact nature of the connector, ensuring that it fits seamlessly into your design without compromising on functionality.
Contact Type: Crimp
Featuring a crimp contact type, the 206037-1 ensures a secure and reliable electrical connection. The crimping mechanism enhances the stability of the contacts, reducing the risk of signal loss or disconnection.
Contact Size: 16
With a contact size of 16, this connector is optimized for a range of applications, striking a balance between size and performance.
Mounting Type: Free Hanging (In-Line)
Designed for flexibility, the 206037-1 CPC Connector Housing is intended for free-hanging, in-line installations. This mounting type simplifies the integration process, allowing for easy and efficient incorporation into your electronic system.
Fastening Type: Threaded
The threaded fastening type ensures a secure and stable connection, minimizing the chances of accidental disengagement. This feature is particularly beneficial in applications where vibration or movement is a concern.
Orientation: A
The A orientation further enhances the connector’s adaptability, providing different orientation options based on the specific requirements of your design.
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Crafted from high-quality materials such as Polyamide (PA66), Nylon 6/6, and Glass Filled compounds, the connector shell ensures durability and resilience in various environmental conditions.
Housing Color: Black
The black housing color not only adds a sleek and professional aesthetic to your design but also signifies Future Electronics’ commitment to delivering products that meet both functional and visual expectations.
Material Flammability Rating: UL94 V-0
Safety is paramount in electronic design, and the 206037-1 CPC Connector Housing excels in this aspect with a UL94 V-0 flammability rating. This ensures that the connector meets stringent safety standards, providing peace of mind in critical applications.
Features: Coupling Nut
The inclusion of a coupling nut simplifies the mating and unmating process, contributing to the overall user-friendly design of the 206037-1 CPC Connector Housing.
Shielding: Unshielded
While some applications may require shielding, the unshielded design of this connector makes it suitable for scenarios where electromagnetic interference is not a primary concern.
Insert Material: Polyamide (PA), Nylon, Glass Filled
The use of Polyamide (PA), Nylon, and Glass Filled materials in the insert construction ensures a balance of strength, durability, and weight, making the 206037-1 an ideal choice for various electronic designs.
Contact Shape: Circular
The circular contact shape is a standard and widely accepted design, ensuring compatibility with a broad range of mating connectors and facilitating interchangeability.
Operating Temperature: -55°C ~ 105°C
The wide operating temperature range of -55°C to 105°C makes the 206037-1 CPC Connector Housing suitable for applications in diverse environmental conditions, providing reliability across a spectrum of industries and use cases.
Installation and Integration Guidelines
Efficient installation and seamless integration are critical aspects of any electronic component, and the 206037-1 CPC Connector Housing from Future Electronics is no exception. Let’s shed light on installing and integrating the connector into your electronic systems, ensuring optimal performance and reliability.
Pre-Installation Checks
Before beginning the installation process, conduct a thorough review of the 206037-1 CPC Connector Housing and its accompanying documentation. Verify that you have all the necessary components and tools for a smooth installation.
Connector Orientation
Given the A orientation of the 206037-1, it’s essential to ensure correct alignment during installation. Align the connector according to the specified orientation to prevent any misalignment issues that could compromise the electrical connection.
Crimp Contact Preparation
If you’re unfamiliar with crimp contacts, it’s crucial to follow the specified guidelines for preparing the contacts. Proper crimping ensures a secure electrical connection, reducing the risk of signal loss or intermittent connections.
Threaded Fastening Process
The threaded fastening type of the 206037-1 requires careful attention during the installation process. Follow the recommended torque specifications to achieve the optimal level of fastening without over-tightening, which could potentially damage the connector.
Free-Hanging (In-Line) Mounting
As the 206037-1 is designed for free-hanging, in-line installations, ensure that you account for the physical space required. Secure the connector in a position that minimizes strain on the cable and promotes efficient signal transmission.
Coupling Nut Engagement
Take advantage of the coupling nut feature to simplify the mating and unmating process. Ensure that the coupling nut is securely engaged to maintain a stable connection, and follow any specific guidelines provided by Future Electronics.
Environmental Considerations
Consider the operating temperature range of -55°C to 105°C when determining the placement of the connector within your electronic system. Ensure that it is positioned in an environment that aligns with these temperature specifications to guarantee optimal performance.
Testing and Verification
After completing the installation, perform thorough testing and verification procedures. Check for continuity, proper crimping, and overall functionality to confirm that the 206037-1 CPC Connector Housing is integrated correctly and meets your design requirements.
Documentation and Record-Keeping
Maintain detailed documentation of the installation process, including any adjustments made and test results. This documentation serves as a valuable reference for future troubleshooting or system upgrades.
The 206037-1 CPC Connector Housing by Future Electronics stands out as a versatile and reliable solution for electronic designs requiring a Plug Housing for Female Sockets. With its advanced features, robust construction, and Future Electronics’ commitment to quality, this connector streamlines the design process, offering engineers and designers a component that meets and exceeds industry standards.
Whether in industrial automation, automotive, or other demanding applications, the 206037-1 CPC Connector Housing is poised to elevate your design to new heights.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS