The TP4056 stands out as a remarkable battery management IC for the straightforward and efficient charging of single-cell lithium-ion batteries. As a complete linear charger housed in a SOP-8 package, the TP4056 boasts a low external component count, making it an ideal choice for portable applications.
This versatile device is designed to operate seamlessly with both USB ports and wall adapters, offering flexibility in charging options.
Internal Architecture and Efficiency of TP4056
The brilliance of the TECH PUBLIC TP4056 lies in its internal architecture, particularly the ingenious integration of a PMOSFET structure. This internal PMOSFET architecture serves as a fundamental building block, eliminating the need for an external blocking diode.
This design innovation significantly streamlines the charging circuit, reducing complexity and enhancing overall efficiency.
Traditionally, external blocking diodes are employed to prevent the discharge of energy back into the charging source. However, the TP4056’s internal PMOSFET architecture renders this additional component unnecessary.
This not only simplifies the circuitry but also contributes to a more efficient charging process, as the elimination of the diode reduces power losses that may occur during charging.
A standout feature of this architecture is its incorporation of preventive measures against negative Charge Current Circuits. By preemptively addressing the potential issues related to negative charge currents, the TP4056 ensures the safety and reliability of the entire charging system.
This proactive approach adds an extra layer of protection to the lithium-ion battery being charged, enhancing the overall robustness of the charging process.
The absence of an external blocking diode, coupled with the internal PMOSFET architecture, showcases the TP4056’s commitment to simplicity without compromising on functionality.
This internal architecture not only optimizes the charging efficiency but also contributes to the overall longevity of the charging circuit and the battery, making the TP4056 an intelligent and reliable choice for single-cell lithium-ion battery charging.
Thermal Regulation and Charge Control
Thermal feedback is a key aspect of the TP4056’s design, ensuring that the charge current is regulated to limit the die temperature, especially during high-power operation or in elevated ambient temperatures. This thermal regulation not only protects the internal components but also enhances the overall longevity and safety of the lithium-ion battery being charged.
The charge voltage is fixed at 4.2V, offering a precise charging experience with a remarkable accuracy of 1.5%. The charge current is programmable externally using a single resistor, allowing for flexibility in adapting the charger to different battery capacities and requirements.
The TP4056 also features an automatic charge cycle termination mechanism. When the charge current drops to 1/10th of the programmed value after reaching the final float voltage, the charger automatically terminates the charging process, preventing overcharging and ensuring the battery’s health.
Features for Enhanced Usability
The TECH PUBLIC TP4056 not only excels in its core charging functionality but also comes packed with a suite of additional features that significantly elevate its usability and versatility.
Programmable Charge Current Up to 1000mA
One of the standout features of the TP4056 is its flexibility in adapting to various battery capacities. The charger supports a programmable charge current of up to 1000mA, allowing designers and engineers to tailor the charging process to the specific requirements of different lithium-ion batteries.
This programmability eliminates the need for multiple chargers, offering a versatile solution for a range of devices with varying power needs.
No MOSFET, Sense Resistor, or Blocking Diode Required
Simplicity meets efficiency with the TP4056’s design, as it eliminates the necessity for additional components such as MOSFETs, sense resistors, or blocking diodes. This not only reduces the overall component count but also streamlines the charging circuit, making it more robust and less prone to failure.
The absence of these components contributes to a more compact and cost-effective solution, aligning perfectly with the demands of portable applications.
Complete Linear Charger in SOP-8 Package for Single Cell Lithium-Ion Batteries
The TP4056’s integration as a complete linear charger within an SOP-8 package is a testament to its commitment to simplicity and space efficiency. This compact form factor is particularly advantageous for portable applications where space is at a premium. The SOP-8 package houses the entire charging circuit, making the TP4056 an ideal choice for designers seeking a compact and integrated solution for charging single-cell lithium-ion batteries.
Constant-Current/Constant-Voltage Charging
The TP4056 employs a constant-current/constant-voltage charging mechanism, ensuring a stable and controlled charging process. This dual-stage charging approach enhances the overall safety and efficiency of the charging cycle. The constant-current phase charges the battery rapidly, while the constant-voltage phase ensures a smooth transition to the final charge voltage, preventing overcharging and safeguarding the battery’s health.
Charges Single Cell Li-Ion Batteries Directly from USB Port
The TP4056’s adaptability extends to its power source compatibility. It can seamlessly charge single-cell Li-Ion batteries directly from a USB port. This feature enhances its usability, especially in applications where USB ports are readily available, such as in portable electronic devices, providing a convenient and widely accessible power source for charging.
Preset 4.2V Charge Voltage with 1.5% Accuracy
Precision is a hallmark of the TP4056’s design. The charger maintains a preset 4.2V charge voltage with an impressive accuracy of 1.5%. This precision ensures that the battery is charged to its optimal level, maximizing performance and longevity. The TP4056’s commitment to accuracy makes it a reliable choice for applications where precise control over the charging process is crucial.
Automatic Recharge
The TP4056 incorporates an automatic recharge feature, adding an extra layer of convenience to the charging process. After the charge cycle is completed, the charger can automatically initiate a recharge cycle if the battery voltage drops below a certain threshold. This feature ensures that the battery remains ready for use, minimizing downtime and providing a continuous and reliable power supply.
Soft-Start Limits Inrush Current
Inrush current during the initial stages of charging can pose challenges to both the charger and the battery. The TP4056 addresses this concern with its soft-start feature, which limits inrush current. This gradual ramp-up of current prevents sudden spikes that could potentially damage the battery or the charger. The soft-start feature adds an extra layer of protection, contributing to the overall reliability and safety of the charging process.
In essence, the TECH PUBLIC TP4056’s additional features go beyond basic charging capabilities, offering a comprehensive and sophisticated solution for charging single-cell lithium-ion batteries. Its programmability, integrated design, constant-current/constant-voltage charging, and additional features collectively make it a standout choice for engineers and designers seeking a versatile and reliable charging solution.
The TECH PUBLIC TP4056 is a great choice for charging small batteries in things like phones or gadgets. It’s reliable, works well, and is easy for engineers to use. The charger has cool features like adjustable charging power, a small design, and it can work with different devices.
If you’re thinking of getting one, you can find it at WIN SOURCE, an excellent distributor known for selling top-quality electronic stuff. They make sure you get quality products, so you can trust them when getting the TECH PUBLIC TP4056.
So, if you’re working on a project and need a good battery charger, consider the TP4056 from WIN SOURCE for a straightforward and dependable solution.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS