• Home
  • Parts Library
  • 10CL006YU256C8G

    Overview

    The 10CL006YU256C8G is a low-power FPGA from Intel ‘s (formerly Altera) Cyclone® 10 LP series , designed for embedded and industrial applications with stringent requirements for power consumption, cost, and reliability . This device significantly reduces static and dynamic power consumption while maintaining flexible programmable logic capabilities, making it an ideal alternative to traditional CPLDs or high-power FPGAs.

    This model integrates approximately 6K logic elements (LEs) , supports multiple standard interfaces and on-chip resources, and uses a U256 package , making it suitable for system designs with limited space and requiring long-term stable supply. The 10CL006YU256C8G is widely used in industrial control, interface bridging, communication protocol conversion, display control, consumer electronics, and embedded systems .

    Core parameters

    parameter

    value

    Product Type

    Low power FPGA

    series

    Intel Cyclone® 10 LP

    Logic unit (LE)

    Approximately 6K

    Embedded storage

    Approximately 288 Kb

    PLL quantity

    Multi-channel on-chip PLL

    Number of I/Os

    Maximum approximately 176 (depending on configuration)

    I/O voltage standard

    1.2V/1.5V/1.8V/2.5V/3.3V

    Core voltage

    1.2V

    Configuration method

    Active Serial / Passive Serial / JTAG

    Operating temperature range

    -40°C to +85°C

    Encapsulation type

    U256 (FineLine BGA)

    Speed level

    -8

    Environmental standards

    RoHS compliant (lead-free)

     

    Features

    Ultra-low power architecture, suitable for long-term system operation

    The Cyclone 10 LP series is designed for low power consumption. The 10CL006YU256C8G can significantly reduce power consumption in both standby and running states, making it ideal for long-term operation applications in industrial equipment, communication terminals and embedded systems.

    Flexible programmable logic to replace multiple discrete devices

    FPGA programmable logic can integrate various control logics, interface timing and protocol processing into a single chip, reducing the number of peripheral devices and lowering the system BOM cost.

    Enriched I/O standards, compatible with multiple interfaces

    It supports multiple mainstream I/O voltages and interface standards, facilitating direct connection with MCUs, DSPs, sensors, and external memory, thereby enhancing system design flexibility.

    Mature toolchain and ecosystem support

    It supports Intel Quartus® Prime design software, providing comprehensive development, debugging, and verification tools to shorten development cycles and reduce engineering risks.

     

    Typical application scenarios

    • Industrial control and automation

      I/O expansion, state machine control, industrial interface logic.

    • Communication and interface bridging

      protocol conversion, timing shaping, and data aggregation.

    • Display and human-machine interface

      control logic, button and touch interface management.

    • Embedded system

      MCU coprocessor, peripheral control and custom logic implementation.

    • Programmable control units in cost-sensitive consumer electronics products.

    Comparative Advantage Analysis

    Performance indicators

    10CL006YU256C8G

    Traditional CPLD

    Logical Scale

    ~6K LE

    smaller

    Power consumption performance

    Extremely low

    medium

    Scalability

    high

    limited

    I/O flexibility

    Multi-voltage support

    less

    Development tools

    Complete

    Relatively simple

    System integration

    high

    lower

    Compared to traditional CPLDs, the 10CL006YU256C8G has significant advantages in logic resources, power consumption control, and system expansion capabilities , while maintaining a lower overall cost.

    Manufacturer Profile: Intel (Altera)

    Intel is a leading global semiconductor manufacturer with deep technological expertise in the FPGA field. The Cyclone series of FPGAs has long served the industrial, communications, and embedded markets, while the Cyclone 10 LP focuses on low-power and cost-effective applications , boasting stable supply and a mature ecosystem.

    Why choose 10CL006YU256C8G?

    ● Cyclone 10 LP low-power architecture, suitable for long-term operation.

    ● Approximately 6K logic cells, meeting the needs of small to medium-scale logic.

    ● Supports multiple I/O voltages and interface standards.

    ● U256 BGA package, balancing size and pin resources.

    ● Mature Quartus toolchain, high development efficiency.

    ● Industrial-grade temperature range, high reliability.

    Frequently Asked Questions (FAQ)

    Q1: Is the 10CL006YU256C8G suitable as a replacement for a traditional CPLD?
    Yes. For applications requiring more logic resources, lower power consumption, and greater flexibility, this device is an ideal upgrade option for CPLDs, especially suitable for interface control and state machine designs.

    Q2: Is this FPGA suitable for long-term industrial supply projects?
    Absolutely. The Cyclone 10 LP series is positioned for the industrial and embedded markets. Intel provides long-term supply plans and mature tool support, making it suitable for industrial projects with long lifecycles.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – 10CL006YU256C8G

    Price: Win Source – 10CL006YU256C8G

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: