Overview
AD7656YSTZ-1 is a high-precision 16-bit multi-channel analog-to-digital converter (ADC) launched by Analog Devices, designed for applications requiring high sampling rate and multiple input channels. With its excellent performance and reliability, AD7656YSTZ-1 is widely used in industrial automation, medical equipment, communication systems, and test and measurement fields.
Technical specifications
parameter | Specification |
Resolution | 16 bit |
Sampling rate | 250 kSPS |
Input Channels | 6 channels |
Input Type | Differential/Single-ended |
Supply voltage range | 4.75V to 5.25V |
Power consumption | 65 mW (typical) |
interface | Serial/parallel interface |
Package Type | 48-pin LQFP |
AD7656YSTZ-1 Outstanding Features
The AD7656YSTZ-1 is a versatile analog-to-digital converter with efficient data acquisition capabilities. Its performance characteristics make it excellent in many fields of application:
The multi-channel acquisition capability
provides 6 analog input channels, supports differential and single-ended signal input, and meets the needs of complex systems for multiple signal sources.
High Precision and High Resolution
16-bit resolution combined with ±2 LSB linearity error ensures high-precision signal processing.
Flexible interface support
with serial and parallel interface options, easy to integrate with different types of microcontrollers and DSP systems.
Low power design
The typical power consumption of 65 mW makes it suitable for portable devices and energy-sensitive applications.
The high-reliability design
integrates a sample-and-hold circuit and an internal voltage reference to ensure efficient operation and reduce external circuit complexity.
Application Areas
The high performance features of AD7656YSTZ-1 make it widely used in the following fields:
Industrial automation : Such as programmable logic controllers (PLC) and process monitoring systems, providing efficient signal acquisition and processing capabilities.
Medical equipment : Accurate sampling of signals from equipment such as ultrasound imaging and electrocardiogram (ECG).
Communication systems : used in wireless base stations and antenna arrays to efficiently process multi-path signals.
Test and Measurement : Supports real-time measurement and analysis of complex signals, suitable for laboratory and industrial test environments.
Comparative Analysis: AD7656YSTZ-1 vs. Other ADCs
Features/Specifications | AD7656YSTZ-1 | Common ADC Products |
Resolution | 16 bit | 12-14 digits |
Number of input channels | 6 channels | 2-4 channels |
Sampling rate | 250 kSPS | 100-200 kSPS |
Power consumption | 65 mW | 100 mW |
Package Type | 48-pin LQFP | QFN/SOT-23, etc. |
With higher resolution and sampling rate, AD7656YSTZ-1 is particularly suitable for applications with high performance requirements.
Analog Devices: A global leader in analog technology
Analog Devices (ADI) has long been committed to providing high-performance, innovative analog signal processing solutions. The AD7656YSTZ-1 is a reflection of its innovative capabilities in the field of analog-to-digital converters, and its strong technical support and excellent performance have been widely recognized in the industry.
Why choose AD7656YSTZ-1?
The AD7656YSTZ-1 is popular among designers and manufacturers for its flexible input channels, high resolution, and low power consumption. Whether in industrial automation equipment or medical imaging systems, the product can provide excellent performance and reliability.
FAQ
Q1: Does AD7656YSTZ-1 support synchronous sampling?
Yes, AD7656YSTZ-1 is designed with the need for multi-channel synchronous sampling in mind, and is particularly suitable for real-time applications that process multiple signal sources. This feature enables it to excel in scenarios that require high-precision time synchronization, such as industrial automation and communication systems. At the same time, it supports multi-channel differential inputs, further enhancing the ability to process complex signals.
Q2: Is the AD7656YSTZ-1 suitable for low-power applications?
Absolutely. Its typical power consumption of 65 mW makes it an excellent choice for energy-sensitive portable and battery-powered devices. In addition, the low-power design not only extends the device’s battery life, but also reduces the system’s thermal management requirements, thereby improving overall reliability and stability.
For more information or to obtain a quote, please visit the following links:
Product Details : Win Source – AD7656YSTZ-1
Request a Quote : Win Source – RFQ for AD7656YSTZ-1
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS