Overview
AD8552ARZ-REEL7 is a low-noise, high-precision dual-channel operational amplifier launched by Analog Devices, designed for applications requiring high precision and low noise. With excellent DC accuracy and wide operating temperature range, the device has become an ideal choice for industrial measurement equipment, medical equipment, and consumer electronics.
Specification
characteristic | Specification |
Supply voltage range | 2.7V to 5.5V |
Input offset voltage | 1µV max |
Input bias current | 1nA max |
Gain Bandwidth Product | 10MHz |
Input noise voltage density | 2.7nV/√Hz |
Package Type | SOIC-8, MSOP-8 |
AD8552ARZ-REEL7 Outstanding Features
The AD8552ARZ-REEL7 integrates several advanced features to provide excellent accuracy and stability for applications that require the highest levels of signal integrity and high precision:
Ultra-low noise performance : The input noise voltage density is only 2.7nV/√Hz, which is suitable for precision measurement equipment with extremely high signal quality requirements to ensure measurement accuracy.
High gain stability : 10MHz gain-bandwidth product supports high-frequency applications, while having excellent low offset and low drift, suitable for applications requiring high gain.
Wide temperature range : Supports an operating temperature range from -40°C to +125°C, suitable for harsh industrial and outdoor environments, ensuring stable operation of the device in various environments.
High input impedance : The high input impedance design of AD8552 minimizes the impact of input current on measurement accuracy and is suitable for weak signal amplification.
Application Areas
The high precision and low noise performance of AD8552ARZ-REEL7 make it widely used in many fields:
Industrial measurement equipment : such as pressure sensors and temperature sensors, providing accurate signal amplification for industrial measurement.
Medical equipment : Widely used in medical monitoring and diagnostic equipment, providing stable signal amplification function to ensure data reliability.
Consumer electronics : Suitable for high-precision consumer electronics such as high-fidelity audio equipment, meeting users’ demand for high-quality audio experience.
Comparison with other operational amplifiers
Characteristic | AD8552ARZ-REEL7 | Common Operational Amplifiers |
Input offset voltage | 1µV max | Typically 1mV |
Input noise voltage density | 2.7nV/√Hz | Typically 10nV/√Hz |
Gain Bandwidth Product | 10MHz | Common values are 1-5MHz |
Operating temperature range | -40°C to +125°C | Typically -40°C to +85°C |
Package Type | SOIC-8, MSOP-8 | Various (DIP-8, TSSOP, etc.) |
Analog Devices: A global leader in high-performance analog technology
Analog Devices is committed to providing innovative, high-performance analog and digital signal processing solutions to customers around the world. AD8552ARZ-REEL7 is one of its representative products, which has been widely recognized in the market for its excellent performance. The company continues to innovate and provide users with reliable technical support to help them design high-performance electronic products.
Why choose AD8552ARZ-REEL7?
The AD8552ARZ-REEL7 has excellent noise performance, high accuracy and stability, making it an ideal choice for demanding applications. Especially in the industrial and medical fields, the AD8552ARZ-REEL7 provides the required accuracy and reliability, making it a trusted choice for design engineers and manufacturers.
FAQ
Q1: Is AD8552ARZ-REEL7 suitable for battery-powered applications?
Yes, the low power consumption of AD8552ARZ-REEL7 makes it very suitable for battery-powered devices, which can effectively reduce battery consumption and extend the battery life of the device. In addition, its wide input voltage range ensures stable operation under various battery voltage conditions, making it an ideal choice for portable devices and mobile applications.
Q2: How to fine-tune the offset voltage in AD8552ARZ-REEL7?
AD8552 supports external trimming of offset voltage. Users can optimize the offset voltage through external resistors or simple circuit adjustments to achieve higher system accuracy. This fine-tuning capability is particularly suitable for precision measurement and signal amplification applications, which can greatly improve the measurement accuracy and overall performance of the device.
For more details and to explore our inventory, please visit the links below :
Product Details: Win Source – AD8552ARZ-REEL7
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS