• Home
  • Parts Library
  • ADG849YKSZ-REEL7

    Overview

    The ADG849YKSZ-REEL7 is a high-performance single-pole double-throw (SPDT) analog switch from Analog Devices (ADI). Manufactured using advanced CMOS technology, it features ultra-low on-resistance (Ron), extremely low power consumption, and fast switching time. This device is particularly suitable for applications such as high-precision signal switching, measurement instruments, portable devices, and communication systems.

    The ADG849YKSZ offers single-supply operation (1.8V ~ 5.5V), with an on-resistance of only 0.8Ω (typical) and a switching time of only 20ns, maintaining excellent linearity and low distortion performance in high-speed signal paths. The device is housed in a miniature SC70-6 (SOT-363) package, making it ideal for high-density, low-power system designs.

    Core parameters

    Parameter

    numerical values

    Switch type

    SPDT (Single-blade Double Throw)

    Power supply voltage range

    1.8V ~ 5.5V

    On-resistance (Ron)

    0.8Ω (typical, VDD = 5V)

    Ron matching

    0.02Ω (typical)

    On-resistance flatness

    0.05Ω (typical)

    Switching time

    20ns (typical value)

    Leakage current

    10 pA (typical value @ 25°C)

    Bandwidth (–3dB)

    300MHz

    Isolation (1MHz)

    -80dB

    Distortion performance (THD+N)

    0.03% (@1kHz, 2Vp-p)

    Power consumption

    <1µW (typical)

    Encapsulation type

    SC70-6 (SOT-363, 1.25×2.0mm)

    Operating temperature range

    -40°C to +125°C (industrial grade)

    Environmental standards

    RoHS compliant / Lead-free

    Features

    • Ultra-low on-resistance (Ron)

      • With a typical value of only 0.8Ω, it minimizes signal attenuation and distortion, improving accuracy and linearity.

    • Low power design

      • The CMOS process results in near-zero quiescent current and extremely low system standby power consumption.

    • High bandwidth + fast switching

      • With a bandwidth of 300MHz and a switching time of 20ns, it meets the requirements for high-speed signal transmission and switching.

    • Excellent signal integrity

      • Its low leakage current, low charge injection, and high isolation make it ideal for high-impedance signal channels.

    • Wide voltage compatibility

      • Supports 1.8V to 5.5V power supply and is suitable for a variety of analog and digital systems.

    Typical application scenarios

    • Data Acquisition System (DAQ)

      • Used for analog input channel selection and signal routing.

    • Audio and video switching

      • Its high linearity and low noise characteristics make it suitable for high-fidelity audio or video path switching.

    • Communication and Radio Frequency Systems

      • Its low Ron and high bandwidth design make it suitable for RF signal control.

    • Portable devices

      • It acts as a signal or power path switcher in a battery-powered system.

    • Test and measuring instruments

      • Implement channel switching or signal multiplexing in precision testing equipment.

    Performance Comparison

    Index

    ADG849YKSZ-REEL7

    MAX4619EUK (Maxim similar switch)

    On-resistance (Ron)

    0.8Ω (typical)

    2.0Ω

    Operating voltage range

    1.8V ~ 5.5V

    2.0V ~ 5.5V

    Switching time

    20ns

    60ns

    bandwidth

    300MHz

    100MHz

    Leakage current

    10pA (typical)

    50pA (typical)

    Static power consumption

    <1µW

    20µW

    Compared to similar devices, the ADG849 has lower on-resistance, faster switching speed and lower power consumption, making it suitable for systems with extremely high signal integrity requirements.

    Manufacturer Profile: Analog Devices (ADI)

    Analog Devices is a leading global manufacturer of high-performance analog and mixed-signal ICs. Its analog switches and multiplexers are renowned for their low power consumption, high speed, and high linearity. The ADG849 series continues ADI’s technological advantages in precision signal switching and is widely used in industrial measurement and control, audio equipment, and communications.

    Why choose ADG849YKSZ-REEL7?

    ● Ultra-low on-resistance (0.8Ω), minimal signal loss

    ● High bandwidth (300MHz), supporting high-speed signal switching

    ● Low power consumption (<1µW), extending battery life

    ● Low leakage current and low charge injection, maintaining signal integrity

    ● Small package (SC70-6), suitable for compact system designs

    ● Industrial-grade temperature range (–40°C to +125°C)

    Frequently Asked Questions (FAQ)

    Q1: Is the ADG849YKSZ suitable for bidirectional signals?
    Yes. The ADG849YKSZ is a bidirectional single-pole double-throw (SPDT) analog switch with omnidirectional inputs and outputs, capable of transmitting positive and negative bipolar analog signals. This makes it highly flexible in applications such as signal switching and multiplexing.

    Q2: Can it be used for audio signal switching?
    Yes. It features ultra-low on-resistance (typically 0.8 Ω), extremely low distortion (THD+N < 0.03%), and wide bandwidth (>45 MHz), making it ideal for applications such as high-fidelity audio channel switching and input source selection for portable devices.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – ADG849YKSZ-REEL7

    Price quote: Win Source – ADG849YKSZ-REEL7

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: