Overview
ADUM1201CRZ is a dual-channel digital isolator from Analog Devices. It is based on iCoupler® technology and provides excellent isolation performance and low power consumption. This model is designed for industrial automation, data acquisition, medical equipment, power electronics and other fields, and is suitable for application scenarios that require high security and low latency.
Main Specifications
Specification | Details |
Isolation voltage | 2500 Vrms |
Number of channels | 2 |
Signal transmission rate | Up to 25 Mbps |
Operating voltage range | 2.7V to 5.5V |
Power consumption | Low power design |
Package Type | 8-pin SOIC |
Highlight features
ADUM1201CRZ has several unique features that make it stand out from similar products:
iCoupler® Isolation Technology : Uses ADI’s iCoupler® technology to provide superior signal isolation, ensuring isolation voltages up to 2500 Vrms.
Dual-channel bidirectional transmission : Provides two independent isolation channels to support data transmission in different directions, making data transmission flexible and safe.
High signal transmission rate : Supports signal transmission rates up to 25 Mbps, ensuring high-speed data transmission while maintaining low latency.
Low power design : Optimized power management helps extend battery life and reduce overall energy consumption.
Wide operating voltage range : The operating voltage range of 2.7V to 5.5V enables it to adapt to the voltage requirements of various application scenarios.
Application Areas
ADUM1201CRZ is widely used in the following fields due to its excellent performance and reliability:
Industrial automation and control : Suitable for signal isolation in various industrial environments to ensure the security and stability of data communication.
Data acquisition system : In high-precision data acquisition, dual-channel isolation provides higher measurement accuracy and system reliability.
Medical equipment : used for internal signal transmission of medical equipment to ensure data integrity and patient safety.
Power Electronics and Energy Management : Provide high voltage isolation and ensure electrical safety in power systems and energy management.
Comparative Analysis: ADUM1201CRZ vs. Other Digital Isolators
Features/Specifications | ADUM1201CRZ | Other Digital Isolators |
Isolation voltage | 2500 Vrms | 1500 Vrms |
Signal transmission rate | Up to 25 Mbps | 10 Mbps |
Power consumption | Low power consumption | High power consumption |
Package Type | 8-pin SOIC | Various (DIP-8, etc.) |
Analog Devices: A Leader in Innovative Isolation Solutions
As a global leading provider of signal processing and isolation technology, Analog Devices has brought efficient isolation solutions to the market through iCoupler® technology. ADUM1201CRZ is ADI’s outstanding achievement in digital isolation technology, and its high isolation performance and reliability have been widely recognized by users around the world.
Why choose ADUM1201CRZ?
ADUM1201CRZ is an ideal choice for design engineers and manufacturers due to its excellent isolation characteristics, flexible dual-channel design and low power consumption. Whether in industrial automation or medical equipment, it can provide excellent isolation performance to ensure the safety of equipment and the stability of data transmission.
FAQ
Q1: Is ADUM1201CRZ suitable for high voltage power electronics applications?
Yes, ADUM1201CRZ has an isolation voltage of 2500 Vrms, which is very suitable for signal isolation needs in high-voltage power electronics and energy management systems. Its high withstand voltage characteristics can effectively isolate high voltage differences and protect sensitive circuits from electrical shocks. At the same time, the wide temperature range design of ADUM1201CRZ enables it to maintain stable performance in harsh environments, suitable for harsh applications such as industrial automation and power equipment.
Q2: Can the signal transmission rate of ADUM1201CRZ meet the requirements of high-speed data transmission?
Absolutely. ADUM1201CRZ supports a maximum signal transmission rate of 25 Mbps, which can meet the needs of most high-speed data transmission. Its low latency and stable transmission capabilities are particularly important for application scenarios that require real-time data exchange, such as industrial control and data acquisition systems. In addition, the dual-channel design of ADUM1201CRZ makes bidirectional data transmission more flexible, further improving the efficiency and reliability of the system.
To learn more about the ADUM1201CRZ and to view our inventory, please visit the following link:
Product Details: Win Source – ADUM1201CRZ
Quote: Win Source – RFQ for ADUM1201CRZ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS