Overview
AFBR-57E6APZ is a high-performance multimode fiber optic transceiver produced by Broadcom. This device is well-known for its excellent transmission rate and reliable stability, and is widely used in data centers, high-speed computing, and network communications.
Specification
| rate | Up to 2.125 Gb/s |
| wavelength | 850 nm |
| Maximum transmission distance | 500m |
| Interface Type | LC |
| Encapsulation | SFP |
Outstanding features of AFBR-57E6APZ
The AFBR-57E6APZ fiber optic transceiver is designed for demanding network environments. Its superior performance in high-speed data transmission makes it popular. The following is a detailed introduction to its main features:
- High-speed transmission : Up to 2.125 Gb/s, suitable for high-speed data center and storage networks.
- Wide compatibility : Complies with multiple standards, including IEEE 802.3 and ANSI Fiber Channel, and is suitable for a variety of network devices.
- Low power consumption design : Efficient power consumption control, consuming only 1.3 W, reducing overall operation and maintenance costs.
Application Areas
The high performance and low power consumption of the AFBR-57E6APZ enable it to excel in the following areas:
- Data Center : High-speed data transmission and large-scale information processing.
- Enterprise network : Provides stable and reliable network connections to support daily operations of enterprises.
- High-performance computing : Serves as a data transmission medium for high-speed computing tasks, ensuring computing efficiency and data accuracy.
Comparative Analysis: AFBR-57E6APZ vs. Other Fiber Optic Transceivers
When choosing a suitable fiber optic transceiver, it is important to understand the advantages of AFBR-57E6APZ. We compare this device with other similar products on the market to demonstrate its significant advantages in high-speed transmission and low power consumption.
| Features/Specifications | AFBR-57E6APZ | Other fiber optic transceivers |
| rate | 2.125Gb/s | 1Gb/s – 10Gb/s |
| Maximum transmission distance | 500 meters | 300 meters – 10 kilometers |
| Power consumption | 1.3W | 1W – 3W |
| Package type | SFP | Various (SFP, XFP, etc.) |
Broadcom: the leader in network technology
Broadcom is an industry leader in designing and manufacturing high-performance network equipment. They are committed to providing efficient and reliable solutions to meet the stringent requirements of the global market. As an innovator in network technology, Broadcom continues to promote technological development in the communications industry.
Why does the market favor AFBR-57E6APZ?
AFBR-57E6APZ has won wide recognition among designers and network operation and maintenance experts for its excellent performance, energy efficiency and Broadcom’s strong brand reputation. Its high performance and low power consumption design ensures superior performance in various network environments, making it a preferred product on the market.
Common problem
- How does it handle high-speed data transmission tasks? AFBR-57E6APZ is designed for high-speed and large-capacity data transmission and can efficiently handle complex network communication tasks.
- What if I need more functionality? Broadcom offers a broad line of network equipment to meet different technical needs.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – AFBR-57E6APZ
Quote: Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS