Overview
The ATMEGA328P-AUR is a high-performance microcontroller produced by Atmel Corporation (now part of Microchip Technology). The device is widely used in the field of embedded systems, known for its excellent processing power, rich interface options and high energy efficiency.
Specification
Core: | AVR |
Maximum clock frequency: | 20 MHz |
Program storage capacity: | 20 MHz |
RAM: | 2KB |
Number of I/O Pins: | Twenty three |
Package Type: | TQFP-32 |
ATMEGA328P-AUR’s outstanding features
The ATMEGA328P-AUR stands out in the microcontroller market for its high performance and reliability. Here is a detailed description of what makes it special:
- Powerful processing capability: With a maximum clock frequency of 20 MHz, it can efficiently perform complex computing and data processing tasks.
- Rich storage options: Provides 32KB of program storage space and 2KB of RAM to meet the needs of a variety of applications.
- Flexible communication interface: supports multiple communication protocols, including SPI, I2C and USART, and is easy to integrate with other microsystems.
- Low power consumption design: suitable for portable devices that require battery power to ensure long-term operation.
Application Areas
Due to its outstanding performance and flexibility, ATMEGA328P-AUR excels in the following areas:
- Consumer electronics: Used in products such as smart home devices and portable music players that require complex user interfaces and high data processing capabilities.
- Industrial Automation: Control industrial machinery and automation systems to improve production efficiency and reliability.
- Automotive industry: used in vehicle systems such as sensor control and data collection.
Comparative Analysis: ATMEGA328P-AUR vs. Other AVR Microcontrollers
Understanding the benefits of the ATMEGA328P-AUR is crucial when choosing the right microcontroller. We compare this device to other AVR microcontrollers on the market to show its advantages in terms of performance and functionality.
Features/Specifications | ATMEGA328P-AUR | Other AVR Microcontrollers |
Maximum clock frequency | 20 MHz | 16 MHz |
Program storage capacity | 32KB | 16KB |
RAM | 2KB | 1KB |
Communication Interface | SPI, I2C, USART | SPI, USART |
Package Type | TQFP-32 | DIP, SOIC |
Microchip Technology: A global leader in microcontroller technology
Microchip Technology enjoys a high reputation in the global microcontroller market, providing a wide range of microcontroller solutions from basic to high-end. Their products are known for high performance, high reliability and innovative technology.
Reasons why the market chooses ATMEGA328P-AUR
ATMEGA328P-AUR has won wide recognition among designers and manufacturers due to its excellent performance, wide range of function support and strong brand reputation of Microchip. Its powerful processing power and diverse interface options ensure superior performance in various applications, making it a preferred product in the market.
Common problem
- How does ATMEGA328P-AUR adapt to various programming needs? It supports programming through ISP and JTAG interfaces, which is highly flexible and easy to develop and debug.
- What if I need more performance? Microchip offers higher performance microcontroller families, such as the ATmega2560, to choose from.
For more details and to explore our inventory, please visit the links below:
- product detailed information:Win Source – ATMEGA328P-AUR
- Quote:Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS