PIN and Block DIAGRAM

To cover-up a large number of peripheral functions,the device use pin multiplexing extensively in the possible smallest package. Pin multiplexing is controlled by setting hardware configurations and register control to make it work properly to achieve configuration.
- All I/Os pins support 10-µA pullups and pulldowns.
- The VIO and VBAT supply must be tied together at all times.
- All digital I/Os are non-fail-safe.
- All I/Os support drive strengths of 2, 4, and 6 mA.
What is CC3200R1M2RGC?
CC3200R1M2RGC is a single-chip microcontroller unit supported with built-in wifi connection industry’s first Wi-Fi CERTIFIED based on the concept of internet of things. The device consumes a high-performance ARM Cortex-M4 MCU to provide users a wireless experience by developing the complete application by a single IC. The initial or previous wifi experience is not required for quick development with on-chip internet, robust security protocols and WI-FI.
The device comes in QFN package that is easily usable consisted of software, tools, reference designs and application samples providing a complete platform solution. CC3200 is riched with wide variety of peripherals which includes a fast parallel camera interface, I2S, SD/MMC, UART, SPI, I 2C, and four-channel ADC. The device includes an industry-standard ARM Cortex-M4 core which runs at 80MHz.
CC3200R1M2RGC uses a ROM with external serial flash bootloader and flexible embedded RAM for code and peripheral drivers. The Wi-Fi network processor subsystem includes 802.11 b/g/n radio, MAC, and baseband with a powerful crypto engine for fast, secure Internet connections with 256-bit encryption by featuring Wi-Fi Internet-on-a-Chip and contains an additional committed ARM MCU that fully offloads the applications MCU.
Features
- CC3200 SimpleLink Wi-Fi includes Wi-Fi Network and Power-Management Subsystems
- ARM Cortex -M4 core at 80 MHz
- Wi-Fi CERTIFIED Chip
- 256Kb of RAM
- External Serial Flash Bootloader and Peripheral Drivers in ROM
- 32-Channel Direct Memory Access (μDMA)
- Hardware Crypto Engine for Advanced Fast
Security, Including - AES, DES, and 3DES
- SHA2 and MD5
- CRC and Checksum
- Bit Parallel Camera Interface
- 1 Multichannel Audio Serial Port (McASP)
Interface with Support for Two I2S Channels - 1 SD/MMC Interface
- 2 Universal Asynchronous Receivers and
Transmitters (UARTs) - 1 Serial Peripheral Interface (SPI)
- 1 Inter-Integrated Circuit (I2C)
- 4 General-Purpose Timers with 16-Bit Pulse-
Width Modulation (PWM) Mode - 1 Watchdog Timer
- 4-Channel 12-Bit Analog-to-Digital Converters
(ADCs) - Up to 27 Individually Programmable, Multiplexed
GPIO Pins - Dedicated External SPI Interface for Serial Flash
- Wi-Fi Network Processor Subsystem
- Featuring Wi-Fi Internet-On-a-Chip™
- Dedicated ARM MCU
Completely Offloads Wi-Fi and Internet
Protocols from the Application Microcontroller - Wi-Fi and Internet Protocols in ROM
- 11 b/g/n Radio, Baseband, Medium Access
Control (MAC), Wi-Fi Driver, and Supplicant - TCP/IP Stack
- Industry-Standard BSD Socket Application
Programming Interfaces (APIs) - 8 Simultaneous TCP or UDP Sockets
- 2 Simultaneous TLS and SSL Sockets
- Industry-Standard BSD Socket Application
- Powerful Crypto Engine for Fast, Secure Wi-Fi
and Internet Connections with 256-Bit AES
Encryption for TLS and SSL Connections - The station, AP, and Wi-Fi Direct™ Modes
- WPA2 Personal and Enterprise Security
- SimpleLink Connection Manager for
Autonomous and Fast Wi-Fi Connections - SmartConfig™ Technology, AP Mode, and
WPS2 for Easy and Flexible Wi-Fi Provisioning - TX Power
- 0 dBm @ 1 DSSS
- 5 dBm @ 54 OFDM
- RX Sensitivity
- –95.7 dBm @ 1 DSSS
- –74.0 dBm @ 54 OFDM
- Application Throughput
- UDP: 16 Mbps
- TCP: 13 Mbps
- Power-Management Subsystem
- Integrated DC-DC Supports a Wide Range of
Supply Voltage:- VBATWide-Voltage Mode: 2.1 to 3.6 V
- VIO is Always Tied with VBAT
- Preregulated 1.85-V Mode
- Advanced Low-Power Modes
- Hibernate: 4 µA
- Low-Power Deep Sleep (LPDS): 250 µA
- RX Traffic (MCU Active): 59 mA @ 54 OFDM
- TX Traffic (MCU Active): 229 mA @ 54 OFDM,
Maximum Power - Idle Connected (MCU in LPDS):
825 µA @ DTIM = 1
- Clock Source
- 0-MHz Crystal with Internal Oscillator
- 768-kHz Crystal or External RTC Clock
- Package and Operating Temperature
- 5-mm Pitch, 64-Pin, 9-mm × 9-mm QFN
- Ambient Temperature Range: –40°C to 85°C
- Integrated DC-DC Supports a Wide Range of
EQUIVALENT AND ALTERNATIVES
CC3220S-LAUNCHXL, CC3220SF-LAUNCHXL CC3200MODR1M2AMOBR, CC3200MODLAUNCHXL, CC3200AUDBOOST
Applications
- Cloud Connectivity
- Internet Gateway
- Home Automation
- Industrial Control
- Home Appliances
- Smart Plug and Metering
- Access Control
- Wireless Audio
- Security Systems
- IP Network Sensor Nodes
- Smart Energy
DIMENSIONS



COMMENTS