Overview
CDSOT23-SM712 is a high-efficiency ESD (electrostatic discharge) protection diode launched by ON Semiconductor, designed to protect sensitive electronic components from damage by electrostatic discharge (ESD) and surge current. The device adopts a small SOT-23 package and is suitable for various high-frequency, high-speed signal lines and interface devices. It can effectively protect the stability and reliability of devices such as USB interfaces, audio and video ports, sensor interfaces, etc. CDSOT23-SM712 provides low capacitance, fast response and efficient energy absorption capabilities, making it an ideal choice for efficient protection design.
Specifications
| Parameter | Numeric |
| Maximum ESD surge current | ±12kV (compliant with IEC 61000-4-2) |
| Operating voltage | 7V |
| Maximum Clamping Voltage | 15V (@ 1A) |
| capacitance | 0.4pF |
| Leakage Current | 1nA max |
| Reverse breakdown voltage (VBR) | 7V |
| Package Type | SOT-23 |
| Operating temperature range | -40°C to +125°C |
Outstanding features of CDSOT23-SM712
- High-efficiency ESD protection supports ESD protection capability up to ±12kV (in compliance with IEC 61000-4-2 standard), effectively preventing static electricity from damaging the circuit and ensuring the stability and reliability of the equipment.
- Low capacitance design The capacitance is only 0.4pF, which is suitable for high-speed and high-frequency signal transmission, ensuring that signal quality is not affected, reducing delay and distortion.
- Fast response time The device can react within nanoseconds and suppress sudden electrostatic discharge, quickly absorbing surge current to protect equipment from damage.
- High peak power absorption capability provides up to 1A current absorption capability, with strong energy absorption capability to handle high-intensity surge current.
- Ultra-low quiescent current The typical quiescent leakage current is only 1nA, consuming almost no current and will not affect the normal operation of the circuit.
- Compact Package The SOT-23 package occupies little PCB space and is suitable for high-density design, especially for portable devices and small electronic products.
Application Areas
The high-efficiency electrostatic protection capability of CDSOT23-SM712 makes it widely used in the following fields:
- USB port protection is used for static protection of USB interfaces, HDMI, audio interfaces and other devices to ensure data transmission stability and prevent static damage.
- Consumer Electronics Provide ESD protection in consumer electronic products such as smartphones, tablets, TVs, and sound systems to extend the life of the equipment.
- The communication system provides protection for the signal interfaces of communication modules, routers, modems and other equipment to prevent external electromagnetic interference or electrostatic discharge.
- Automotive electronics protect the vehicle’s internal and external communication systems, navigation systems, sensors, and display devices from electrostatic interference, ensuring system reliability.
- Industrial Control In industrial automation equipment, protect sensors, actuators, and control circuits from electrostatic interference and surge current.
Comparative Analysis: CDSOT23-SM712 vs. Other ESD Protection Diodes
| Features/Specifications | CDSOT23-SM712 | Other ESD protection devices on the market |
| Maximum ESD surge current | ±12kV (compliant with IEC 61000-4-2) | ±6kV to ±8kV |
| Clamping Voltage | 15V (@1A) | 12V or higher |
| capacitance | 0.4pF | 0.5pF or higher |
| Leakage Current | 1nA max | 1nA to 10nA |
| Package | SOT-23 | SOT-23, DO-214, QFN, etc. |
CDSOT23-SM712 has advantages in ESD protection capability, capacitance and leakage current, and is particularly suitable for the protection of high-speed, high-frequency signal interfaces and small devices.
Manufacturer introduction: ON Semiconductor
ON Semiconductor is a leading global provider of semiconductor and energy-efficient solutions, focusing on providing innovative power management and protection products for automotive, industrial, consumer electronics and communications. CDSOT23-SM712 is a representative product of its ESD protection diode series, which is widely used in the global market for its efficient protection capability and stability.
Why choose CDSOT23-SM712?
CDSOT23-SM712 provides excellent ESD protection performance, low capacitance and low leakage current, and is an ideal choice for high-speed and high-frequency signal interfaces. Its efficient surge current absorption capability and small package design make it suitable for electronic devices with strict space requirements, and it is a key device to ensure the stability and safety of the equipment.
FAQ
Q1: Is CDSOT23-SM712 suitable for high-frequency signal interfaces?
A: Yes, CDSOT23-SM712 offers low capacitance (0.4pF), which is ideal for high-speed and high-frequency signal interfaces such as USB, HDMI, and audio and video ports. Its low capacitance helps reduce signal distortion and ensures signal integrity is maintained during high-frequency transmission.
Q2: Does CDSOT23-SM712 support high power surge current protection?
A: Yes, CDSOT23-SM712 can absorb up to 1A of instantaneous surge current, providing effective high-power protection. Its surge current protection function can prevent the circuit from being damaged in the case of sudden high current, and is suitable for a variety of sensitive devices and interfaces that require reliable protection.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – CDSOT23-SM712
Quote: Win Source – CDSOT23-SM712
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS