Overview
The EP4CGX150CF23I7N is a field-programmable gate array (FPGA) of the Cyclone IV series produced by Altera Corporation (now part of Intel Corporation). Known for its high cost efficiency and low power consumption, this series is widely used in consumer electronics, automotive and industrial automation fields.
Technical specifications
| Number of logical units | 150,000 |
| embedded memory | 6.272 Mbits |
| Multifunctional 18×18 multiplier | 360 |
| Number of supported I/Os | 500+ |
| Package type | FBGA |
Core advantages of EP4CGX150CF23I7N
- Large capacity and high performance: Provides up to 150,000 logic cells and a variety of advanced interfaces, such as PCI Express and high-speed transceivers, to support complex system-level integration.
- Low-power design: The Cyclone IV family’s low-power technology ensures energy efficiency while enhancing performance, making it particularly suitable for power-constrained applications.
- Highly integrated: Equipped with rich DSP resources and adaptive I/O, coupled with advanced packaging technology, this FPGA can adapt to a variety of design requirements.
- Easy-to-use design tools: The Quartus II design software provided by Altera provides developers with powerful design support and simplifies the design process.
Application Areas
- Consumer electronics: Handles complex video and image processing tasks in products such as smart TVs and gaming consoles.
- Automotive applications: used for signal processing and control of driver assistance systems and in-vehicle entertainment systems.
- Industrial Automation: Enable high-speed data processing and control in machine vision systems, motion control, and industrial networks.
Comparative Analysis: EP4CGX150CF23I7N and Other FPGAs of the Same Level
| Features/Specifications | EP4CGX150CF23I7N | Other FPGAs of the same level |
| Number of logical units | 150,000 | 100,000 – 200,000 |
| Embedded Memory | 6.272 Mbits | 2 – 8 Mbits |
| Number of multipliers | 360 | 200 – 400 |
| Package Type | FBGA | Various (FBGA, CSP, etc.) |
| special function | Low power consumption, high integration | Low power consumption, high performance |
Altera: A leader in technological innovation
Altera has always been a pioneer in FPGA technology innovation and is now part of Intel, continuing to drive cutting-edge technology development in the semiconductor industry.
Why did the market choose EP4CGX150CF23I7N?
The EP4CGX150CF23I7N is highly recognized by the market for its excellent performance, economic benefits, and Altera’s brand strength. The high performance and scalability of this FPGA ensure superior performance in a variety of complex and demanding applications.
Common problem
- How does this FPGA adapt to different market needs? Yes, it is designed with a wide range of application requirements in mind and can adapt to different market needs.
- What if you need more functionality? Altera offers a broad line of FPGAs that meet different technology and performance requirements.
For more details and to explore our inventory, please visit the links below:
Product Details: WIN SOURCE – EP4CGX150CF23I7N
Quote: WIN SOURCE – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS