Overview
FT234XD-R is an efficient USB to UART interface chip launched by FTDI (Future Technology Devices International), which is designed to achieve seamless connection between USB and serial interface. The device has the characteristics of simple design, high reliability and low power consumption, and is widely used in embedded systems, communication equipment and industrial control systems.
Specifications
parameter | Numeric |
Support USB standards | USB 2.0 Full Speed |
UART data transfer rate | Up to 3Mbps |
Operating voltage | 3.3V (built-in 5V tolerant I/O) |
Package Type | SSOP-20 |
Integrated oscillator | yes |
Supported operating systems | Windows, MacOS, Linux |
Operating temperature range | -40°C to +85°C |
FT234XD-R’s outstanding features
The efficient USB-to-serial bridging function
supports USB 2.0 full-speed protocol and provides data transfer rates up to 3Mbps to meet high-speed communication requirements.
The built-in USB protocol processor
eliminates the need for an external MCU to handle USB communication protocols, simplifying design and reducing system costs.
The low-power design
supports USB energy-saving mode and is suitable for portable devices and low-power application scenarios.
Integrated multiple functions
Built-in oscillator, EEPROM and level shifter to further reduce BOM cost and optimize PCB layout.
Multi-operating system support
provides complete drivers, compatible with Windows, MacOS and Linux systems, facilitating development and debugging.
The compact package
adopts SSOP-20 package, which saves PCB space and is suitable for high-density design applications.
Application Areas
FT234XD-R is widely used in scenarios where USB and serial port bridging is required:
Embedded Systems
USB debugging and data transfer interface for development boards and embedded devices.
Industrial control
provides stable serial communication for USB transfer of PLC and sensor data acquisition.
Consumer electronics
are used in USB-to-serial peripheral devices, such as digital cameras and POS machines.
Communications Devices
provides USB-to-serial bridging support for routers and modems.
Comparative Analysis: FT234XD-R and other USB to UART chips
Features/Specifications | FT234XD-R | Other USB to UART converters on the market |
Data transfer rate | Up to 3Mbps | Typically 1Mbps |
Voltage compatibility | 3.3V and 5V tolerant I/O | Single voltage support |
Integration | Oscillator, EEPROM, level shifter | Oscillator and converter need external |
Driver support | Comprehensive (Windows, MacOS, Linux) | Some operating systems support |
Package | SSOP-20 | TQFP or QFN |
The advantages of FT234XD-R in transmission rate and functional integration make it an ideal choice for multi-function applications.
Manufacturer introduction: FTDI (Future Technology Devices International)
FTDI is a leading supplier of USB interface solutions and is committed to providing efficient and reliable bridge chip products. Its rich product line covers USB to serial port, embedded processor and other fields. FT234XD-R is a classic model in its USB to UART series and is widely welcomed by developers and engineers.
Why choose FT234XD-R?
FT234XD-R has become the first choice in USB to UART applications due to its high performance, high integration and comprehensive operating system support. Its simple design and flexible voltage compatibility can significantly reduce development difficulty and increase product launch speed.
FAQ
Q1: Does FT234XD-R support automatic baud rate detection?
A: Yes, the FT234XD-R supports automatic baud rate detection and adjustment without additional configuration. It can intelligently adapt to the baud rate setting of the connected device to ensure stable communication regardless of high or low frequency data transmission. This feature greatly simplifies application design and improves system compatibility. Users can flexibly use it in different application environments without having to readjust the baud rate setting.
Q2: Does this chip require an external crystal oscillator?
A: No. The FT234XD-R integrates an internal oscillator to further simplify the hardware design. It can provide sufficient clock source to support data transmission functions, reduce the dependence on external components, and reduce the cost and complexity of the system. In addition, the internal oscillator ensures stability and reliability to meet the needs of a variety of applications.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – FT234XD-R
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS