Overview
LC4064V-75TN100C is a low-power, high-performance programmable logic device (PLD) launched by Lattice Semiconductor, belonging to the ispMACH 4000V series. This device is designed for embedded applications with high performance and power requirements. It has strong logic processing capabilities and flexible configuration options and is widely used in communications, industrial control, consumer electronics and other fields.
Specification
parameter | value |
Number of logical units | 64 |
Number of macro cells | 64 |
Maximum frequency | 75 MHz |
Operating voltage | 3.3V |
Package Type | TQFP-100 |
Clock Delay | 3.5 ns |
LC4064V-75TN100C’s outstanding features
The LC4064V-75TN100C integrates a number of advanced low-power designs and has flexible configuration capabilities, enabling it to achieve a good balance between performance and power consumption:
Low power design : The LC4064V-75TN100C provides high performance while consuming very low power, making it suitable for battery-powered devices and portable applications.
Fast clock speed : The device supports clock frequencies up to 75 MHz, ensuring it is capable of handling high-speed data processing needs.
High integration : LC4064V-75TN100C provides 64 macro units, has powerful logic processing capabilities, and can support a variety of complex logic operations and control tasks.
Flexible package design : The TQFP-100 package makes the device not only small in size but also provides excellent heat dissipation and mechanical properties, making it suitable for space-constrained application scenarios.
Application Areas
Communication equipment : In high-speed signal processing and switching applications, the LC4064V-75TN100C ensures the stability and reliability of data transmission with its high frequency and low power consumption.
Industrial Control : This device is used to process real-time signals and data transmission in industrial automation control systems. With its high performance and low latency, it can improve the overall response speed of the system.
Consumer Electronics : In portable and battery-powered consumer devices, the LC4064V-75TN100C’s low-power design extends the device’s battery life while ensuring efficient data processing capabilities.
Competitive Analysis: LC4064V-75TN100C vs. Other Programmable Logic Devices
Compared with other programmable logic devices on the market, the LC4064V-75TN100C stands out for its excellent energy efficiency and high-speed processing capabilities. It can still maintain high-frequency operation in a low-power environment, and is particularly suitable for applications that require efficient energy management.
Features/Specifications | LC4064V-75TN100C | Other programmable logic devices |
Number of logical units | 64 | 32 to 128 |
Maximum frequency | 75 MHz | 50 MHz to 100 MHz |
Operating voltage | 3.3V | 3.3V or 5V |
Package Type | TQFP-100 | QFN-48 to TQFP-100 |
Lattice Semiconductor: A leader in low-power programmable logic devices
As a global leading supplier of low-power programmable logic devices, Lattice Semiconductor is committed to providing customers with flexible and efficient solutions. The LC4064V-75TN100C is a representative product of its ispMACH series, which has won wide market recognition with its high performance and low power consumption.
Why choose LC4064V-75TN100C?
The LC4064V-75TN100C is an ideal choice for high-performance embedded systems with its excellent logic processing capabilities, low power design, and high clock frequency. Whether in communications equipment, industrial control, or consumer electronics, the LC4064V-75TN100C can provide excellent performance and reliability to ensure stable system operation.
FAQ
Q1: How does the LC4064V-75TN100C maintain high performance in low-power applications?
The LC4064V-75TN100C uses an optimized low-power design while being able to operate at 3.3V, ensuring efficient logic processing capabilities even in power-constrained applications.
Q2: What is the package type of LC4064V-75TN100C?
LC4064V-75TN100C adopts TQFP-100 package, which provides more compact size and better heat dissipation performance, and is very suitable for embedded system applications.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LC4064V-75TN100C
Price: Win Source – RFQ for LC4064V-75TN100C
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS