Overview
The LIS2DHTR is a high-performance 3-axis digital accelerometer designed for low power and high precision applications. It is suitable for a variety of consumer electronics, motion detection and industrial control systems. The sensor is designed to provide accurate acceleration measurement while maintaining the lowest power consumption, making it an ideal choice for modern smart devices.
Specification
| Axis number | 3 |
| Interface type | I2C/SPI |
| Measuring range | ±2g/±4g/±8g/±16g |
| Resolution | 12 bits |
| Operating voltage | 1.8V to 3.6V |
| Operating temperature range | -40°C to 85°C |
| Package type | LGA-12 (2×2 mm) |
Key Features
LIS2DHTR is known for its high accuracy and low power consumption, making it excellent in a variety of applications. Here is a detailed introduction to its main features:
High-precision measurement
- High Resolution : 12-bit resolution ensures accurate acceleration measurements for precision applications.
- Multiple measurement ranges : Provides multiple measurement ranges from ±2g to ±16g to adapt to different application needs.
Low power consumption
- Ultra-low power consumption mode : Multiple low-power consumption modes significantly reduce power consumption and extend battery life when not in use.
- Automatic sleep and wake-up function : Energy-saving design, automatically wakes up when motion is detected, and automatically enters sleep state when no motion is detected.
Flexible interface options
- I2C and SPI interface : Provide flexible communication interface options for easy integration into various systems.
- Interrupt signal output : supports free fall detection, motion detection, direction detection and other functions.
Application
The versatility of the LIS2DHTR makes it suitable for a wide range of applications, including but not limited to:
Consumer Electronics
- Smartphones and tablets : For motion detection, screen rotation, and game control.
- Wearable devices : monitor sports and health data and provide user behavior analysis.
Automated industry
- Vibration Monitoring : For equipment health monitoring and preventive maintenance.
- Robotics : Provides precise motion control and posture detection.
Comparative Analysis: LIS2DHTR vs. Other Accelerometer Models
To highlight the advantages of the LIS2DHTR, we compare it with other typical accelerometer models:
| Features/Specifications | LIS2DHTR | Other accelerometer models |
| Number of axes | 3-axis | 1-3 axis |
| Interface Type | I2C/SPI | I2C/SPI |
| Measuring range | ±2g/±4g/±8g/±16g | ±2g/±4g/±8g |
| Resolution | 12-bit | 8-12 digits |
| Power consumption | Ultra Low | Low to medium |
| special function | Automatic sleep and wake-up | Varies by model |
Why choose LIS2DHTR?
LIS2DHTR is favored for its high-precision measurement, low power consumption and flexible interface features, making it the first choice of developers and engineers. Here are a few key reasons to choose this model:
- High-Precision Measurement : Ideal for applications requiring high resolution and precise measurements.
- Energy-saving design : Multiple low-power modes and automatic sleep and wake-up functions significantly extend battery life.
- Flexible interface : Provides I2C and SPI interfaces for easy integration into various systems and supports a variety of applications.
LIS2DHTR is a powerful accelerometer capable of meeting the stringent requirements of modern electronic applications. Its high accuracy, low power consumption and flexible interface make it an excellent choice in applications such as consumer electronics, industrial automation and health monitoring. Whether you are developing smart devices or industrial control systems, LIS2DHTR delivers the performance and reliability you need.
More details
For more details and to explore our inventory, please visit the links below:
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS