Overview
The LM5109BMAX/NOPB is a high-performance, half-bridge driver IC from Texas Instruments specifically designed to drive MOSFETs and IGBTs. Known for its stability and efficient performance, the device is suitable for a wide range of power conversion and motor control applications, ensuring excellent switching performance at various power levels.
Main specifications
| Specification | Detail |
| Supply voltage range | 5.5V to 14V |
| Operating temperature range | -40°C to +125°C |
| Driver current | Peak output current up to 3A |
| Output channel | 1 each on the high side and low side |
| Package type | Industry-standard SOIC package for easy integration |
Distinctive features
The LM5109BMAX/NOPB offers several features to ensure excellent performance in high-performance applications:
- High-speed drive capability : The device is capable of driving high-frequency MOSFETs and IGBTs for fast switching applications.
- Bootstrap Circuit : Built-in bootstrap diode simplifies the design of high-side drive circuit and reduces external component requirements.
- High temperature resistant design : With a wide operating temperature range of -40°C to +125°C, it ensures stable operation even in harsh environments.
- Noise immunity : It has powerful noise suppression function, which enhances the reliability in power electronic equipment.
Application
LM5109BMAX/NOPB is widely used in the following fields due to its efficient driving performance:
- Power Conversion : Used as a high-efficiency driver in DC-DC converters and AC-DC power supplies, supporting high-frequency switching to improve conversion efficiency.
- Motor Control : Providing stable control signals for motor drives in industrial and consumer electronic devices.
- Solar Inverter : Used for efficient power transmission and switching in solar power systems.
- Uninterruptible Power Supply (UPS) : Ensure that the UPS system provides reliable power during grid power outages.
Comparative Analysis: LM5109BMAX/NOPB vs. Other Half-Bridge Drivers
| Features/Specifications | LM5109BMAX/NOPB | Competitive Models |
| Supply voltage range | 5.5V to 14V | Typically 4.5V to 12V |
| Driver current | Peak 3A | Less than 2A |
| Operating temperature range | -40°C to +125°C | -25°C to +85°C |
| Bootstrap Circuit | built-in | Requires external bootstrap diode |
Why choose LM5109BMAX/NOPB?
The LM5109BMAX/NOPB stands out for its high reliability and versatility. Its high-speed drive and built-in bootstrap circuit simplify the design, reduce external components and reduce system complexity. With its excellent high temperature resistance and noise immunity, the device is ideal for use in demanding industrial and power applications, ensuring long-term stability and efficiency.
Texas Instruments: Pioneer in high-performance driver solutions
Texas Instruments is a leader in power management and driver technology. The LM5109BMAX/NOPB is a standout driver IC in its portfolio, showcasing TI’s reliable, innovative solutions for the demands of modern power applications.
Frequently asked questions
Q1: Can LM5109BMAX/NOPB work stably in a high temperature environment?
Yes. The device operates stably over an ambient temperature range of -40°C to +125°C, and its excellent thermal stability enables reliable operation even in harsh industrial sites and power conversion systems requiring long-term continuous operation. . It maintains excellent switching efficiency and current drive capability in high-temperature environments, making it particularly suitable for applications requiring high reliability and efficient thermal management, such as industrial motor control systems and high-temperature power conversion equipment.
Q2: Does LM5109BMAX/NOPB support bootstrap circuit?
support. This model has a built-in bootstrap diode, which greatly simplifies the design of the high-side drive circuit, reduces dependence on external components, and significantly reduces the overall circuit complexity and development cost. This feature not only makes the design simpler, but also improves the integration and reliability of the system. It is ideal for applications where space is limited or the number of components needs to be optimized, such as power modules and compact motor driver designs.
How can I get more information?
For more details on the LM5109BMAX/NOPB and to view our inventory
Please visit the product page: Win Source – LM5109BMAX/NOPB
Quote: Win Source – LM5109BMAX/NOPB
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS