Overview
3A synchronous buck converter (Buck Converter) launched by Texas Instruments , designed for automotive electronics, telecommunications infrastructure and industrial power management . The device supports a wide input voltage range (3.55V – 36V) , integrates high-efficiency MOSFET , provides up to 3A continuous output current , and has low EMI design, low power mode (PFM), thermal shutdown, overcurrent protection and other functions. It is an automotive grade (AEC-Q100 certified) high-reliability power management solution.
Specifications
parameter | Numeric |
Input voltage range | 3.55V to 36V |
Output voltage range | 0.8V to 7V |
Maximum output current | 3A |
Conversion efficiency | Up to 92% |
Switching frequency | 2.1MHz (adjustable) |
Control Mode | Synchronous buck, PFM / PWM switching |
Standby power consumption | 27µA (typ.) |
Protection function | Overcurrent, overtemperature, undervoltage protection |
Package Type | 20-pin HTSSOP (PWP) |
Automotive Grade Certification | AEC-Q100 (Automotive Qualified) |
Operating temperature range | -40°C to +150°C |
LM53603AQPWPTQ1’s outstanding features
Ultra-wide input voltage range (3.55V to 36V)
Suitable for automotive 12V/24V systems, telecommunication equipment, and industrial power management , and can stably cope with voltage fluctuations.
High efficiency 3A output, supports 0.8V to 7V adjustable voltage
It uses an integrated high-efficiency synchronous MOSFET to provide up to 3A continuous output current at 92% conversion efficiency , meeting the needs of automotive electronic equipment and industrial loads .
Low EMI design, compliant with automotive standards
It adopts low EMI spectrum extension design to reduce electromagnetic interference and is suitable for automobiles and sensitive electronic equipment .
AEC-Q100 qualified to meet the stringent requirements of automotive electronics applications .
Automatically switch between PFM/PWM modes to optimize power consumption
at light load to reduce power consumption, making it suitable for low-power standby applications .
Switch to PWM (Pulse Width Modulation) when overloaded to improve efficiency and ensure stable power supply.
Adjustable 2.1MHz high switching frequency to optimize EMI and efficiency
Adjustable 1MHz switching frequency supports small-size external components, reduces EMI impact, and increases PCB design flexibility.
Multiple protection mechanisms to enhance reliability
Over-current protection (OCP) : Limits the maximum output current to prevent short circuit damage to the device.
Over Temperature Protection (OTP) : Automatically shuts down when the internal temperature is too high, improving system safety.
Undervoltage Lockout (UVLO) : Automatically shuts down when the input voltage is too low to prevent unstable power supply from damaging the load.
Compact package (HTSSOP-20) suitable for high-density PCB design
The HTSSOP-20 package improves heat dissipation and is suitable for high-density designs in automotive and industrial applications .
Application Areas
LM53603AQPWPTQ1 is widely used in the following fields with its high efficiency, low EMI design and wide input voltage range :
Automotive Electronics
In-car infotainment system
Car dashboard, ADAS (Advanced Driver Assistance System)
In-vehicle camera, battery management system (BMS)
Industrial Automation
PLC controller, motor drive, sensor power supply
Industrial-grade embedded power management
Telecommunications and communications equipment
5G base stations, routers, network switches power management
PoE (Power over Ethernet) module
Embedded Systems
Low power MCU, FPGA power supply
Smart home, battery powered devices
Comparative Analysis: LM53603AQPWPTQ1 vs. Other Buck Converters
Features/Specifications | LM53603AQPWPTQ1 | Other 3A Buck Converters on the Market |
Input voltage range | 3.55V – 36V | 4V – 30V |
Output voltage range | 0.8V – 7V | 1V – 5V |
Maximum output current | 3A | 2A – 3A |
Conversion efficiency | 92% | 85% – 90% |
Switching frequency | 2.1MHz (adjustable) | 500kHz – 2MHz |
Low EMI design | yes | Partial support |
Encapsulation | HTSSOP-20 | SOT-23, QFN |
The LM53603AQPWPTQ1 has obvious advantages in wide input voltage range, efficiency, EMI design and automotive-grade certification , and is particularly suitable for automotive, industrial and communication equipment .
Manufacturer introduction: Texas Instruments
Texas Instruments (TI) is a leading global supplier of analog semiconductors and embedded processors , dedicated to providing efficient and reliable power management solutions . LM53603AQPWPTQ1, TI’s automotive-grade buck converter , is widely used in automotive, industrial and communication systems due to its high efficiency, low EMI, wide input voltage range and high reliability .
Why choose LM53603AQPWPTQ1?
Ultra-wide 3.55V – 36V input voltage, suitable for a variety of power systems
● Up to 3A output, supports 0.8V to 7V power supply requirements
● 92% efficient synchronous buck, reduces heat loss and improves system efficiency
● Low EMI design, in line with automotive electronics standards (AEC-Q100)
● 2.1MHz high switching frequency, optimizes PCB design and EMI
● Comprehensive protection mechanism (overcurrent, overtemperature, undervoltage) to enhance system safety
● Automotive-grade HTSSOP-20 package to improve heat dissipation and reliability
The LM53603AQPWPTQ1 is an ideal power solution for automotive electronics, telecommunication equipment and industrial control , providing efficient, stable and safe power supply capabilities.
FAQ
Q1: Is the LM53603AQPWPTQ1 suitable for 12V automotive systems?
A: Yes, the device supports 3.55V to 36V input and is fully suitable for 12V and 24V automotive systems .
Q2: Does the device have a low power standby mode?
A: Yes, the LM53603AQPWPTQ1 has a low power PFM mode with standby power consumption as low as 27µA , suitable for low power applications .
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LM53603AQPWPTQ1
Quote: Win Source – LM53603AQPWPTQ1
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS