Overview
step-down switching regulator (Buck Converter) launched by Texas Instruments , designed for wide input voltage, high-efficiency energy conversion and industrial-grade applications . The device supports input voltages up to 75V , integrates high-side N-MOSFET, can provide output currents up to 3A , and has adjustable output voltage, thermal protection, overcurrent protection and soft start functions . It is widely used in industrial control, telecommunications equipment, automotive electronics, embedded systems and intelligent power management .
Specifications
parameter | Numeric |
Input voltage range | 6V to 75V |
Output voltage range | 1.225V to 70V |
Maximum output current | 3A |
Switching frequency | 50kHz to 500kHz |
efficiency | Up to 90% |
Control Mode | Constant On-Time (COT) Control |
Soft Start | Built-in soft start |
Protection function | Overcurrent, overtemperature, undervoltage lockout (UVLO) |
Package Type | 20-pin HTSSOP (MHX) |
Operating temperature range | -40°C to +125°C |
LM5576MHX’s outstanding features
Ultra-wide input voltage range (6V to 75V)
Suitable for high-voltage industrial equipment, battery-powered systems and automotive electronics , providing a wider range of application scenarios.
High efficiency 3A step-down output
Integrated high-side N-MOSFET , providing 3A continuous output current without external drive circuit.
Adjustable Output Voltage (1.225V to 70V)
Flexible power supply design from low voltage to high voltage is achieved through external resistor configuration .
High efficiency (up to 90%)
The constant on-time (COT) control mode is adopted to optimize the load regulation, reduce power loss and improve conversion efficiency.
Adjustable switching frequency (50kHz – 500kHz)
Allows users to optimize between EMI (electromagnetic interference) and conversion efficiency to meet different application requirements.
Soft start function
Prevent system damage caused by surge current and extend the life of load equipment.
Comprehensive protection mechanism
Equipped with over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO) to ensure system reliability and safety.
Compact package (20-pin HTSSOP)
The HTSSOP-20 package combines high performance with small size , facilitating PCB design and thermal management.
Application Areas
LM5576MHX is widely used in the following fields with its wide input voltage, high efficiency step-down capability and high reliability :
Industrial Power Systems
Suitable for PLC, motor control, industrial automation equipment , providing stable power conversion and voltage regulation.
Automotive Electronics
It can be used for 12V/24V/48V vehicle power supplies, instrument panels, and battery management systems (BMS) , providing efficient voltage stabilization solutions.
Telecommunications and Networking Equipment
In base stations, routers, switches and other equipment, it provides stable voltage and supports long-term operation .
Embedded System and MCU Power Supply
Provide stable DC power for processors such as FPGA, DSP, MCU , and optimize the power supply design of embedded systems.
Solar energy and energy storage systems
Applicable to photovoltaic inverters, supercapacitor management, battery chargers to improve energy conversion efficiency.
Comparative Analysis: LM5576MHX vs. Other Buck Converters
Features/Specifications | LM5576MHX | Other Buck Converters on the Market |
Input voltage range | 6V to 75V | 5V to 60V |
Output Current | 3A | 1A to 2A |
Maximum efficiency | Up to 90% | 80% to 88% |
Switching frequency | 50kHz to 500kHz | 100kHz to 400kHz |
Encapsulation | HTSSOP-20 | SOT-23, QFN |
The LM5576MHX outperforms many other buck converters on the market in terms of input voltage range, output current, efficiency and switching frequency , making it particularly suitable for high voltage industrial applications .
Manufacturer introduction: Texas Instruments
Texas Instruments (TI) is a leading global supplier of analog and embedded processing technology , focusing on providing efficient and stable power management solutions. The LM5576MHX is part of TI’s high-voltage step-down DC-DC converter product line, which is widely used in industrial, automotive and embedded systems .
Why choose LM5576MHX?
Ultra-wide 6V-75V input voltage range for high voltage applications
Supports output current up to 3A to accommodate larger loads
Constant on-time (COT) control to improve efficiency and reduce power consumption
Flexible 50kHz-500kHz switching frequency selection to optimize EMI and efficiency
Built-in protection features to enhance system stability and security
Compact package (HTSSOP-20) saves PCB space
FAQ
Q 1 : Is the LM5576MHX suitable for battery-powered systems?
A: Yes, this device can be used in lithium battery, lead acid battery and supercapacitor energy storage systems to provide efficient step-down conversion. Its wide input voltage range and high efficiency make it suitable for portable devices, backup power and new energy applications .
Q 2 : Does this device require additional heat dissipation?
A: Under high load (>2A) or high input voltage (>60V) conditions, it is recommended to add heat dissipation copper or heat sink to optimize temperature management. In addition, the switching frequency can be adjusted and the PCB layout can be optimized to reduce heat loss and improve the overall heat dissipation performance.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LM5576MHX
Quote: Win Source – LM5576MHX
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS