Overview
LMC555CMX/NOPB is a low-power CMOS version of the 555 timer launched by Texas Instruments. It has all the core functions of the traditional 555 timer, and on this basis, it has achieved higher energy efficiency, wider power supply voltage range and lower current consumption. This device is suitable for analog timing applications such as pulse generation, timing delay, level detection, frequency synthesis, etc., and is widely used in consumer electronics, sensor interfaces, industrial control and portable devices.
Specifications
Parameter | Numeric |
Supply voltage range | 1.5V to 15V |
Working current (typical) | 60μA @ 5V |
Frequency range | At least up to 1MHz |
Timing accuracy | Better than ±1% |
Output drive capability | Can drive CMOS or TTL loads |
Output Type | Push-pull output |
Temperature range | 0°C to +70°C (commercial grade) |
Package Type | 8-pin SOIC (CMX package) |
Packaging features | Lead-free, RoHS (/NOPB) compliant |
Key Features of LMC555CMX/NOPB
Ultra-low power operation
Compared to the standard 555 timer, the LMC555CMX is manufactured using CMOS technology and consumes only 60μA (typical) of operating current, making it ideal for battery-powered systems and power-sensitive applications.
Ultra-wide supply voltage support (1.5V to 15V)
It can operate stably in low-voltage logic systems (such as 1.8V/3.3V) and high-voltage analog circuits (such as 12V/15V), improving design flexibility.
Wide operating frequency range, up to 1MHz
It is suitable for a variety of application scenarios, from low-frequency delay devices to high-frequency oscillators.
High precision and stability
Supports ±1% time accuracy control and is suitable for analog systems with high requirements on delay or frequency.
Compatible with traditional 555
Maintaining the pin definition and functional compatibility of standard 555, it can directly replace classic devices such as NE555, and achieve seamless upgrade to low-power version.
Small size package (SOIC-8)
It is available in a compact 8-pin SOIC package (CMX) to facilitate wiring and high-density PCB design while complying with lead-free environmental standards (NOPB).
Typical application scenarios
The low power consumption and high compatibility of the LMC555CMX/NOPB make it ideal for the following applications:
Pulse Generators and Square Wave Oscillators
Generate stable pulse signals for control circuits, PWM triggering, etc.
Timing Delay Circuit
Implement precise delay functions in sensors, switches, and automatic reset systems.
Frequency modulation and measurement circuit
Used in combination with capacitors and resistors to achieve flexible frequency adjustment function.
Audio and buzzer driver
Control simple audio prompt modules such as buzzers and alarms.
LED Flashing and Lighting Control
Implement basic lighting logic such as cyclic flashing and light sequence control.
Low power portable devices
Used in smart wearable devices, remote controls, timer switches, battery-driven sensors, etc.
Comparison and Analysis with Standard 555 Timer
Features/Specifications | LMC555CMX/NOPB | NE555 (standard) |
Process Type | CMOS | Bipolar |
Working current | 60μA (typical) | 3mA – 15mA |
Operating voltage range | 1.5V to 15V | 4.5V to 16V |
Output drive capability | CMOS/TTL | TTL |
Operating frequency range | Up to 1MHz | Up to 500kHz |
Power consumption | Ultra Low | Relatively high |
Environmentally friendly packaging | Lead-free, RoHS compliant | Not necessarily |
LMC555CMX/NOPB surpasses the traditional 555 in power consumption, voltage compatibility and frequency performance, and is particularly suitable for replacing NE555 or LM555 in modern electronic devices to achieve a more energy-saving design goal.
Manufacturer introduction: Texas Instruments
Texas Instruments (TI) is a global leader in analog and embedded semiconductors, focusing on providing customers with highly reliable, high-performance power management, signal chain and microcontroller solutions. LMC555CMX/NOPB is a low-power version of the classic 555 timer optimized by TI, which is widely used in consumer, industrial and educational electronics.
Why choose LMC555CMX/NOPB?
Ultra-low power consumption, suitable for battery-powered systems
● Wide voltage support, adaptable to a variety of logic levels and power architectures
● Functionally compatible with traditional 555, easy replacement and upgrade
● Lower temperature rise, stronger system stability
● RoHS compliant, lead-free environmentally friendly packaging
● Suitable for a variety of application scenarios from student experimental boards to industrial control equipment
FAQ
Q1: Can LMC555CMX/NOPB directly replace NE555?
Yes, LMC555CMX/NOPB is a low-power CMOS replacement for NE555. It is fully compatible with NE555 in terms of pin arrangement, so it can be seamlessly replaced without modifying the PCB layout or peripheral circuits. In addition to compatibility, it also has lower quiescent current and higher input impedance, which can reduce power consumption without affecting performance, making it very suitable for battery-powered applications. In addition, LMC555CMX/NOPB has a wider operating temperature range and is more stable and reliable, especially suitable for modern electronic devices that require power efficiency and thermal performance.
Q2: Is this timer suitable for low voltage (such as 3.3V) systems?
Absolutely. The operating voltage range of LMC555CMX/NOPB is 1.5V to 15V, which is much lower than the minimum operating voltage (4.5V) of the standard NE555. Therefore, it can be easily integrated into 3.3V and 5V low voltage systems and widely used in portable devices, low power sensor interfaces, timing control and PWM generation. At low voltage, it still maintains good timing accuracy and output drive capability, making it an ideal choice for modern low power circuit design.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LMC555CMX/NOPB
Quote: Win Source – LMC555CMX/NOPB
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS