Overview
The LMR14010ADDCR is a 1A, high-voltage step-down converter from Texas Instruments, designed to provide reliable voltage conversion for power systems, suitable for automotive electronics, industrial control and consumer electronics. Its compact package and high efficiency make it an ideal choice for small size, high performance power supply designs.
Specification
characteristic | Specification |
Input voltage range | 4V to 40V |
Output Current | Max 1A |
Switching frequency | 700kHz |
Work efficiency | Up to 90% |
Package Type | SOT-23-6 |
LMR14010ADDCR’s outstanding features
Wide input voltage range : Supports input voltage range up to 40V, can be used in environments with various voltage conditions, and is particularly suitable for automotive and industrial application scenarios.
High-efficiency buck conversion : Works at up to 90% efficiency, effectively reducing power loss and improving the overall energy efficiency of the system.
Integrated protection function : Built-in overheat protection and overcurrent protection ensure the safe operation of the circuit under extreme conditions and ensure the stability of the device.
Compact package design : The SOT-23-6 package helps reduce circuit board space and is suitable for space-constrained power supply designs.
Application Areas
The LMR14010ADDCR’s high-efficiency step-down conversion capability makes it widely used in the following fields:
Automotive electronics : Suitable for 12V and 24V battery systems, providing stable power supply for vehicle electronic equipment.
Industrial control : In industrial automation control systems, it provides reliable voltage conversion and improves system durability and stability.
Consumer electronics : Provides high-efficiency voltage conversion solutions for the system in portable devices and monitoring equipment.
Comparative Analysis: LMR14010ADDCR vs. Other Buck Converters
Characteristic | LMR14010ADDCR | Common Buck Converters |
Input voltage range | 4V to 40V | Typically 4.5V to 36V |
Output Current | Max 1A | Typically 0.5A – 2A |
Switching frequency | 700kHz | Common frequency is 500kHz |
Package Type | SOT-23-6 | Various (DIP-8, SOP, etc.) |
Texas Instruments: A Leader in Efficient Power Management
As a leader in power management solutions, Texas Instruments provides innovative and reliable power products to customers around the world. LMR14010ADDCR is one of its representatives in the field of high-efficiency buck converters. With its excellent power management capabilities, it has gained wide recognition and trust in the market.
Why choose LMR14010ADDCR?
The LMR14010ADDCR is an ideal power solution for automotive and industrial applications with its wide input voltage range, high conversion efficiency and integrated protection functions. The LMR14010ADDCR provides stable and efficient power management in both harsh environmental conditions and space-saving designs.
FAQ
Q1: Can the LMR14010ADDCR be used in battery-powered devices?
Yes, the LMR14010ADDCR is very suitable for battery-powered devices, especially in automotive battery systems. Its wide input voltage range can handle fluctuations in battery voltage , ensuring stable voltage during device startup and operation, extending battery life and improving device durability.
Q2: Does the LMR14010ADDCR have overcurrent protection?
Yes. The LMR14010ADDCR integrates overcurrent protection and overtemperature protection functions, which can automatically adjust the output when the current is overloaded or the temperature is too high, ensuring the safe operation of the circuit under extreme conditions. In addition, these protection mechanisms reduce the risk of system failure and improve the overall reliability and service life of the device.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LMR14010ADDCR
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS