Overview
The LT1634BCS8-4.096#TRPBF, a high-precision, low-drift, micropower voltage reference from Analog Devices (formerly Linear Technology), delivers a precise 4.096V output. The device offers excellent initial accuracy (±0.05%) and an extremely low temperature coefficient (10ppm/°C), ensuring stable output over a wide temperature range.
With its excellent accuracy, stability and low power consumption, the LT1634BCS8-4.096#TRPBF is widely used in scenarios requiring a highly reliable voltage reference, such as high-precision data acquisition systems, instrumentation, industrial automation, and portable measurement equipment.
Core parameters
Parameter | Numerical |
Output voltage | 4.096V (precision fixed output) |
Initial accuracy | ±0.05% (typical) |
Temperature coefficient (Tempco) | 10ppm/°C (maximum) |
Output current capability | ±10mA |
Operating current (Iq) | 80µA (typical) |
Output noise (0.1Hz–10Hz) | 10µVp-p |
Load Regulation | 5ppm/mA |
Supply voltage range | 2.5V ~ 20V |
Operating temperature range | –40°C to +85°C |
Package | SOIC-8 (S8 package) |
Environmental standards | RoHS lead-free certification |
Features
High-precision output
Factory calibrated to ±0.05% accuracy, ensuring excellent system consistency.
Very low temperature drift
The temperature coefficient is only 10ppm/°C, ensuring stable output over a wide temperature range.
Ultra-low power consumption
With only 80µA quiescent current, it is ideal for battery-powered and low-power systems.
Low noise and high stability
The output noise is only 10µVp-p, making it suitable for high-resolution ADC/DAC references.
Wide input voltage compatibility
Supports 2.5V to 20V power supply, facilitating system integration.
Typical application scenarios
High-precision ADC/DAC reference source
Provides a stable 4.096V reference voltage to improve analog-to-digital/digital-to-analog conversion accuracy.
Precision measurement and instrumentation
Applied to high-precision measurement systems such as multimeters, thermometers, and pressure sensors.
Industrial automation control
Provides a stable signal reference in industrial control modules.
Portable devices
The low power consumption is ideal for battery-powered instruments and sensor nodes.
Data acquisition system
Serves as a benchmark reference for signal conditioning and sampling circuits to improve system linearity.
Performance Comparison
Index | LT1634BCS8-4.096#TRPBF | REF102CU (4.096V Precision Reference) |
Output voltage | 4.096V | 4.096V |
Initial accuracy | ±0.05% | ±0.15% |
Temperature coefficient | 10ppm/°C | 25ppm/°C |
Supply current | 80µA | 1mA |
Output current capability | ±10mA | ±10mA |
Operating voltage range | 2.5V ~ 20V | 7V ~ 36V |
Power consumption performance | Excellent (low power consumption) | generally |
Compared with REF102CU, LT1634BCS8 has lower power consumption and higher precision, which is very suitable for low-energy and high-precision system design.
Manufacturer Profile: Analog Devices (ADI/Linear Technology)
Analog Devices is a leading global manufacturer of high-performance analog chips. Its Linear Technology products are renowned for their high precision, low power consumption, and long-term stability . The LT1634 series is ADI’s classic high-precision voltage reference product, widely used in demanding measurement and industrial control systems.
Why choose LT1634BCS8-4.096#TRPBF?
● Excellent initial accuracy (±0.05%)
● Very low temperature drift (10ppm/°C) , long-term stability
● Low power consumption (80µA) , suitable for portable devices
● Low noise (10µVp-p) supports high-resolution signal chains
● Wide voltage compatibility (2.5V~20V) , flexible design
● Industrial-grade reliability , suitable for harsh environment applications
Frequently Asked Questions (FAQ)
Q1: Can the LT1634BCS8-4.096 be used as an ADC reference?
Yes, the LT1634BCS8-4.096 is a high-precision, low-noise voltage reference designed to provide a stable reference voltage for ADCs/DACs and high-precision measurement circuits . Its 4.096V output voltage closely matches the full-scale input voltage of common 12-bit or 16-bit ADCs, significantly improving system linearity and measurement consistency.
Q2: What are the advantages compared with REF102CU?
The LT1634BCS8 offers lower power consumption, higher accuracy, and lower temperature drift, making it suitable for portable and embedded applications.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LT1634BCS8-4.096#TRPBF
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS