Overview
The LT6700HVIS6-3#TRMPBF is a low power, high precision dual voltage comparator produced by Linear Technology. Known for its ultra-low power consumption and excellent precision, this device is ideal for battery-powered devices and portable applications.
Specification
Supply voltage range: 2.5V to 5.5V
Quiescent current: 6.5 microamps
Output type: push-pull
Number of comparators: 2
Package type: SOT-23
Outstanding features of LT6700HVIS6-3#TRMPBF
The LT6700HVIS6-3#TRMPBF is an outstanding achievement in engineering, designed for accurate voltage monitoring. It is a powerful and versatile component designed to handle monitoring tasks accurately and efficiently. Here is a closer look at what makes it special:
- Ultra-low power consumption: While maintaining high performance, the power consumption is extremely low, only 6.5 microamps, which is very suitable for battery-powered applications.
- Dual-channel monitoring: With two independent comparators, it can monitor two different voltage points simultaneously, increasing the reliability and flexibility of the system.
- Wide voltage range: Supports a power supply voltage range of 2.5V to 5.5V, allowing it to work in a variety of voltage environments.
- Small package: SOT-23 package is used, which is small and suitable for use in space-constrained applications.
Application Areas
The LT6700HVIS6-3#TRMPBF’s precise monitoring and low power consumption make it an excellent choice for:
- lPortable devices: such as smart watches, health monitoring devices, etc., which require long battery life and stable voltage monitoring.
- Industrial control systems: Monitor voltage in automation equipment and precision instruments to ensure safe and reliable operation of equipment.
Comparative Analysis: LT6700HVIS6-3#TRMPBF vs. Other Voltage Comparators
When choosing the right voltage comparator, it is important to understand the advantages of the LT6700HVIS6-3#TRMPBF. We compare this device with other similar products on the market to demonstrate its significant advantages in low power consumption and high accuracy.
Features/Specifications | LT6700HVIS6-3#TRMPBF | Other voltage comparators |
Supply voltage range | 2.5V to 5.5V | 1.8V to 5.5V |
Quiescent Current | 6.5 microamps | 10uA – 1mA |
Output type | push-pull | Open drain/push pull |
Number of comparators | 2 | 1 or 2 |
Package type | SOT-23 | Various (SOT-23, MSOP, etc.) |
special function | Ultra-low power consumption, precise threshold | General / High Speed |
Linear Technology: A pioneer in innovative solutions
Linear Technology is an industry leader in designing and manufacturing high-performance analog integrated circuits. They are committed to providing efficient and reliable solutions to meet the stringent requirements of the global market. As an innovator in analog technology, Linear Technology continues to promote technological development in the electronics industry.
Why does the market favor LT6700HVIS6-3#TRMPBF?
Due to its excellent performance, energy efficiency and Linear Technology’s strong brand reputation, LT6700HVIS6-3#TRMPBF has won wide recognition among designers and manufacturers. Its high performance and low power design ensure superior performance in various applications and is the preferred product in the market.
Common problem
How does it handle complex voltage monitoring tasks? Yes, it is designed to handle complex voltage monitoring tasks efficiently.
What if I need more functionality? Linear Technology offers a broad line of comparators to meet different technology needs.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LT6700HVIS6-3#TRMPBF
Quote: Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS