• Home
  • Parts Library
  • M29W128GH70N6E FLASH MEMORY

    NRF52832 device package

    NRF52832 device package

    NRF52832 schematic symbol

    NRF52832 schematic symbol

    What is M29W128GH70N6E?

    The M29W128GH70N6E is a 128 Mbit (8Mb x16 or 16Mb x8) non-volatile memory that can be read, erased and reprogrammed. These tasks can be performed using a single low voltage supply. On power-up the memory defaults to its Read mode where it can work similar as ROM or EPROM. The memory is divided into 64-Kword/128-Kbyte uniform blocks that can be erased independently which gives the ability to preserve valid data while old data is erased.

    The M29W128GH70N6E support random read and page read from all blocks of the memory array. The M29W128GH70N6E have an extra block known as the extended block, of 128 words in x16 mode or of 256 bytes in x8 mode that can be accessed using a dedicated command. The extended block can be protected and so it can be used for storing security information.

    Pin Configuration

    Features

    • Fast program commands: 32 words
    • Program/erase controller
    • Asynchronous random/page read
    • Common flash interface
    • Low power consumption
    • Software protection (volatile/non-volatile/password protection)
    • Programming time: 16 μs per byte/word typical
    • Supply voltage
    • VCC = 2.7 to 3.6 V for program, erase, read
    • VCCQ = 1.65 to 3.6 V for I/O buffers
    • VPPH = 12 V for fast program

    Applications

    • Industrial robotics
    • Medical electronics
    • PDAs
    • Digital cameras
    • Scientific instrumentation

    WHERE TO USE M29W128GH70N6E?

    M29W128GH70N6E Flash memory is a non-volatile memory chip used for storage and for transferring data between a personal computer (PC) and digital devices. It has the ability to be electronically reprogrammed and erased. It can be used in USB flash drives, MP3 players, digital cameras and solid-state drives.

    ALTERNATIVES OF M29W128GH70N6E

    If you are looking for 128 Mb Non-Volatile NOR-FLASH Memory here are some alternatives,

    128 Mb Non-Volatile NOR-FLASH MemorySupply Voltage – 2.7V ~ 3.6V
    PART NO. WRITE CYCLE TIME ACCESS TIME
    S29GL128N11TFI020 110ns 110ns
    MT28EW128ABA1HPC-0SIT 60ns 95ns
    MT28EW128ABA1LJS-0SIT 60ns 95ns
    MT28EW128ABA1LPC-0SIT 60ns 95ns
    S29GL128N10TFI010 100ns 100ns

    How M29W128GH70N6E work?

    2-D VIEW OF M29W128GH70N6E

    Figure 3 2-D View and Footprint OF M29W128GH70N6E

    Figure 3 2-D View and Footprint OF M29W128GH70N6E

    M29W128GH70N6E Related Products Prices

    M29W128GH70N6E DATASHEET PDF