Overview
The OPA2348AIDCNR is a low-power, low-voltage, dual-channel precision CMOS operational amplifier launched by Texas Instruments (TI). It has rail-to-rail input and output (RRIO) characteristics and can operate stably under a single 2.1V~5.5V power supply. The quiescent current is only 45μA/channel, making it very suitable for battery-powered and low-power portable devices.
The OPA2348AIDCNR strikes a balance between low power consumption and high performance, offering low input offset voltage (typically 0.5mV), low noise (27nV/√Hz), and a 1MHz gain-bandwidth product. It is suitable for applications such as sensor signal conditioning, low-frequency signal amplification, portable medical equipment, and measuring instruments. Housed in an 8-pin SOT-23 (DCN) package, the device’s compact size makes it easy to use in high-density PCB designs.
 
													Core parameters
| parameter | Numerical | 
| Number of amplifier channels | 2 | 
| Rail-to-rail input/output | support | 
| Supply voltage range | 2.1V ~ 5.5V (single power supply) | 
| Quiescent current (per channel) | 45μA (typical) | 
| Input offset voltage | 0.5mV (typical) | 
| Input bias current | 1pA (typical) | 
| Gain Bandwidth Product (GBW) | 1MHz (typical) | 
| Slew Rate | 0.6V/μs | 
| Input noise density | 27nV/√Hz (@1kHz) | 
| Operating temperature range | –40°C to +125°C (Industrial) | 
| Package | SOT-23-8 (DCN package) | 
| Environmental standards | RoHS compliant, lead-free | 
Features
- Ultra-low power design - 45μA/channel quiescent current is very suitable for battery-powered devices to extend battery life. 
 
- Rail-to-Rail Input and Output (RRIO) - It can maximize the signal dynamic range and achieve full signal amplification even at low voltage. 
 
- High precision and low offset - Input offset voltage as low as 0.5mV reduces measurement errors and improves system accuracy. 
 
- Low noise - The low noise characteristic of 27nV/√Hz is suitable for processing weak analog signals and improving the signal-to-noise ratio. 
 
- Wide operating voltage range - It can operate under a single power supply of 2.1V~5.5V and is compatible with 3.3V and 5V system designs. 
 
Typical application scenarios
- Portable medical devices - Such as heart rate monitoring, blood glucose meter, body temperature measurement and other low-power instruments. 
 
- Sensor signal conditioning - Suitable for analog sensor interfaces such as temperature, humidity, pressure, and photoelectricity. 
 
- Battery-powered measuring instruments - Used for multi-channel signal acquisition and amplification, ensuring accuracy and low power consumption. 
 
- Low frequency filtering and amplification - Provide high-quality amplification in low-frequency signal processing such as audio and environmental monitoring. 
 
- Industrial and consumer embedded systems - Analog front end suitable for 3.3V or 5V MCU systems. 
 
Performance Comparison
| index | OPA2348AIDCNR | LM358 | 
| Rail-to-rail input/output | support | Not supported (limited input/output) | 
| Quiescent current (per channel) | 45μA | 500μA | 
| Input offset voltage | 0.5mV (typical) | 2~5mV | 
| Gain bandwidth | 1MHz | 1MHz | 
| Supply voltage range | 2.1V~5.5V | 3V~32V | 
| Package size | SOT-23-8 (ultra-small) | DIP/SOIC (larger) | 
The OPA2348AIDCNR significantly outperforms the traditional general-purpose amplifier LM358 in terms of low power consumption and high precision, making it more suitable for modern portable electronic devices.
Manufacturer Profile: Texas Instruments (TI)
TI is a leading global manufacturer of analog and embedded processing chips. Its OPA series op amps offer a wide range of low-noise, high-speed, and low-power options. The OPA2348 series targets low-power, high-precision applications, combining rail-to-rail input and output with ultra-low quiescent current. It is widely used in medical, industrial, and consumer electronics.
Why choose the OPA2348AIDCNR?
● Low power consumption (45μA/channel) extends battery life
● Rail-to-rail input and output maintain high dynamic range at low voltages
● High-precision low offset (0.5mV) for precision measurements
● Low noise (27nV/√Hz) improves signal quality
● Small SOT-23 package for high-density PCB layout
● Industrial temperature range for harsh environments
Frequently Asked Questions (FAQ)
Q1: Is the OPA2348AIDCNR suitable for low-voltage single-supply applications? 
Yes, the OPA2348AIDCNR is a low-power, precision dual-channel operational amplifier with an operating voltage range of 2.1V to 5.5V. It is stable in common 3.3V and 5V single-supply systems. Its input common-mode range includes the negative supply rail, and its rail-to-rail output capability fully utilizes the dynamic range of low-voltage systems, making it ideal for battery-powered and portable devices and low-power sensor interfaces.
Q2: Can it directly drive an ADC? 
Yes, the OPA2348AIDCNR features rail-to-rail output characteristics and low output impedance, allowing it to directly drive the inputs of most successive approximation register (SAR) or delta-sigma (ΔΣ) ADCs without the need for an additional buffer amplifier . To ensure signal integrity and sampling accuracy, the design simply requires configuring the output filtering network appropriately based on the ADC’s sampling rate and input capacitance.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – OPA2348AIDCNR
Quote: Win Source – OPA2348AIDCNR
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.


COMMENTS