Overview
OPA365AIDBVR is a high-performance, high-precision, low-power CMOS operational amplifier launched by Texas Instruments. With its high bandwidth, low noise and low offset voltage, this device is widely used in data acquisition, signal conditioning and precision measurement, and is an ideal choice for various high-demand applications.
Specifications
parameter | Numeric |
Supply voltage range | 2.2V to 5.5V |
Input offset voltage | 0.5mV max |
Open loop gain (AOL) | 120dB (typical) |
Unity gain bandwidth | 50MHz |
Noise Density | 4.5nV/√Hz |
Quiescent current (Iq) | 4.5mA (typical) |
Output swing | Rail-to-Rail |
Package Type | SOT-23-5 (DBV) |
Operating temperature range | -40°C to +125°C |
OPA365AIDBVR’s outstanding features
High Gain Bandwidth Product
The 50MHz unit gain bandwidth supports high-speed precision signal processing and is suitable for high-bandwidth application scenarios.
Low Noise Density
The low noise performance of 4.5nV/√Hz ensures a high signal-to-noise ratio at high gain.
Low Input Offset Voltage
The maximum 0.5mV input offset voltage improves measurement accuracy, making it ideal for precision sensor applications.
The full-swing output
supports full-swing input and output (Rail-to-Rail), which is suitable for low-voltage and high dynamic range signal processing.
Low power consumption,
typical quiescent current is only 4.5mA, optimizing power consumption while maintaining high performance, suitable for portable devices.
Compact Package
SOT-23-5 small package supports high-density PCB design and saves board space.
Application Areas
The high performance and low power consumption of the OPA365AIDBVR enable it to excel in the following areas:
the data acquisition system
in high-precision ADC interface to improve signal linearity and dynamic range.
Sensor interfaces
are used for pressure, temperature, and light sensor signal conditioning to achieve high sensitivity and low noise measurements.
Medical Equipment
Used for precision signal amplification and processing in medical equipment such as electrocardiogram (ECG), oximeter, etc.
Audio signal processing
provides low-noise, high-fidelity audio signal amplification in the headphone amplifier and microphone interface.
Industrial control
supports precise current, voltage and temperature sensing to optimize the performance of industrial measurement and monitoring equipment.
Comparative Analysis: OPA365AIDBVR vs. Other Op Amps
Features/Specifications | OPA365AIDBVR | Other operational amplifiers on the market |
Supply voltage range | 2.2V to 5.5V | 2.5V to 5V |
Unity gain bandwidth | 50MHz | 10MHz to 30MHz |
Noise Density | 4.5nV/√Hz | 8nV/√Hz or higher |
Offset voltage | 0.5mV max | Typically 1mV to 3mV |
Package | SOT-23-5 | SOT-23, QFN, etc. |
The OPA365AIDBVR excels in key performance indicators such as gain bandwidth, low noise, and input offset voltage, making it an ideal choice for high-performance signal processing applications.
Manufacturer introduction: Texas Instruments
Texas Instruments is a leading global provider of analog semiconductors and embedded processing solutions. As a member of its high-performance operational amplifier series, the OPA365AIDBVR meets many precision measurement and signal conditioning needs with its excellent accuracy and reliability.
Why choose OPA365AIDBVR?
The OPA365AIDBVR provides engineers with a versatile, highly reliable signal amplification solution with its high gain bandwidth, low noise, high precision, and low power consumption. Its full-rail input and output capabilities and compact package make it particularly useful in portable devices and high-density circuit designs.
FAQ
Q1: Is OPA365AIDBVR suitable for low voltage power supply applications?
A: Yes, the OPA365AIDBVR supports supply voltages as low as 2.2V, making it ideal for low-voltage applications. This feature makes it an excellent choice for battery-powered portable devices while ensuring high performance in low-power designs. Its stable operating characteristics make it an ideal choice for low-voltage environments.
Q2: Does this device support high impedance input?
A: Yes, the OPA365AIDBVR has high input impedance, making it suitable for connecting high impedance sensors and signal sources. This feature ensures that signal distortion is minimized, providing a reliable solution for precision measurement and data acquisition. It also has low noise characteristics, further enhancing its performance in high-precision applications.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – OPA365AIDBVR
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS