• Home
  • Parts Library
  • PM-L25

    Overview

    PM-L25 is a highly efficient and compact photoelectric sensor from Panasonic, designed for applications such as industrial automation, electronic manufacturing, and smart devices. With its precise detection capabilities and reliable performance, PM-L25 has become an indispensable component in multi-field sensing applications.

    Product Specifications

    parameter

    Specification

    Detection distance

    25mm

    Response time

    0.5ms

    Operating voltage range

    12V to 24V DC

    Output Type

    NPN/PNP

    Beam Type

    Infrared light

    Operating temperature range

    -25°C to +55°C

    Shell material

    Polycarbonate

     

    Outstanding Features of PM-L25

    PM-L25 is a photoelectric sensor that integrates multiple advanced functions. Its excellent performance and reliability make it excellent in various applications:

    • High-precision detection

      With advanced infrared light technology and optimized optical design, PM-L25 can accurately detect small targets and subtle position changes, providing reliable support for industrial and consumer applications.

    • Fast response

      with a response time of 0.5ms can meet the real-time needs of high-speed production lines and significantly improve efficiency.

    • The diversified output options

      support two output modes, NPN and PNP, and are flexibly compatible with different control systems to meet the needs of various scenarios.

    • The rugged and compact design

      features a polycarbonate casing that is both small and strong, suitable for installation in tight spaces and effectively resistant to shock and vibration in industrial environments.

    • Excellent environmental adaptability

      It can work stably in a wide temperature range of -25°C to +55°C and adapt to a variety of harsh environmental conditions.

    Application Areas

    PM-L25 is widely used in the following fields due to its excellent performance and flexible configuration:

    • Industrial automation

      ensures accurate and reliable status perception in packaging, assembly and production line inspection.

    • Electronics manufacturing

      uses it for SMT equipment and PCB inspection, providing high-precision support.

    • Smart devices

      serve as core sensors in smart homes and consumer electronics, providing stable data for automated control.

    Comparative Analysis: PM-L25 vs. Other Photoelectric Sensors

    Features/Specifications

    PM-L25

    Other Sensors

    Detection distance

    25mm

    10mm to 20mm

    Response time

    0.5ms

    1ms – 2ms

    Output Options

    NPN/PNP

    Fixed single type output

    Temperature adaptability

    -25°C to +55°C

    -10°C to +45°C

    Shell material

    Polycarbonate

    ABS plastic

     

    Panasonic: A global leader in photoelectric sensing solutions

    Panasonic is a world-renowned supplier of electronic products and solutions, and has taken a leading position in the market with its innovative technology and high-quality products. Founded in 1918, the company has a century-long history and is committed to providing reliable technical support and efficient solutions for the industrial, consumer and environmental fields. The PM-L25 is a strong proof of Panasonic’s innovative ability in the field of photoelectric sensing. Its excellent performance and wide application have been highly praised by customers around the world.

    Why does the market favor PM-L25?

    The PM-L25 stands out in the photoelectric sensor market with its superior performance and Panasonic’s brand reputation. Whether it is a high-speed assembly line or equipment application in harsh environments, the PM-L25 can provide a reliable and efficient solution to meet users’ needs for high accuracy and high reliability.

    FAQ

    Q1: Is the DS2432P+ suitable for use in harsh environments?
    Yes, the DS2432P+ supports an industrial temperature range of -40°C to +85°C and can operate stably in both high and low temperature environments. Its wide voltage support further enhances its adaptability under complex conditions. In addition, the 6-pin TSOC package provides good mechanical and thermal stability.

    Q2: Can the DS2432P+ be flexibly applied to different scenarios?
    Yes. The DS2432P+ provides a simplified communication method through the 1-Wire interface, reducing the complexity of system design. At the same time, its integrated SHA-1 encryption function makes it particularly suitable for applications that require authentication and data protection, such as device identification, consumables verification, and secure storage. This flexibility makes it an ideal choice for diverse needs.

    For more details and to explore the inventory, please visit the links below:

    Product Details: Win Source – PM-L25
    Quote: Win Source – RFQ for PM-L25

    ©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.