Overview
The S25FL256SAGNFI000 is a high-performance 256Mb serial flash memory product designed for a variety of application scenarios, especially those that require high reliability and fast data transfer. This model combines high-density storage, low power consumption and fast read capability, making it an ideal choice for embedded systems, consumer electronics and industrial applications.
Specification
| Storage capacity | 256Mb |
| Interface Type | SPI |
| Working frequency | Up to 133 MHz |
| Operating Voltage | 2.7V to 3.6V |
| Range of working temperature | -40°C to 85°C |
| Package Type | 16-pin SOIC, 24-pin BGA |
Key Features
The S25FL256SAGNFI000 is designed to provide outstanding performance and flexibility, making it an excellent performer in a wide range of applications. The following is a detailed introduction to its key features:
Efficient storage
· Large storage capacity : 256Mb capacity can meet the needs of most embedded systems and data-intensive applications.
· Fast access time : Supports up to 133 MHz SPI interface, providing fast data read and write speeds.
Data Protection
· Hardware Write Protection : Prevents accidental data erasure and writing, ensuring data integrity and security.
· ECC (Error Correction Code) support : Provides built-in error correction function to improve the reliability of data transmission.
Low power consumption
· Energy-saving modes : Multiple low-power modes significantly reduce system energy consumption during idle periods, extending battery life.
· Wide operating voltage range : Supports operating voltages from 2.7V to 3.6V, adapting to a variety of power supply designs.
Application
The versatility of the S25FL256SAGNFI000 makes it suitable for a wide range of applications, including but not limited to:
Consumer Electronics
· Smartphones and tablets : Provide large storage capacity and fast data access to enhance user experience.
· Home Appliances : High reliability and low power consumption make it suitable for data storage needs in various home appliances.
Automated industry
· Industrial Control Systems : Efficient data storage and transmission capabilities for complex industrial control applications.
· Sensor Networks : Fast data processing and low power consumption make it suitable for real-time data storage in distributed sensor networks.
Comparative Analysis: S25FL256SAGNFI000 and Other Flash Memory Models
To highlight the advantages of S25FL256SAGNFI000, we compare it with other typical flash memory models:
| Features/Specifications | S25FL256SAGNFI000 | Other flash memory models |
| Storage | 256Mb | 128Mb-1Gb |
| Interface Type | SPI | SPI/QSPI |
| Maximum operating frequency | 133 MHz | 50-104 MHz |
| Operating Voltage | 2.7V to 3.6V | 2.5V to 3.6V |
| Special function | Hardware write protection, ECC support | Varies by model |
Why choose S25FL256SAGNFI000?
The S25FL256SAGNFI000 is the first choice for developers and engineers for its high performance, data protection features and low power consumption. Here are a few key reasons to choose this model:
· Efficient storage solution : Suitable for applications requiring large capacity and high-speed storage.
· Data security and reliability : Provide hardware write protection and ECC functions to ensure data security and integrity.
· Energy-saving design : Low power consumption mode and wide operating voltage range make it suitable for various portable and battery-powered devices.
The S25FL256SAGNFI000 is a powerful flash memory device that meets the stringent requirements of modern electronic applications. Its high storage capacity, fast data access, and excellent energy-saving features make it an excellent choice for embedded systems, consumer electronics, and industrial automation applications. Whether developing smart devices or industrial control systems, the S25FL256SAGNFI000 can provide the required performance and reliability.
More details
For more details and to explore our inventory, please visit the links below:
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS