• Home
  • Parts Library
  • STM32F042G6U6

    Overview

    The STM32F042G6U6 is a 32-bit microcontroller based on the ARM Cortex-M0 core, manufactured by STMicroelectronics, and belongs to the widely used STM32F0 Series product family. This device is designed for low-power, cost-sensitive embedded systems, while providing rich peripheral interfaces and stable real-time control capabilities.

    The STM32F042G6U6 integrates a full-speed USB device interface, analog peripherals, and various communication interfaces, providing a cost-effective solution for industrial control, consumer electronics, smart devices, and small embedded systems. With its high integration, small package, and flexible peripheral configuration, this microcontroller excels in applications requiring compact design and reliable performance.

    This device is designed to balance power consumption, performance, and system integration, making it suitable for embedded product development that requires high reliability and long-term stable operation.

    Core parameters

    Parametervalue
    Product Type32-bit microcontroller
    kernel architectureARM Cortex-M0
    clock speedUp to 48 MHz
    Flash32 KB
    SRAM6 KB
    USB interfaceUSB 2.0 Full-Speed Device
    ADC12-bit
    timerMultiple general and advanced timers
    Communication interfaceUSART / SPI / I²C
    Operating voltage2.0 V – 3.6 V
    Encapsulation typeUFQFPN-28
    Operating temperature-40°C to +85°C
    Environmental standardsRoHS compliant

     

    Features

    High-performance Cortex-M0 core

    The STM32F042G6U6 uses an ARM Cortex-M0 32-bit processor core with a maximum clock frequency of 48 MHz, providing stable computing performance while ensuring low power consumption, and meeting the needs of real-time control and data processing.

    Integrated USB interface simplifies system design.

    This microcontroller has a built-in USB 2.0 Full-Speed device controller, which can be used directly for the development of USB communication devices, such as USB HID, data acquisition devices, or embedded control systems, thereby reducing the need for additional interface chips and lowering system costs.

    Abundant peripheral interfaces

    The STM32F042G6U6 provides a variety of commonly used communication interfaces, including USART, SPI, and I²C, enabling it to easily connect to sensors, display modules, or other control devices, thus enhancing system expandability.

    High integration and compact packaging

    The UFQFPN-28 small package is suitable for space-constrained electronic device designs, such as portable devices or small control modules. Its high integration reduces the number of peripheral components and simplifies PCB design.

    Low power design

    This device supports multiple low-power modes, which can effectively reduce system power consumption and is suitable for battery-powered devices or embedded systems that operate for long periods of time.

    Typical application scenarios

    Industrial Control Systems

    Used in small control units, industrial interface modules, and equipment monitoring systems.

    Consumer electronics devices

    It is suitable for smart home appliance control, power management modules, and user interface control systems.

    USB peripheral devices

    It can be applied to USB data acquisition devices, USB HID controllers, and embedded communication devices.

    Internet of Things and Embedded Systems

    Suitable for smart sensor nodes, IoT terminal devices, and low-power control systems.

    Small automated equipment

    Used for motor control, instrument control, or equipment communication modules.

    Comparative Advantage Analysis

    Performance indicatorsSTM32F042G6U6Ordinary 8-bit MCU
    CPU architecture32-bit Cortex-M08-bit
    clock speed48 MHzTypically ≤20 MHz
    USB supportbuilt-inNormally none
    Peripheral InterfaceRichless
    System performancehighmedium
    Developing an ecosystemComplete STM32 platformLimited

    The STM32F042G6U6 is significantly superior to traditional 8-bit microcontrollers in terms of processing performance, communication capabilities, and system scalability.

    Manufacturer Profile: STMicroelectronics

    STMicroelectronics is one of the world’s leading semiconductor manufacturers, with a broad product line in microcontrollers, analog devices, and power semiconductors. The STM32 microcontroller family is widely popular among embedded developers due to its high performance, rich development tools, and robust software ecosystem, and is widely used in industrial, automotive, and consumer electronics applications.

    Why choose STM32F042G6U6?

    ●32-bit Cortex-M0 core, stable performance
    ● Up to 48 MHz clock speed, meeting real-time control requirements
    ● Integrated USB Full-Speed interface
    ● Multiple communication peripheral interfaces, strong system scalability
    ● Small package design, suitable for compact devices
    ● Well-developed STM32 ecosystem, abundant development resources

    Frequently Asked Questions (FAQ)

    Q1: Does the STM32F042G6U6 support USB device development?
    Yes. This microcontroller integrates a USB 2.0 Full-Speed device controller, which can be used to develop USB HID, virtual serial port, or data communication devices without the need for an additional USB control chip.

    Q2: Is the STM32F042G6U6 suitable for low-power devices?
    Yes. This device supports multiple low-power modes and reduces system power consumption while maintaining good performance, making it ideal for battery-powered or long-running embedded devices.

    For more product information and to check stock availability, please visit the following page:

    Product Details: Win Source – STM32F042G6U6

    Pricing and Inventory: Win Source – STM32F042G6U6

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: