• Home
  • Parts Library
  • STM32H743BIT6

    Overview

    The STM32H743BIT6 is a high-performance 32-bit ARM® Cortex®-M7 microcontroller (MCU) from STMicroelectronics , with a maximum clock frequency of 480 MHz . It is designed for embedded systems with extremely high requirements for computing power, real-time response, and peripheral integration . Belonging to the STM32H7 high-performance family, this device integrates large-capacity on-chip memory resources and abundant high-speed peripherals, enabling it to handle complex control and data processing tasks.

    The STM32H743BIT6 employs an advanced double-precision FPU, DSP instruction set, and high-speed bus architecture , achieving excellent energy efficiency while ensuring high computing power. It is widely used in industrial automation, graphical human-machine interfaces (HMI), motor control, communication gateways, medical equipment, and high-end consumer electronics products .

    Core parameters

    parameter

    value

    Product Type

    32-bit high-performance MCU

    kernel

    ARM Cortex-M7

    Maximum clock speed

    480 MHz

    Flash storage

    2 MB

    SRAM

    1 MB (including DTCM / AXI SRAM)

    Floating-point arithmetic unit

    Single-precision + Double-precision FPU

    Digital signal processing

    DSP Instruction Set

    Operating voltage

    1.62V to 3.6V

    timer

    Multi-channel advanced/general purpose timers

    Communication interface

    SPI, I²C, USART, UART, CAN, USB OTG, Ethernet

    Analog peripherals

    Multi-channel ADC, DAC, comparator

    Encapsulation type

    LQFP-208

    Operating temperature range

    -40°C to +85°C

    Environmental standards

    RoHS compliant

    Features

    Ultra-high performance kernel, suitable for complex real-time computing

    The STM32H743BIT6 is based on the Cortex-M7 core with a main frequency of up to 480MHz. Combined with a double-precision FPU and DSP instruction set, it can efficiently execute control algorithms, filtering operations, and graphics processing tasks, meeting the needs of high-end embedded systems.

    High-capacity on-chip storage reduces reliance on external components.

    It integrates 2MB Flash and 1MB SRAM , supporting high-speed internal data access, significantly reducing external storage requirements, improving system reliability and simplifying PCB design.

    Enriching high-speed peripheral interfaces

    It offers a variety of high-speed communication interfaces, including USB OTG, Ethernet, CAN, etc., which can easily build complex communication and control systems and are suitable for industrial gateways and smart terminals.

    Industrial-grade reliability and security

    It supports a wide operating voltage and industrial temperature range, and integrates multiple safety and error detection mechanisms to ensure long-term stable operation in harsh environments.

    Typical application scenarios

    • Industrial automation and control

      PLC control units, industrial controllers, servo and motion control systems.

    • Human-Machine Interface (HMI) and Graphical Display

      Industrial Touch Screens, Instrument Panels, and Smart Terminal Display Systems.

    • Motor control and power management:

      high-performance motor drives, frequency converters, and power control systems.

    • Communication and network equipment

      industrial Ethernet devices, protocol gateways, and data acquisition terminals.

    • Medical and high-end consumer electronics:

      medical monitoring equipment, imaging systems, and high-performance intelligent devices.

    Comparative Advantage Analysis

    Performance indicators

    STM32H743BIT6

    Mainstream mid-range MCU

    CPU clock speed

    480 MHz

    100–200 MHz

    Floating-point performance

    Single/Double Precision FPU

    Single precision or none

    SRAM capacity

    1 MB

    <512 KB

    Peripheral integration

    Extremely high

    medium

    Real-time performance

    Excellent

    generally

    Application complexity

    High-end system

    Medium system

    The STM32H743BIT6 offers significant advantages in computing performance, storage resources, and peripheral richness , making it suitable for embedded platforms that require high computing power and multitasking capabilities.

    Manufacturer Profile: STMicroelectronics (ST)

    STMicroelectronics is a leading global semiconductor manufacturer with a complete and mature STM32 product line in the microcontroller field. The STM32H7 series is ST’s flagship MCU solution for high-performance applications, widely used in industrial, medical, communications, and high-end consumer electronics sectors.

    Why choose STM32H743BIT6?

    ● Cortex-M7 core, clock speed up to 480MHz

    ● 2MB Flash + 1MB SRAM to meet complex application requirements

    ● Single/double precision FPU and DSP instruction sets

    ● Abundant high-speed communication interfaces for strong system scalability

    ● Industrial-grade reliability and long-term supply support

    ● Mature STM32 ecosystem with abundant software and tool resources

    Frequently Asked Questions (FAQ)

    Q1: Is the STM32H743BIT6 suitable for running RTOS or complex middleware?
    Absolutely. Its high-frequency Cortex-M7 core and large-capacity SRAM easily support FreeRTOS, TCP/IP protocol stacks, file systems, and graphics middleware, making it widely used in multitasking and high real-time systems.

    Q2: Is it suitable for control applications with extremely high real-time requirements?
    Yes. The STM32H743BIT6 features excellent interrupt response capabilities, a high-speed internal bus, and a DTCM architecture, making it ideal for applications with extremely high real-time and deterministic requirements, such as servo control and motor drives.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – STM32H743BIT6

    Price: Win Source – STM32H743BIT6

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

     
     
     

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0