• Home
  • Parts Library
  • STW20NK50Z N-channel Power MOSFET

    Figure 1 STW20NK50Z

    Figure 1 STW20NK50Z

    Figure 2 TO-247 Package

    Figure 2 TO-247 Package

    Figure 3 Symbol

    Figure 3 Symbol

      1.         GATE     2.         DRAIN    3.         SOURCE

    WHAT IS STW20NK50Z?
    STW20NK50Z N-channel 500 V, 0.23 Ω, 20 A SuperMESH™ Power MOSFET

    This device is an N-channel Zener-protected Power MOSFET developed using STMicroelectronics’ SuperMESH™ technology. In addition to a significant reduction in on state resistance, this device is designed to ensure a high level of dv/dt capability for the most demanding applications.

    Low on state resistance makes it suitable for power electronics converters utilized in power conversion & control. High dv/dt capability makes it superior in high voltage applications like photovoltaic power generations and VFDs.  

    Fig.1 shows STW20NK50Z MOSFER IC, Fig.2 shows layout of TO-247 Package and Fig.3 shows symbol for STW20NK50Z.

    PIN CONFIGURATION
    Table 1

    PIN NUMBER PIN NAME DESCRIPTION
    1 Gate Controls the biasing of the MOSFET
    2 Drain Current flows in through Drain
    3 Source Current flows out through Source

    FEATURES

    • Extremely high dv/dt capability
    • 100% avalanche tested
    • Gate charge minimized
    • Very low intrinsic capacitance

    ALTERNATIVES FOR STW20NK50Z
    Table 2

    TRANSISTOR TYPE   ON_MAX    
    STW20NK50Z 500 V 0.27 Ω 20 A 190 W
    STW32N55M5 550 V 0.1 Ω 29 A 190 W
    STW32NM50N 500 V 0.13 Ω 22 A 190 W
    STW33N60M2 600 V 0.125 Ω 26 A 190 W
    STW34NM60N 600 V 0.105 Ω 31.5 A 250 W

     APPLICATION

    • High Current, High Speed Switching
    • Ideal for Off-Line Power Supplies, Adaptors And PFC

    WHERE TO USE STW20NK50Z

    Major load of industrial sectors are VFDs. Efficiency of VFDs depends on the converters used to drive the motors. Low on state resistance of STW20NK50Z reduce conduction losses and makes VFDs efficient. So low on state resistance along with high dv/dt in STW20NK50Z makes it perfect choice for VFDs.

    2-D VIEW AND FOOTPRINT
    Table 3

    Dim. mm
    Min. Typ. Max.
    A 4.85   5.15
    A1 2.20   2.60
    b 1.0   1.40
    b1 2.0   2.40
    b2 3.0   3.40
    c 0.40   0.80
    D 19.85   20.15
    E 15.45   15.75
    e   5.45  
    L 14.20   14.80
    L1 3.70   4.30
    L2   18.50  
    P 3.55   3.65
    R 4.50   5.50
    S   5.50  

     

    Figure 4 2-Dimentional View

    Figure 4 2-Dimentional View

    Figure 4-3 Footprint

    Figure 4-3 Footprint

    HOW STW20NK50Z WORK?

    STW20NK50Z MOSFET can be use in any power electronics circuit like inverter, DC-DC converter or controlled rectifier.  As mentioned previously STW20NK50Z has three terminals Gate(G), Drain(D) and Source(S). Drain and Source are called power terminals whereas Gate terminal is known as control terminal. As shown in fig. gate pulses need to be provided between Gate and Source to turn on the MOSFET. Maximum current carrying capacity of STW20NK50Z is 20A hence, one can utilize this MOSFET in an application which require current flow of lesser than 20A.

    Figure 5 Use of STW20NK50Z

    Figure 5 Use of STW20NK50Z

    To use STW20NK50Z in DC/DC Converters or Multilevel Inverters, driver ICs like TLP250 or IR2101 are required. Circuit diagram of STW20NK50Z along with driver TLP250 is shown in Fig.6. MOSFET Drivers are used to fulfill two objectives 1) to provide isolation (to control circuit from power circuit). 2) to amplification (5V pulse/3.3 V pulse from controller amplifies to >10V to effectively drive MOSFET).  As shown in fig.6 TLP250 has inbuilt optocoupler along with two transistor amplification circuit. Pin configuration and appropriate connections are summarized in Table.4.

    Figure 6 STW20NK50Z along with TLP250

    Figure 6 STW20NK50Z along with TLP250

    Table 4 Connection of TLP250 with STW20NK50Z

    Pin Number Pin Name Connection Description
    2 Anode To the output pin of controller Input pulse of 3.3 V/5V to the driver circuit
    3 Cathode To the ground of controller Ground of input side circuit
    8   To the isolated supply with output voltage >10 V Supply for driver circuit

    5

    GND To the GND of isolated supply Ground of external driver supply
    6,7 OUTPUT To the Gate of STW20NK50Z. (Resistor is connected to limit the gate current) 6 and 7 pins are internally shorted and provide amplified pulse provided at pin 2.



    STW20NK50Z RELATED PRODUCTS PRICE

    STW20NK50Z DATASHEET PDF