• Home
  • Parts Library
  • TCAN337GDCNT

    Overview

    The TCAN337GDCNT is a high-speed CAN transceiver from Texas Instruments (TI) . It complies with the ISO 11898-2 standard and supports data rates up to 1 Mbps . Designed for applications requiring high-reliability communications, such as automotive networks, industrial automation, and building control , the device maintains stable data transmission in noisy environments.

    The transceiver supports 3.3V and 5V I/O level compatibility , features a low-power standby mode, and bus fault protection, effectively improving system robustness and energy efficiency. The TCAN337GDCNT is housed in an 8-pin VSON package , making it compact and suitable for high-density PCB designs.

    Core parameters

    parameter

    Numerical

    Communication standards

    ISO 11898-2

    Data transfer rate

    Up to 1Mbps

    Supply voltage range (VCC)

    4.5V ~ 5.5V

    I/O level compatibility

    Supports 3.3V and 5V

    Logic interface voltage (VIO pin)

    3.0V ~ 5.5V

    Input voltage protection

    ±40V bus voltage tolerance

    Bus fault protection

    Short circuit protection, over-temperature shutdown

    Quiescent current (standby mode)

    Typical 10µA

    ESD protection

    ±16kV (HBM)

    Operating temperature range

    –40°C to +125°C (Automotive Grade)

    Package Type

    VSON-8 (2.5mm × 2.5mm)

    Comply with standards

    AEC-Q100 automotive-grade qualification

     

    Features

    • High speed communication capability

      • Compliant with ISO 11898-2, supporting CAN network communication up to 1Mbps.

    • Strong voltage compatibility

      • Supports 3.3V and 5V I/O, facilitating integration with a variety of MCUs and SoCs.

    • Enhanced bus protection

      • It has ±40V bus voltage tolerance and overcurrent and overheating protection to improve system stability.

    • Low power mode

      • The standby current is only 10µA, which is very suitable for battery-powered and car sleep scenarios.

    • Automotive-grade reliability

      • AEC-Q100 certified, suitable for automotive applications.

    Typical application scenarios

    • Automotive Electronics

      • CAN bus network nodes, such as ECUs, body control modules, and infotainment systems.

    • Industrial Automation

      • PLC, industrial communication networks and process control systems.

    • Building and Home Automation

      • Elevator control, intelligent lighting, and security monitoring systems.

    • Battery Management System (BMS)

      • CAN communication modules for new energy vehicles and energy storage devices.

    • Consumer electronics

      • Embedded devices with high-reliability communication requirements.

    Performance Comparison

    Index

    TCAN337GDCNT

    SN65HVD230

    Data transfer rate

    1Mbps

    1Mbps

    I/O level compatibility

    3.3V / 5V

    3.3V

    Bus voltage tolerance

    ±40V

    ±36V

    ESD protection

    ±16kV HBM

    ±8kV HBM

    Package size

    VSON-8 (2.5×2.5mm)

    SOIC-8 (larger)

    Certification

    AEC-Q100 (automotive grade)

    Industrial grade

    Compared with the classic SN65HVD230, TCAN337GDCNT has advantages in voltage compatibility, ESD protection and package size, and is particularly suitable for automotive and compact design scenarios.

    Manufacturer Profile: Texas Instruments (TI)

    TI is a leading global analog and embedded chip manufacturer. Its CAN transceiver portfolio covers diverse application requirements, from low-speed, low-power to high-speed, automotive-grade. The TCAN337GDCNT is TI’s highly reliable, automotive-grade CAN transceiver, widely used in automotive electronics and industrial communication systems.

    Why choose TCAN337GDCNT?

    ● High-speed communication (1Mbps) , supports standard CAN network

    ● 3.3V / 5V I/O compatibility , adapting to more master devices

    ● 40V bus protection & ±16kV ESD , strong anti-interference

    ● AEC-Q100 certification , meeting automotive-grade reliability

    ● Small VSON-8 package , suitable for compact PCB design

    Frequently Asked Questions (FAQ)

    Q1: Does the TCAN337GDCNT support CAN FD?
    No, the device is only compatible with the Classic CAN protocol , with a maximum communication rate of 1 Mbps . If your application requires support for CAN FD (up to 5 Mbps segment rate), we recommend using TI’s TCAN1042/TCAN1043 series transceivers.

    Q2: Can it interface directly with a 3.3V MCU?
    Yes, the TCAN337GDCNT provides a VIO pin for logic level matching, supporting 3.3V or 5V logic input/output. Therefore, it is directly compatible with the 3.3V I/O interface of mainstream MCUs (such as STM32, NXP, TI C2000, etc.) without the need for level conversion circuitry.

    For more details and to explore our inventory, please visit the links below:

    Product Details: Win Source – TCAN337GDCNT

    Quote: Win Source – TCAN337GDCNT

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: