• Home
  • Parts Library
  • TLV27L1IDBVR

    Overview

    The TLV27L1IDBVR is an ultra-low-power, low-voltage, rail-to-rail output single-channel high-precision CMOS operational amplifier (Op Amp) from Texas Instruments (TI) .
    The TLV27L1 belongs to TI’s low-power TLV family and is designed for battery-powered devices, sensor interfaces, portable instruments, and low-power signal conditioning . Its ultra-low quiescent current of 1µA and minimum operating voltage of 1.8V make it an ideal analog front-end device for ultra-low-power applications.

    It uses a small SOT-23-5 (DBV) package, suitable for long-term operation requirements in compact PCB and ultra-low power applications.

    Core parameters

    project

    numerical values

    op-amp type

    Single-channel CMOS operational amplifier

    Power supply voltage range

    1.8V ~ 5.5V (single power supply)

    Static current (Iq)

    1µA (typical)

    Input offset voltage (Vos)

    1.5mV (typical)

    Unity-gain bandwidth (GBW)

    5kHz (ultra-low power consumption)

    Swing rate (SR)

    0.0015V/µs

    Input bias current

    <1pA

    Output swing

    Approach rail to rail

    Noise (1kHz)

    60 nV/√Hz

    Operating temperature range

    -40°C ~ +125°C (Industrial Grade)

    Encapsulation type

    SOT-23-5 (DBVR)

    Environmental standards

    Lead-free/RoHS

    Features

    Ultra-low power consumption: quiescent current only 1µA

    • Ideal for the following long-term power supply scenarios:

    • Battery-powered meters

    • sensor nodes

    • Environmental monitoring equipment

    • IoT ultra-low power terminals

    Low voltage operation (minimum 1.8V)

    • Suitable:

    • Single lithium battery (3.0–4.2V)

    • Dual-cell dry cell batteries (2 x 1.5V)

    • Ultra-low voltage DC/DC converter output

    Rail-to-Rail Output

    • In low-voltage systems, it can maximize dynamic range and improve signal availability.

    High input impedance and low bias current

    • Applicable to:

    • High impedance sensor

    • Electrochemical sensors

    • Weak signals such as thermistors and photoresistors

    Small package (SOT-23-5) saves space

    • Ideal for portable, embedded, and compact products.

    Typical application scenarios

    • Portable devices/battery-powered meters

      • Handheld measuring devices

      • Wearable sensors

    • Low-power signal conditioning

      • Front end of temperature sensor, light sensor, and electrochemical sensor

    • Sensor interface circuit

      • Pressure, humidity, and current detection

    • Low-frequency analog circuits

      • filter

      • buffer

    • Comparison/Threshold Signal Conditioning

    • IoT Low Power Node

      • Environmental data collector

      • Remote monitoring module

    Performance Comparison

    characteristic

    TLV27L1

    LMV321

    TLV7001

    Static current

    1µA

    60µA

    8µA

    power supply voltage

    1.8–5.5V

    2.7–5.5V

    1.6–6.0V

    GBW

    5kHz

    1MHz

    360kHz

    Rail-to-rail output

    Target positioning

    Ultra-low power consumption

    Universal type

    Low noise/medium power consumption

    The TLV27L1 is one of the lowest power consumption series, suitable for low-frequency, low-speed monitoring systems.

    Manufacturer Profile: Texas Instruments (TI)

    TI is a global leader in the analog device market, particularly in:

    • Ultra-low power op amp

    • High-precision analog front end

    • Power Management IC

    It possesses extremely high technical depth.
    The TLV27L1 is a low-power analog front-end product launched by TI for the IoT era, suitable for various battery-powered sensor applications.

    Why choose TLV27L1IDBVR?

    • Ultra-low power consumption (Iq = 1µA)

      ● Low voltage supply (from 1.8V) suitable for battery-powered devices

      ● Rail-to-rail output improves the dynamic range of low-voltage systems

      ● Ideal for high-impedance sensor front-ends

      ● Small package for easy layout

      ● Industrial-grade reliability (–40~125°C)

    Frequently Asked Questions (FAQ)

    Q1: Can it be used for high-speed signals?
    No. This device has a low gain-bandwidth product and slew rate, which cannot meet the requirements of high-speed signal chains. If the application requires higher bandwidth or faster response, it is recommended to use high-speed or medium-high-speed precision amplifiers such as the TLV9001, OPA3xxx/OPA1xxx series .

    Q2: Can it drive an ADC?
    Yes, but it’s more suitable for… Low-speed sampling ADC (approximately 10Hz to 1kHz range) . In high-bandwidth ADC driving scenarios, its output swing , slew rate, and bandwidth may be insufficient, affecting sampling accuracy and dynamic performance.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – TLV27L1IDBVR 

    Price quote: Win Source – TLV27L1IDBVR 

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: