Overview
The TLV61046ADBVR is a high-efficiency boost converter produced by Texas Instruments. It is designed to provide high output voltage at low input voltage conditions and is suitable for a variety of battery-powered portable devices. With its small package and high performance, the TLV61046ADBVR is suitable for space-limited designs and is an ideal choice for providing a powerful solution for applications that require a stable voltage output.
Specification
Key Features :
| Output voltage range | Up to 28V |
| Input voltage range | 0.7V to 5.5V |
| On-off level | Up to 1MHz |
| Quiescent Current | As low as 20µA |
| efficiency | Up to 90% |
Package Type :
· SOT-23 package ensures compact size
Application Scenario
Portable electronic devices :
· The TLV61046ADBVR provides efficient voltage boosting for portable devices such as smartphones, tablets, etc.
· Ensures stable operation of the device at low battery voltage.
Industrial Equipment :
· Provides stable high output voltage, suitable for various industrial control systems.
· Adapt to harsh industrial environments and ensure the reliability and stability of equipment.
Medical devices :
· Provides precise voltage boost function for medical equipment to ensure the safety and accuracy of the equipment.
· Suitable for portable medical testing instruments and vital signs monitoring equipment.
TLV61046ADBVR’s best performance
The TLV61046ADBVR is very useful in many different settings. Its key highlights include:
· High Efficiency : Provides up to 90% efficiency to maximize battery life.
· Wide input voltage range : Supports input voltage from 0.7V to 5.5V to adapt to different power supply conditions.
· High output voltage : The maximum output voltage is 28V, which can meet the application of high voltage requirements.
· Low Quiescent Current : Quiescent current as low as 20µA makes it suitable for battery-powered portable equipment.
Why TLV61046ADBVR is favored by the market
The TLV61046ADBVR stands out for its high efficiency, wide input voltage range, and trust earned in the electronics community. This boost converter is available in large quantities and offers superior performance at a competitive price, making it a top choice for designers and manufacturers. Its consistent quality and ability to meet diverse application requirements further underscore its value in today’s market.
Common problem
What is the highest output voltage supported by the TLV61046ADBVR?
· It supports output voltage up to 28V.
What types of power input are available?
· The TLV61046ADBVR is designed for an input voltage range of 0.7V to 5.5V, making it suitable for a variety of battery-powered applications.
How efficient is it?
· The converter has an efficiency of up to 90 percent, helping to extend battery life and reduce energy consumption.
Get more information
For more information and availability of the TLV61046ADBVR, please visit the following link:
· Product Details : Win Source – TLV61046ADBVR
· Quote : Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS