Overview
The TPS62050DGSR is a high-efficiency, 1.5A output synchronous step-down DC-DC converter launched by Texas Instruments. It adopts a fixed-frequency PWM control architecture and is designed for portable devices, battery-powered systems, and embedded applications. The device supports an input voltage range of 2.5V to 6V, an adjustable output voltage, built-in upper and lower MOSFETs, high efficiency (up to 95%), and soft-start, short-circuit protection, and undervoltage lockout. The TPS62050 uses a compact MSOP-10 PowerPAD (DGS package), which is suitable for high-density PCB design.
Specifications
parameter | Numeric |
Input voltage range | 2.5V – 6V |
Output current (continuous) | Up to 1.5A |
Output voltage range | 0.8V – VIN (adjustable) |
Switching frequency | 1.25 MHz (fixed) |
efficiency | Up to 95% (typical) |
Control Mode | Voltage Mode PWM Control |
Soft start time | Built-in soft start, about 500μs |
Working Mode | PWM Continuous Conduction Mode |
Package Type | MSOP-10 PowerPAD (DGSR package) |
Operating temperature range | –40°C to +85°C (Industrial) |
Protection function | Overcurrent protection, short circuit protection, thermal shutdown, undervoltage lockout |
Key features of the TPS62050DGSR
High-efficiency synchronous buck architecture
Built-in high-side and low-side MOSFETs and synchronous rectification effectively reduce power consumption and conduction loss, with an efficiency of up to 95%, making it suitable for applications with high requirements for battery life.
25 MHz Fixed Switching Frequency
Supports small inductor and capacitor devices, reduces the size of external components, and enables compact, high-frequency, low-noise designs.
Wide input voltage compatible
The input range is 2.5V to 6V, suitable for single-cell lithium battery, USB power rail or other medium and low voltage power supply systems.
Precisely adjustable output voltage
The output voltage is adjustable from 0.8V to VIN via an external resistor, making it easy to provide matched power for different subsystems.
Built-in soft start and comprehensive protection
The soft start function effectively reduces the power-on current impact; and it has over-current, short-circuit, over-temperature, and under-voltage lockout protection to ensure safe and stable system operation.
Compact package and good thermal performance
It adopts MSOP-10 PowerPAD package with bottom heat dissipation pad, which is convenient for wiring and heat dissipation design and suitable for high-density system integration.
Typical application scenarios
The TPS62050DGSR excels in the following scenarios:
Portable Device Power Management
Suitable for single-battery powered platforms such as mobile phones, tablets, handheld terminals, and wearable devices.
Embedded System Power Supply
Provide stable core voltage for subsystems such as MCU, FPGA, DSP, and wireless modules.
Industrial Sensors and Modules
High efficiency, low noise output is suitable for powering precision analog front-end and sensor modules.
Consumer Electronics
Bluetooth speakers, digital cameras, remote controls, handheld game consoles and other small and medium power devices.
USB or 5V conversion applications
Converts from USB power or 5V bus to required 1.8V / 3.3V etc. voltage rail.
Advantages comparison analysis
Features/Parameters | TPS62050DGSR | Traditional buck chip (such as LM2596) |
Switching frequency | 1.25 MHz (fixed) | 150 kHz (lower) |
Efficiency (light load) | high | generally |
Package volume | Compact MSOP-10 | TO-220 and other large size packages |
Integration | Built-in upper and lower tubes, soft start, etc. | Most of them require external rectifier tube and soft start circuit |
Response speed/ jitter control | Fast/Stable | Slow speed/large jitter |
Suitable for the scene | Battery equipment, portable products | Industrial high current power supply |
The TPS62050DGSR is suitable for modern portable and embedded power systems with limited size, sensitive efficiency and high control accuracy requirements. It is an ideal upgrade alternative to traditional DC-DC modules.
Manufacturer Profile: Texas Instruments (TI)
TI is a leading global supplier of power management solutions. The TPS62xxx series represents its technological accumulation in the field of high-efficiency, portable power conversion chips, which are widely used in consumer electronics, industrial automation, medical equipment and communication infrastructure. The TPS62050 is an excellent DC-DC step-down device that takes into account performance, size and reliability, and is favored by engineers.
Why choose TPS62050DGSR?
● Synchronous buck structure, efficiency up to 95%
● Support 1.5A output current, meet the mainstream medium power load
● Fixed frequency 1.25MHz, reduce the size of external devices
● Output voltage can be adjusted to 0.8V, adapt to various load requirements
● Built-in soft start, thermal protection, over-current protection, the system is more reliable
● MSOP-10 PowerPAD package, thermal management and layout considerations
FAQ
Q1: Is TPS62050 suitable for 3.3V to 1.8V conversion?
Yes, it is very suitable. TPS62050 is a synchronous step-down converter with an input voltage range of 2.5V to 6V, which perfectly covers the common 3.3V power rail. Its output voltage can be accurately set to 1.8V through an external resistor divider to meet the power supply requirements of low-voltage digital circuits. At the same time, the chip has fast transient response and good load regulation characteristics, which is suitable for applications with high requirements for power stability, such as portable devices, wireless modules and embedded systems.
Q2: Does the chip support low-power power saving mode?
It does not support automatic power saving frequency hopping mode (PSM). TPS62050 adopts a fixed frequency PWM control strategy to keep the switching frequency constant even at light load, so the efficiency is relatively low under low load conditions. If the system has higher requirements for light load efficiency, it is recommended to consider TI’s TPS62130, TPS62160 and other series products with power saving mode (PFM/PSM). These devices can automatically reduce the switching frequency at low load, thereby significantly reducing static power consumption and improving overall energy efficiency.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – TPS62050DGSR
Quote: Win Source – TPS62050DGSR
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS