Overview
The TPS72325DBVT is a low dropout (LDO) linear regulator from Texas Instruments, designed for high-precision, low-noise voltage regulation applications. The device is suitable for a variety of devices that require stable, low-noise power supplies, especially in audio, RF, and high-precision sensor circuits. The TPS72325DBVT has a rated output voltage of 2.5V, an operating current of up to 200mA, and an extremely low quiescent current.
Core parameters
parameter | value |
Output voltage | 2.5V |
Input voltage range | 2.7V to 10V |
Output Current | Max 200mA |
Low pressure drop | 200mV max |
Noise voltage | 27μVrms (10Hz to 100kHz) |
Package Type | SOT-23-5 |
Temperature range | -40°C to 125°C |
Features and Benefits of TPS72325DBVT
Ultra-low noise design
The TPS72325DBVT provides an ideal power supply solution for many noise-sensitive applications with its excellent ultra-low noise performance (only 27μVrms). It is particularly suitable for audio amplifiers, RF modules and high-precision analog circuits to ensure that the stability of the power supply does not interfere with the signal quality.
Wide Input Voltage Range
The TPS72325DBVT supports an input voltage range of 2.7V to 10V, which can flexibly adapt to different power supply configurations. This feature makes the device perform well in battery-powered devices that require different voltage inputs and meet the needs of diverse applications.
low dropout (LDO) design enables it to maintain stable output performance when the supply voltage is close to the output voltage. The 200mV maximum dropout
voltage enables the TPS72325DBVT to provide stable voltage regulation while using power efficiently, making it particularly suitable for portable electronic devices and other battery-powered applications.
High Accuracy and Stability
The TPS72325DBVT provides excellent output accuracy, ensuring stable voltage output even in high temperature environments. With its wide operating temperature range (-40°C to 125°C), the device can operate stably in harsh environments and is particularly suitable for industrial and automotive applications.
Application Areas
Audio System
The ultra-low noise characteristics of the TPS72325DBVT make it particularly important in high-fidelity audio systems, providing clean, interference-free power to sensitive audio circuits, thereby improving sound quality performance.
RF Modules
For RF modules that are sensitive to power supply noise, such as wireless communication devices, the TPS72325DBVT provides a stable, low-noise power supply solution to ensure that signal accuracy and transmission quality are not disturbed.
High-precision sensor systems
In sensor systems that require high-precision power supplies, the TPS72325DBVT can ensure the accuracy of sensor readings and the overall reliability of the system through its stable output and ultra-low noise.
Competitive Analysis: TPS72325DBVT vs. Other LDO Regulators
Features/Specifications | TPS72325DBVT | Other LDO Regulators |
Output Noise | 27μVrms (10Hz to 100kHz) | Usually above 50μVrms |
Output Current | Max 200mA | Typically less than 150mA |
Input voltage range | 2.7V to 10V | Typically 2.5V to 6V |
Low dropout characteristics | 200mV max | Usually 300mV or more |
Why choose TPS72325DBVT?
The TPS72325DBVT provides excellent low noise performance, wide input voltage range and low voltage dropout characteristics, making it an ideal choice for applications that are sensitive to power supply noise. Whether in audio equipment, RF modules, or high-precision sensor systems, the device can provide a stable and reliable power solution to ensure optimal system performance.
FAQ
Q1: What types of devices is TPS72325DBVT suitable for?
TPS72325DBVT is suitable for devices with high requirements on power supply noise, such as audio systems, RF modules, and high-precision sensors. These devices have extremely high requirements on power supply stability and noise level, and TPS72325DBVT can provide ultra-low noise output power to ensure that the device is not disturbed by power supply noise during operation, thereby improving signal accuracy and quality.
Q2: What are the advantages of the low voltage dropout feature of TPS72325DBVT?
The low voltage dropout design of TPS72325DBVT enables it to maintain a stable voltage output when the power supply voltage is close to the output voltage. This feature is particularly important for portable devices and battery-powered applications because it helps maximize the efficiency of power use, extend the battery life of the device, and reduce heat generation, thereby improving the power efficiency of the overall system.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – TPS72325DBVT
Price: Win Sou rce-RFQ for TPS72325DBVT
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS