Overview
The TPS92200D1DDCR is a high-performance, highly integrated constant current LED driver from Texas Instruments, designed for lighting systems and display applications. The device supports a wide input voltage range and precise current control, combined with high efficiency and low power consumption, making it ideal for commercial, industrial and consumer LED lighting applications.
Specifications
parameter | Numeric |
Input voltage range | 4.5V to 65V |
Output Current | Programmable up to 1.5A |
Switching frequency | 200kHz to 2.2MHz |
efficiency | Up to 95% |
Package Type | SOT-23-6 (DDC) |
Quiescent current (Iq) | 270µA (typ) |
Operating temperature range | -40°C to +125°C |
Outstanding features of TPS92200D1DDCR
The wide input voltage range
supports input voltages from 4.5V to 65V, suitable for a variety of power supply configurations, from low-voltage battery power to high-voltage industrial power supplies.
High-efficiency LED driver with
a driving efficiency of up to 95%, effectively reducing energy loss and lowering system cooling requirements.
Precise current control
programmable output current setting, providing up to 1.5A constant current drive capability to meet different brightness and power requirements .
Flexible switching frequency
supports switching frequency adjustment from 200kHz to 2.2MHz to optimize efficiency and electromagnetic compatibility (EMI) based on design requirements.
Integrated multiple protection functions
including over-current protection, over-voltage protection, short-circuit protection and thermal shutdown functions ensure the reliability and safety of LED and drive circuits.
Compact Package
The SOT-23-6 package occupies little PCB space and is suitable for space-constrained designs.
Application Areas
With its high performance and flexibility, the TPS92200D1DDCR is widely used in the following fields:
LED lighting
is used in commercial lighting, industrial lighting and residential lighting systems, supporting constant current driving of high power LEDs.
Display backlighting
provides efficient and stable backlight driving in LCD screens and billboards.
Automotive lighting
applies to interior and exterior LED lighting systems in vehicles, including headlights and taillights.
Industrial Controls
Used to drive high-reliability LED lighting solutions in industrial equipment and indicator lights.
Comparative Analysis: TPS92200D1DDCR vs. Other LED Drivers
Features/Specifications | TPS92200D1DDCR | Other LED drivers on the market |
Input voltage range | 4.5V to 65V | Typically 3V to 40V |
Output Current | Up to 1.5A | 1A or below |
efficiency | Up to 95% | Usually 85%-90% |
Package | SOT-23-6 | SOT-23 or QFN |
Protection function | Comprehensive protection (overcurrent, overtemperature, etc.) | Basic protection |
The TPS92200D1DDCR has significant advantages in input voltage range, output current capability and efficiency, making it particularly suitable for high-power and high-reliability applications.
Manufacturer introduction: Texas Instruments
Texas Instruments is the world’s leading supplier of analog semiconductors and embedded processors. With innovative technology and reliable products, it is committed to providing efficient power management solutions to customers around the world. TPS92200D1DDCR is the leader in its LED driver product line and is widely used in the field of high-performance LED lighting.
Why choose TPS92200D1DDCR?
With its excellent efficiency, flexible design options and multiple protection functions, the TPS92200D1DDCR provides a one-stop solution for high-efficiency LED driving applications. Its wide input voltage range and high power capabilities not only reduce design complexity, but also significantly improve system reliability and energy efficiency.
FAQ
Q1: Does TPS92200D1DDCR support dimming function?
A: Yes, the TPS92200D1DDCR supports both PWM and analog dimming for flexible brightness adjustment. This dual dimming mode allows users to adjust the light output based on actual needs, whether for precise control or wide-range dimming. In addition, its high dimming linearity ensures that the light output maintains consistent color temperature and brightness in any dimming state. This flexibility provides an excellent user experience in both home lighting and commercial scenarios.
Q2: Is this driver suitable for high voltage LED applications?
A: Yes, the wide input voltage range and high power output of the TPS92200D1DDCR are ideal for high-voltage LED array drivers. This driver can easily handle input voltages up to 65V and provide efficient constant current drive capabilities to ensure the stability and life of LED operation. Its built-in protection features, such as overvoltage protection and thermal shutdown, further enhance safety and reliability in high-voltage applications. This makes it an ideal choice for industrial lighting, large LED displays, and outdoor high-brightness lamps.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – TPS92200D1DDCR
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS